-
Supplier: Alexanderwerk, Inc.
Description: The PGS 300 is the most powerful flexible grater/shredder made by Alexanderwerk. Depending on the raw material and the working cylinder, the PGS 300 will process the material at a throughput rate of between 1,000 and 4,000 kg/hr.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Feed: Continuous, Dry, Wet
- Scale: Lab / Pilot, Production
- Type: Shredder / Knife / Disc Mill
-
Supplier: Cole-Parmer
Description: with lab buffers and reagents already used in most labs. Typically, you would use a 10 to 300 mg sample and 0.2 to 0.7 mL of extraction reagent. The heavy-duty driving device features long-lasting rechargeable lithium batteries for uninterrupted use and easy portability. A
- Features: Homogenizer
-
Supplier: Alexanderwerk, Inc.
Description: grater/shredders, moist granulators, or mixers.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Feed: Continuous
- Scale: Lab / Pilot
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: as household waste, construction waste, German recycling system bales or light shredder fractions from automobile recycling can be prepared. Method of operation The Cutting Mill Combination consists of the Power Cutting Mill PULVERISETTE 25 and the Universal Cutting Mill PULVERISETTE 19. The
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital gap
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Continuous, Dry
- Scale: Lab / Pilot
- Type: Shredder / Knife / Disc Mill
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Dry, Wet
- Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
More Information Top
-
Leaf Decay Processes during and after a Supra‐Seasonal Hydrological Drought in a Temperate Lowland Stream
The remaining leaf material of all sampled packs was carefully inspected in the lab for shredder feeding signs (e.g., skeletonization or holes at the margin or lamina of leaves) and rinsed with filtered stream water (10 μm filter) over a series …
-
Size Reduction of Metals by Means of Swing‐Hammer Shredders
Small-scale and lab-scale swing-hammer shredder; (a) small-scale shredder (diameter of rotor: 450 mm; width of rotor: 535 mm), (b) lab -scale shredder (diameter of rotor: 400 mm; width of rotor: 330 mm); (1) rotor with impacting tools; (2 …
-
Survey of new technology — Now on line
For example, the lab designed a shredder assembly unit (Fig. 1) consisting of a table which supports a jig and a clamping mechanism.
-
Overview of Washing Systems for Commercial Cleaning of Plastics Separated from Automotive Shredded Residue
However, setting up an analytical lab at a shredder site and hiring a full time technician to work one shift per day would cost approximately $200/day ($40,000/year) or $0.0042 per pound of washed plastic.
-
Yield Mapping of High-Biomass Sorghum with Aerial Imagery
The sample was ground at the lab with a chipper shredder .
-
Managing America`s solid waste
He remembers: "In 1971, I told EPA we needed a lab setup here with a shredder so we could do experimentswith real garbage.
-
Laboratory waste minimization during the operation startup phase
The parent lab h a s 3 material shredder i n operation and was scheduled t o purchase a compactor t o further improve their waste volume output.
-
Providing “real-world” software engineering experience in an academic setting
Students also have access to a refrigerator, shredder , and a conference telephone from the lab .
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Buckmaster is currently conducting lab -scale experiments to design a more efficient shredder .
-
The PBI Shredder SG3 System A New Method In Sample Preparation
The PBI Shredder SG3 System is easy to use and compatible with lab buffers and reagents already present in most labs.
Indicates content that may require registration and/or purchase.