Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TOP-electronics USA
Description: kernel-mode driver XP/2003/Vista/2008/7/2008R2/8/2012/8.1/2012R2/10 including Server, 64B-bit editions and virtual systems Communication even without user login Intuitive graphical configuration tool Additional command line tool for batch-/script-controlled device incorporation Full
- Features: Data Acquisition Instrument / System
-
Supplier: TOP-electronics USA
Description: W&T 53642, USB-Server Industry Isochron (Discontinued, replaced by 53665) USB devices anywhere in the network The USB-Server Industry Isochron integrates a USB device into the network via TCP/IP Ethernet. The USB devices behave as if they were connected directly to your Windows PC.
- Features: Data Acquisition Instrument / System
-
Supplier: TOP-electronics USA
Description: XP/2003/Vista/2008/7/2008R2/8/2012/8.1/2012R2/10 including Server, 64B-bit editions and virtual systems Communication even without user login Intuitive graphical configuration tool Additional command line tool for batch-/script-controlled device incorporation Full TCP/IP support
- Features: Data Acquisition Instrument / System
-
-
Supplier: Tripp Lite by Eaton
Description: Features Control Your KVM Switch or Server from Anywhere in the WorldRecommended for high-density IT applications like data centers, server rooms and network closets, this IP access device adds IP functionality to a KVM switch or server that is not equipped with built-in IP
-
Supplier: Broadcom Inc.
Description: Server management console. Emulex OneCommand Manager plug-in for VMware vCenter Server supports both the new VMware vSphere 5.1 Web Client and the VMware vCenter Server desktop client with an identical feature set regardless of the client Key benefits Maximum performance—up to
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Description: they share with their respective domain authentication servers. The authentication servers, assumed to be part of a standard public key infrastructure (PKI), act as ephemeral certification authorities (CAs) that certify key materials that the users can subsequently use to exchange and
-
Supplier: Chloride Power North America
Description: Serves as a central monitoring station for parallel UPS system. UPS status information is retrieved via TCP/IP network connection from ManageUPS Net Adapters. Perfect for server clusters and blade servers powered by redundant UPSs. P/R edition monitors redundant server UPS and
-
Supplier: Tripp Lite by Eaton
Description: Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch Use a Server Interface Unit, B078-101-USB-1 (for USB) or B078-101-PS2 (for PS/2) with each server that will be connected with Cat5 cable To convert DisplayPort or HDMI computers to VGA, use
- Number of Users: 5
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, Serial Port, USB Port
-
Supplier: Tripp Lite by Eaton
Description: to power on/off the server connected to that port BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were directly stored
- Number of Users: 5
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, Serial Port, USB Port
-
Supplier: Tripp Lite by Eaton
Description: individual ports to an IP PDU port to power on/off the server connected to that port BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity Virtual Media allows an .iso file to be mounted to a target server and
- Number of Users: 2
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, Serial Port, USB Port
-
Description: OpenID Connect 1.0 is a simple identity layer on top of the OAuth 2.0 protocol. It enables Clients to verify the identity of the End-User based on the authentication performed by an Authorization Server, as well as to obtain basic profile information about the End-User in an interoperable and
-
Supplier: TelephoneStuff.com
Description: authentication and accounting - flexible embedded billing profile - Walled garden - Advertisement URL link - Portal page re-direction - Login page re-direction - Outgoing SMTP server re-direction - Web-based user authentication by SSL security
- Network Equipment: Gateway
-
Supplier: TelephoneStuff.com
Description: eliminate the need for a separate database server - Immediate cost savings - FXO interface to allow access to the external lines (callers can initiate and complete calls from outside the PBX) - User-defined address translation table to create preferred dialing plans - CDR logging - Field
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Hydraulic Institute (HI)
Description: this format are a single-user license and are encrypted for security purposes. Each standard is authorized to a single login and password on a single desktop or laptop computer. The end-user license prohibits installation of these files on a network server or their shared use in an
-
Supplier: Hydraulic Institute (HI)
Description: secure PDF format. Standards in this format are a single-user license and are encrypted for security purposes. Each standard is authorized to a single login and password on a single desktop or laptop computer. The end-user license prohibits installation of these files on a network
-
Supplier: Hydraulic Institute (HI)
Description: format. Standards in this format are a single-user license and are encrypted for security purposes. Each standard is authorized to a single login and password on a single desktop or laptop computer. The end-user license prohibits installation of these files on a network server or their
-
Supplier: Hydraulic Institute (HI)
Description: single login and password on a single desktop or laptop computer. The end-user license prohibits installation of these files on a network server or their shared use in an network environment. These files may be transferred from an old computer to a new computer by following the
-
Supplier: Broadcom Inc.
Description: with one tool for maximum efficiency. The LPe16000B also features: OneCommand® Manager plug-in for VMware vCenter Server—enables comprehensive control of Fibre Channel HBAs and network (FCoE, iSCSI and TCP/IP NIC) connectivity solutions provided by Emulex from VMware’s vCenter Server
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: with one tool for maximum efficiency. The LPe16000B also features: OneCommand® Manager plug-in for VMware vCenter Server—enables comprehensive control of Fibre Channel HBAs and network (FCoE, iSCSI and TCP/IP NIC) connectivity solutions provided by Emulex from VMware’s vCenter Server
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Red Lion Controls, Inc.
Description: Support Configurable Alarm Contact Rugged Industrial IP30 Rackmount Enclosure MANAGEMENT Web Browser Management CLI: Console, Telnet, SSH RMON (Monitors L1 to L2 Traffic) Configuration Backup/Restore DHCP Server/Client/Relay Agent with Option 61, Option 82 IGMP v1, v2, v3 SNMP v1, v2, v3 Port
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Console, Telnet, SSH RMON (Monitors L1 to L2 Traffic) Configuration Backup/Restore DHCP Server/Client/Relay Agent with Option 61, Option 82 IGMP v1, v2, v3 SNMP v1, v2, v3 Port Mirroring Event Log/Syslog Advanced VLAN Operations LLDP NETWORK REDUNDANCY Ring Protocol: Proprietary Ring & Chain,
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Support Configurable Alarm Contact Rugged Industrial IP30 Rackmount Enclosure MANAGEMENT Web Browser Management CLI: Console, Telnet, SSH RMON (Monitors L1 to L2 Traffic) Configuration Backup/Restore DHCP Server/Client/Relay Agent with Option 61, Option 82 IGMP v1, v2, v3 SNMP v1, v2, v3 Port
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Console, Telnet, SSH RMON (Monitors L1 to L2 Traffic) Configuration Backup/Restore DHCP Server/Client/Relay Agent with Option 61, Option 82 IGMP v1, v2, v3 SNMP v1, v2, v3 Port Mirroring Event Log/Syslog Advanced VLAN Operations LLDP NETWORK REDUNDANCY Ring Protocol: Proprietary Ring & Chain,
- Network Equipment: Switch
-
Supplier: Broadcom Inc.
Description: of Fibre Channel HBAs and network (FCoE, iSCSI and TCP/IP NIC) connectivity solutions provided by Emulex from VMware’s vCenter Server management console. Emulex OneCommand Manager plug-in for VMware vCenter Server supports both the new VMware vSphere 5.1 Web Client and the VMware
- Number of Terminating Connections: 21 to 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Savin
Description: 256 levels of gray · Electronic/Rotate sorting produces complete document sets and eliminates manual collation · Store and retrieve documents on-site with the built-in Document Server (optional) · Optional 50-Sheet ARDF for automatic feeding of documents (one and two-sided) at engine speed
- Resolution: 2,400 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Data Connect Enterprise, Inc.
Description: designed for networks requiring a managed switching solution for interconnecting Local Area Networking (LAN) access devices such as hubs, computers, or servers. The NetVanta 1224 and 1224ST are ideal for growing enterprises with the need for more efficient network performance or for carrier
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Savin
Description: capacity up to 2,300 sheets of 8.5" x 11" and 8.5" x 14" paper. This extensive amount minimizes replenishment and strengthens overall productivity. · Store up to 3,000 documents on a standard Document Server that allows you to easily find, retrieve and share the files you need. · Load paper
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: Monarch Instrument
Description: IP65 rated front panel. 24 Volt DC transmitter power supply On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD) Touch Screen Control Direct on screen chart annotation with integral stylus Built in OPC and web server. Built in Email Client Shallow
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
Play Automated alerts mean there’s no need to constantly check inventory. Instead, there’s text or email alerts when levels get too low or too high. Users can view every site with one login, or you can restrict (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Smart Computing Article - login script to Lynx
of action, such as a request for a password or a prompt to start a multimedia file, when it is clicked. When you make such an access request, the login script is run on the Web site server. It tells the application server on the Web site you have requested what information to display or what data
-
Smart Computing Article - Get Your House In Order
/server networks offer much better security than peer-to-peer networks because they require users to authenticate themselves through logins and passwords. Dedicated servers also store files in a central location so backing up data is easier. However, dedicated servers and the peripherals used
-
Cloud-Based Apps Transforming Grain Storage
shortages that result in production. stoppages. Ensuring adequate supply of all ingredients. will result in fewer batch processing errors and lead to. less waste and consistent quality. Adapting a Cloud-based application does not require. on-site installation or remote hosting of servers or employing
More Information Top
-
Microsoft SQL Server 2012 Security Cookbook
Endpoints Logins Servers Availability groups Server roles .
-
Beginning SQL Server 2008 Administration
… 334 ALTER ANY DATABASE AUDIT database permission, 342 ALTER ANY DATABASE server permission, 334 ALTER ANY ENDPOINT server permission, 334 ALTER ANY EVENT NOTIFICATION server permission, 334 ALTER ANY LINKED SERVER server permission, 334 ALTER ANY LOGIN server permission, 334 ALTER ANY …
-
Information Security
To login he merely enters one of the encryptions as prompted, and the URRSA service decrypts before forwarding to the login server .
-
An Analysis of the Skype Peer-to-Peer Internet Telephony Protocol
An ordinary host must connect to a super node and must authenticate itself with the Skype login server .
-
http://www.cisco.com/en/US/docs/switches/datacenter/nexus5000/sw/configuration/guide/cli_rel_4_0_1a/Nexus5000-NX-OS-ConfigurationGuide.pdf
Telnet allows a user at one site to establish a TCP connection to a login server at another site, and then passes the keystrokes from one system to the other.
-
Intrusion detection and monitoring for wireless networks.
would include a set of entities that use clients to try to log on to a login server .
-
Development and Enhancement of RLab - A Remote Laboratory System
The system consists of seven servers: a login server , three experiment servers, a client server, a webcam server, and a status monitor server.
-
A personalized retrieval system with preserving privacy
It comprises an index manager, a group of index servers, and a DAANT login server .
-
A remote password authentication scheme for multiserver architecture using neural networks
to the login server .
-
Security in Computing and Communications
is concerned with the Login Server processes which handle the initial request from the user to log into the world.
Indicates content that may require registration and/or purchase.