-
Supplier: ISC Sales, Inc.
Description: The Glasfloss Z-Line Series MR-13 pleated air filter feature the latest in media technology to achieve MERV 13 while maintaining low pressure drop and good service life. The new Z-Line Series MR-13 pleat is optimized for "LEED" compliance in new and existing buildings as
- Construction: Panel Filter
- Frame / Assembly: Yes
- Height: 20 to 25 inch
- Length: 10 to 25 inch
-
Supplier: HVACQuick.com
Description: 13x25x1 (12.5 x 24.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria
-
Supplier: Universal Air Filter Company
Description: life and enhance air quality. Custom high efficiency MERV 11, MERV 13, and MERV 15 pleated filter products from UAF offer high dust loading for maximum service life while reducing airflow resistance. The 100% synthetic media is highly effective at removing 0.3 - 1.0
- Construction: Panel Filter
- Frame / Assembly: Yes
- Height: 1 to 12 inch
- Length: 1 to 18 inch
-
-
Supplier: HVACQuick.com
Description: 14x14x1 (13.5 x 13.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria
-
Supplier: HVACQuick.com
Description: 14x36x1 (13.5 x 35.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria
-
Supplier: HVACQuick.com
Description: 14x20x1 (13.5 x 19.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 6? Refillable Adsorption Module containing 13 lbs. of CI Activated Carbon & MERV 10 Pleated Filter for use with Extract-All® S-984-1 Clean Air Station
- Construction: Other
- Height: 24 inch
- Length: 12 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Camfil
Description: efficiency rating – higher than the base paper rating of MERV 10 and competitors’ MERV 13 Nano Web product. Delivers long-term low-pressure drop on difficult applications like laser and plasma cutting, welding, thermal spray, etc. HemiPleat eXtreme coating is thick, durable and
- Filter Only: Yes
- Process: Dry
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Radwell International
Description: BOX FILTER, 24X24X6, MERV 13, PRICE/QTY OF 2. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Honeywell International, Inc.
Description: HIGH EFFICIENCY MEDIA AIR CLEANER TYPE 16 INCH 25 INCH MERV 13 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.3 INCH WC AT 500 FPM INCLUDES MERV 13 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO 10 MICRON
- Construction: Other
- HEPA / ULPA Filter: Yes
- Height: 16 inch
- Length: 25 inch
-
Supplier: Camfil Power Systems
Description: filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16) and serialized on the
- Construction: Other
- Features: Multipocket
- Frame / Assembly: Yes
- Height: 23.31 inch
-
Supplier: Camfil Power Systems
Description: filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16) and serialized on the
- Assembly / Element Type: Cartridge, Other
- Configuration: In-line
- Filter Media: Glass Fiber
- Industry Use: Other
-
Supplier: RS Components, Ltd.
Description: Rigid Bag Nominal Dimensions = 24 x 24 x 12in Actual Dimensions = 592 x 592 x 292mm Media Area = 19m² Filter MERV Rating = 13 Number of Pockets = 4 Filter Grade = F7 Maximum Air Flow = 4250m³/h Initial Pressure Drop = 90Pa Final Pressure Drop = 450Pa
- Construction: Bag Filter, Other
- Features: Multipocket
-
Supplier: Clean Air Products
Description: x11.5, 99.97% HEPA Filters (16) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (4) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC
- Door Width: 84 inch
- Height: 95 inch
- Length: 252 inch
- Material of Construction: Steel
-
Supplier: Envirco
Description: only 185 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10® LEAC maintains a low profile for standard model, measuring less than 13” (330 mm) tall. The MAC 10® LEAC comes standard with the filter integral with the unit housing, Room
- Construction: Fan Filter
- Features: Replaceable Filter Media
- HEPA / ULPA Filter: Yes
-
Supplier: Sentry Air Systems, Inc.
Description: Duty Extractor Arm Optional: LED light on capture hood Reliable, low maintenance operation No exterior ducting required Long filter life ?No tool? filter change Filter: Cleanable Micro-Pleat Series 2 Particulate Filter (MERV 13) Typical Uses: Welding Metal working Solvents use Powder
- Airflow: 530 SCFM
Find Suppliers by Category Top
Featured Products Top
-
bacteria. Ideal for healthcare and industrial settings. MERV 13-16: High-efficiency media that captures very fine particles like viruses and allergens. Used in hospitals, cleanrooms, and high-demand environments. 2. Material Composition Synthetic Fibers: Lightweight, durable (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Standards MERV Ratings (ASHRAE 52.2): MERV 1–4: Captures >10 μm (e.g., dust, pollen). MERV 5–8: Captures 3–10 μm (e.g., mold, hairspray). MERV 9–12: Captures 1–3 μm (e.g., lead dust, auto emissions). MERV (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
The Dissertation Committee for Marwa Zaatari certifies that this is the approved
version of the following dissertation:
Pollutant Control Strategies for Accept...
Then, these filters were classified with an ASHRAE Standard 52.2-2012 Minimum Efficiency Reporting Value (MERV): the sample consisted of MERV 8 (n=16), MERV 11 (n=21), MERV 13 (n=24), MERV 14 (n=14) filters.
-
AIR HANDLER products - Grainger Industrial Supply
• 24x24x18, MERV 13 , Synthetic, Pocket Air Filter, 85% Filter Efficiency, Media Color Pink, 24 ga.
-
Ultrafine particle removal by residential heating, ventilating, and air‐conditioning filters
Assuming constant efficiency, a modeling effort using these measured values for new filters and other inputs from real buildings shows that MERV 13 –16 filters could reduce the indoor proportion of outdoor UFPs (in the absence of indoor sources) by as much…
-
Guide to LEED 2009 Estimating and Preconstruction Strategies
While equipment using MERV 13 filters supplies cleaner air to the occupants as compared to a system equipped with a lower MERV-rated filter, the filters are larger and more costly.
-
Grainger.com
• AIR HANDLER MERV 13 Rigid Cell Air Filters AIR HANDLER MERV 13 Rigid Cell Air Filters .
-
Welding - Grainger Industrial Supply
• Fume Extractor, Filter Media Nanofibre, Air Flow (CFM) 750, MERV 13 , Sound Level dBA 67, Input Voltage 110VAC, 60 Hz, Input (Amps) 13.8, Motor HP 0.75, Magnetic Base for Collection Hood, Manual Welding, Height (In.) 36, Width (In.) 20…
-
Furnace Air Filters - Grainger Industrial Supply
• MERV 13 Pleated Air Filters MERV 13 Pleated Air Filters .
-
Air Handler filters - Grainger Industrial Supply
• MERV 13 Pleated Air Filters MERV 13 Pleated Air Filters .
-
Estimated effect of ventilation and filtration on chronic health risks in U.S. offices, schools, and retail stores
PM2.5 ( MERV 13 ) .
-
Ultraviolet Germicidal Irradiation Handbook
Furthermore, the energy costs associated with using HEPA filters may not be justified when a simple combination of a MERV 13 –15 filter and an URV 13–15 UVGI system will provide comparable results at lower cost.
Indicates content that may require registration and/or purchase.