Products/Services for MIA Connector

  • Fiber Channel Connectors-Image
    Fiber Channel Connectors - (73 companies)
    Fiber channel connectors are high-speed devices used in fiber channel systems. They are designed for telecommunications, video, networking, and storage area network (SAN) applications. Fiber channel is a high-speed, serial-data transfer architecture...
  • Electrical Connectors-Image
    Electrical Connectors - (3294 companies)
    Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
  • Micro Connectors and Nano Connectors-Image
    Micro Connectors and Nano Connectors - (172 companies)
    Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
  • Modular Connectors and RJ Connectors-Image
    Modular Connectors and RJ Connectors - (439 companies)
    Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size...
  •  
    Solar Connectors - (55 companies)
    Solar connectors are connectors specially designed to be used in the transmission of current produced in solar systems. Solar connectors facilitate electrical connectivity in solar energy systems. Numerous versions of connectors or standard...
  •  
    Military (MIL-SPEC) Connectors - (287 companies)
    Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
  •  
    Circular Connectors - (663 companies)
    Circular connectors are multi-pin connectors primarily used for external interfacing. Circular connectors are multi-pin connectors primarily used for external interfacing. They can be used for data transfer, electrical signal transmissions...
  •  
    AC Power Connectors - (315 companies)
    AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules. AC power connectors transfer alternating current through a variety...
  •  
    USB Connectors - (393 companies)
    USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard...
  •  
    DIN Connectors - (328 companies)
    DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire