Products/Services for MIL-SPEC Time Delay Relay

  • Time Delay Relays-Image
    Time Delay Relays - (286 companies)
    ...delay relay\short Brothers PLC\sd3-60. FORD EC2-1 - Nema solid state time delay relays. MIL-C-83726/21 - Relays, time delay on operate, solid state (Type I). MIL-PRF-83726 - Relays, hybrid and solid state, time delay, general specification for. QPL-83726...
    Timer Function / Mode of Operation
    Number of Functions
    Number of Ranges
  • Electromechanical Relays-Image
    Electromechanical Relays - (950 companies)
    ...a pushbutton in order to test the relay circuit. Relays featuring time delays have adjustable speeds, allowing for delayed make or break times. Standards. BS EN 61810-1 -- Electromechanical elementary relays - Part 1: general requirements. SAE AS5363 -- General...
  • Protective Relays and Monitoring Relays-Image
    Protective Relays and Monitoring Relays - (395 companies)
    ...such as failure of a load tapchanger controller or by a sudden loss of customer load.Overvoltage relays may be instantaneous or time-delayed devices. Voltage regulation, bus and back- up protection, and generator protection are applications...
  • Electrical Contactors-Image
    Electrical Contactors - (217 companies)
    ...for electrical contactors are also available. Features. Electrical contactors differ in terms of available features. Devices with time delays provide delay-on-make, delay-on-break, single-shot, recycling, and interval timing functions. Intrinsically...
  • Aerospace Contactors-Image
    Aerospace Contactors - (12 companies)
    ...energy under normal or abnormal conditions to cause ignition of a specific hazardous atmospheric mixture in its most ignited concentration. In terms of features, aerospace contactors with a time delay can provide delay-on-make, delay-on-break...
  •  
    Military (MIL-SPEC) Connectors - (289 companies)
    Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
  •  
    Delay Lines - (98 companies)
    Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active. Image Credit: Colby Instruments | D & N Electronics | Digi-Key. Delay lines are devices...
  •  
    Fuses - (1074 companies)
    ...used in circuits with small inrush currents or where overcurrent or short circuit must be quickly interrupted, such as resistive loads. Time lag - Time-delay fuses are used where high starting inrush currents will occur and decay gradually...
  •  
    IC Timers - (122 companies)
    Examples include a microPC1555 and a microPC617. A MicroPC1555 timer chip is used as a timing signal generator and can act as a stable and monostable generators. A MicroPC617 timer chip is used for driving lamps and relays and can act as a timing signal...
  •  
    Safety Relays - (221 companies)
    Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays...

Product News



Product Announcements
Aratas America LLC
ERSAELECTRONICS PTE. LTD.
Heilind Electronics, Inc.