-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET N-CH TO92MOD Product overview: 2SK2962(TE6,F,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- Features: MOSFET, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This
- V(BR)DSS: 20 volts
- PD: 540 milliwatts
- TJ: -55 C
- MOSFET Operating Mode: Depletion
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET P-CH 30V 5A VS-6 Product overview: TPC6109-H(TE85L,FM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for
- PD: 700 milliwatts
- TJ: 150 C
- Features: MOSFET, Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET N-CH 40V 5.3A VS-6 Product overview: TPC6009-H(TE85L,FM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for
- PD: 700 milliwatts
- TJ: 150 C
- Features: MOSFET, Other
Find Suppliers by Category Top
More Information Top
-
http://www.nxp.com/documents/handbook/RF_Fundamentals.pdf
… portable and mobile radios, base stations (except those for the 900 MHz band) and FM broadcast transmitters. For bipolar transistors, no biasing is required, i.e. VBE = 0, while MOSFETS are used with very … A good example is the BLF278 which at 108 MHz in class-B gives 70% efficiency at …
-
http://www.nxp.com/documents/handbook/SC19_POWER_AMPL_DESIGN_1.pdf
… portable and mobile radios, base stations (except those for the 900 MHz band) and FM broadcast transmitters. For bipolar transistors, no biasing is required, i.e. VBE = 0, while MOSFETS are used with very … A good example is the BLF278 which at 108 MHz in class-B gives 70% efficiency at …
-
The 101 MHz amplifier system of the new CERN Lead Injector
The predriver, a 400 W transistor amplifier, uses the Valvo transistors BLF278 . This tube has been devel- oped for 20 kW FM -transmitters and is operated cathode driven with … … point to NA-B during the rf-pulse by a high voltage power- mosfet tran- sistor, while …
-
The Novel 3 Way Doherty - YouTube
• Unbreakable 1000W FM Amplifier BLF188XR : Short-Circuit Test - Duration: 11:49. by Koko RF-KIT 8 … • NXP Power Mosfets , Avalanche Operation Explained - NXP Quick Learning 41 - Duration: 8:25. by NXP Semiconductors … • PLL Mister.X Module PA300 BLF278 - Duration: 5:24. by bunk wawan 358 views .
-
RF Power Amplifiers
For exam- ple, if f > 5 fm , the spurious components falling in the passband of the output … MOSFETs usually withstand direct and inverse gate-to- source voltages of 20…30 volts. Data Sheet BLF278 VHF Push-Pull Power MOS Transistor.
-
http://www.nxp.com/documents/selection_guide/75016952.pdf
BLF278 MOSFET 5V`Silicon`RF` switch SOT23 FM RADIO TRANSCEIVER .
-
http://www.nxp.com/documents/selection_guide/75016687.pdf
BLF278 Field Effect Transistor FM Monolithic Microwave Integrated Circuit MOSFET Metal–Oxide–Semiconductor Field Effect Transistor MPA .
Indicates content that may require registration and/or purchase.