-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Description: rapid prototyping of complex system topologies using standard, off-the-shelf equipment. Features 6U VPX Rear Transition Module (RTM) Four 10/100/1000BASE-T Ethernet ports (two are 10GBASE-T-capable) Four 10GBASE-T Ethernet ports via dataplane breakout modules Three
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
-
Description: audio inputs and outputs routed to 3.5 mm stereo jacks accessible internal to the card. Features 6U VPX Rear Transition Module (RTM), VITA 46.10 Two 10/100/1000BASE-T Ethernet ports Two RS-232 serial ports Five USB ports Six SATA ports USB audio codec with in/out ports XIM/PIM site
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: brought to a connector, and an opening in the panel allows for custom mezzanine modules to be populated. When X12d modules are not used, the opening allows for internal cabling to be brought out during development. Features 3U VPX Rear Transition Module (VITA 46.10)
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: Express® platform for development, evaluation, and deployment. The XTend7103 provides I/O breakout for most of the interfaces on the XPedite8150 and XPedite8152 mezzanine modules. Serial, USB 3.0/2.0, Mini DisplayPort, dual Ethernet, and eSATA connectors are included. In
- Features: Other
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Acromag, Inc.
Description: and efficiency in an embedded system. Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications. They are ideal for use in defense, aerospace, industrial, and scientific research computing
- Number of Ports: 2
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Supermicro Computer, Inc.
Description: High-Performance, High Density, Advanced Switching Capabilities for Meeting 10-Gigabit Ethernet Networking Requirements scaling from Small Business to the Enterprise SBM-XEM-X10SM is a 10-Gigabit Ethernet layer 2/3 Switch module developed specifically for use in the Supermicro
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: Artesyn Embedded Power
Description: The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express®
- Capacity: 2,000 MB
- Operating Temperature: 32 to 131 F
- Form Factor: COM Express Basic
- Memory Type: DDR3
-
Supplier: Advantech
Description: Development Board for COM-HPC® Server pin-out & Size D/E Modules PICMG COM-HPC Server pinout COM-HPC Size D and E compatible Rich extension: 1 PCIe x16, 2 PCIe x8, 5 PCIe x4 Integrated BMC supports VGA, Dedicated NIC for IPMI, iKVM 10/25 Gigabit Ethernet support by OCP mezzanine
-
Supplier: Artesyn Embedded Power
Description: The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM
- Capacity: 4,000 MB
- Operating Temperature: 32 to 131 F
- Form Factor: COM Express Basic
- Memory Type: DDR3
-
Supplier: Advantech
Description: Development Board for COM-HPC® Client pin-out & Size A/B/C Modules PICMG COM-HPC Client pinout COM-HPC Size A, B and C compatible Rich extension: 1 x PCIe x16 (Gen5), 7 x PCIe x4 (Gen5) 3 x DDI outputs DP and 1 x eDP interfaces 10/25 Gigabit Ethernet support by OCP mezzanine
-
Supplier: Intel Corporation
Description: An entry-level one socket board with Intel® C226 chipsetsupporting one Intel® Xeon® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel® Ethernet Controller. Optional mezzanine connector or Intel® Remote Management Module 4.
- Supported Processors: 1
- Supported RAM: 32,000 MB
- Number of PCI Slots: 4
- Network Protocol: Gigabit Ethernet
-
Supplier: ELMA Electronic Inc.
Description: compatible async serial ports Dual 10BaseT/100BaseTX Ethernet 32KB NVRAM and time-of-day clock with replaceable battery backup Four 32-bit timers and one watchdog timer On-board debug monitor Single VME slot even when fully configured with two PMC modules and both add-on memory
- CPU Speed: 400 MHz
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: serial channel interfaces IPMI (Intelligent Platform Management Interface) Optional dual 1 or 10 Gigabit Ethernet modules Optional dual slot rear transition module
- CPU Speed: 1,060 to 2,530 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory Dual Gigabit, one 10/100
- RAM: 256 to 512 MB
- Flash Memory (RAM): 64,000 to 128,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Based on the MPC8641D e600 processor available in dual or single core configurations at 1 or 1.5GHz Four Gigabit
- CPU Speed: 1,000 to 1,500 MHz
- RAM: 8,000 MB
- Flash Memory (RAM): 4,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Intel Corporation
Description: An integrated 2U rack system featuring an Intel® Server Board S2600IP4 supporting 10 I/O slots: two mezzanine (x8) slots, eight PCIe* slots supporting up to four DW cards (x16) plus up to eight SCU ports, two SATA3 ports and quad 1 GbE LAN.
- Supported Processors: 2
- Supported RAM: 512,000 MB
- Number of PCI Slots: 8
- Network Protocol: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: An integrated 2U rack system featuring an Intel® Server Board S2600IP4 supporting 10 I/O slots: two mezzanine (x8) slots, eight PCIe* slots supporting up to four DW cards (x16) plus up to eight SCU ports, two SATA3 ports and quad 1 GbE LAN.
- Supported Processors: 2
- Supported RAM: 512,000 MB
- Number of PCI Slots: 8
- Network Protocol: Gigabit Ethernet
-
Supplier: Artesyn Embedded Power
Description: The ATCA-9405 from Artesyn Embedded Technologies combines a 40Gb/s ATCA fabric, up to 160Gb/s direct Ethernet terminations, a sophisticated on-board managed Ethernet switching infrastructure to support traffic flow to and from the MIPS64 cores and acceleration engines provided by two
- Memory: 146,000,000 k
- Processor Speed: 1,200 MHz
- GbE / 10 GbE Ports: 8 #
- Form Factor: AdvancedTCA
-
Supplier: Cisco
Description: virtual workloads with the programmability that Cisco UCS Manager and Cisco® SingleConnect technology enable. With support for the Intel® Xeon® Scalable processors; up to 6 terabytes (TB) of memory; four SAS, SATA, and NVMe drives; M.2 storage; up to four GPUs, and 160 Gigabit Ethernet
- Supported Processors: 4
- Supported RAM: 6,000,000 MB
- Number of PCI Slots: 5
- Form Factor: Blade Server
-
Supplier: SIE Computing Solutions, Inc.
Description: is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units,
- Output Rating: 600 watts
- Cooling Fans: 8
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Features: Other, Other Slot Type
-
Supplier: SIE Computing Solutions, Inc.
Description: is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units,
- Length / Height: 3.5 inch
- Width/Diameter: 18 inch
- Depth: 17.5 inch
- Rack Height: 2 U
-
Supplier: Advantech
Description: connectivity can host high speed offload or I/O mezzanines. Two USB 3.0 ports in front panel can connect to the external devices with up to 5Gbps data rate. Network and remote connectivity can be achieved via a RS232 console (RJ45) and two GbE RJ45 ports, powered by Intel®’s latest Gigabit
- Operating System: LynxOS®
- Technology: VPX
Find Suppliers by Category Top
More Information Top
-
Specifications of a small electric vehicle: modular and distributed approach
In the development phase and for software adjust- ments, this control hardware must be supervised by any embedded computer (Industrial Personnal Com- puter with CAN Interface Board, VME board with CAN IP mezzanine Module ) with Ethernet link to download the application code …
-
A 64-Channel Data Acquisition System for Heterodyne Interferometric Plasma Density Diagnostics
… a 256-Mbyte buffer storage unit (SDRAM) that stores experimental data; a control circuit containing the SDRAM controller, a recording- cycle controller, and an interface to the system bus; a WebARM mezzanine processor module with an Ether- net -100 network interface for …
-
Cisco Catalyst Blade Switch 3130 for Dell and 3032 for Dell Hardware Installation Guide - Switch Installation [Cisco Blade Switches for Dell] - Cisco
If you install a switch in the B or C module bay, the Ethernet mezzanine cards must be installed in the blade server.
-
http://www.cisco.com/en/US/docs/switches/blades/3020/hardware/installation/guide/HIGINSTL.pdf
The bay in which you choose to install each switch module depends on whether mezzanine or Ethernet cards are installed in the blade server and how they are configured.
-
Powering intelligent instruments with Lua scripting
The EM405-8 interfaces up to eight ANSI standard M- module mezzanine instruments to a typical Ethernet network.
-
Intel® Modular Server Systems — Mezzanine Card Only Uses Second Gigabit Ethernet Switch Module
Mezzanine Card Only Uses Second Gigabit Ethernet Switch Module .
-
XIt4104
The XIt4104 provides an expansive array of I/O connectors for X-ES’s XCalibur4101 6U cPCI SBC module hosting dual 8-port Ethernet switch mezzanines .
-
Intel® Modular Server System MFSYS25 — FAQs About the Intel® Gigabit Ethernet Switch AXXSW1GB
One Dual Gigabit Ethernet I/O Expansion Mezzanine Card AXXGBIOMEZ is required for each compute module that needs to access the second switch.
-
CPCI Desktop – 3 Slots Single Euro
The two slots on the left side of the CPU board are free for peripheral slot cards, for example for boards with communication functions (UARTs, Ethernet , WLAN, GSM, GPS) or for mezzanine carrier boards (M- Modules , PMCs, PC-Cards, Express Cards, PCI …
-
Reconfigurable Transceiver Architecture for Multiband RF-Frontends
For this implementation, an Ethernet module , as well as User I/O of the WARP board together with an FMC (FPGA Mezzanine Card) module are used to set the necessary registers at the inputs of the high-voltage CMOS D/A converter, and hence …
Indicates content that may require registration and/or purchase.