Products/Services for Molybdenum Shim Stock
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...ApplicationsMetal / Alloy TypesFerrous / Iron Based -
Refractory and Reactive Metals - (184 companies)...at elevated temperatures and are highly resistant to corrosion at low temperatures. Types of Refractory Metals. There are four distinct refractory metals. They are tungsten, molybdenum, tantalum, and columbium. Tungsten is a steel-gray metal... -
Shims and Shim Stock - (221 companies)Shims and shim stock are products used to fill in a space between two mating surfaces or components. Basic Information. Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces... -
Carbon Steels and Alloy Steels - (981 companies)...to specialize their properties. Some of the most common materials added include chromium, molybdenum, nickel, and silicon. Chromium is added in smaller amounts (0.5-2%) to increase hardenability and larger amounts (4-18%) to increase corrosion resistance... -
Ferrous Metals and Iron Alloys - (1551 companies)Alloy steels are steels (iron and carbon) alloyed with other metals to improve properties. The most common metals in low alloyed steels are molybdenum, chromium, and nickel to improve weldability, formability, wear resistance, and corrosion resistance... -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
-
Molybdenum and Molybdenum Alloys - (83 companies)How to Select Molybdenum and Molybdenum Alloys. Molybdenum and molybdenum alloys are refractory metal and alloys with a very high melting point (non-alloy 2623 C) and a low thermal expansion coefficient. They are used to fabricate evaporation...
-
Metal Shapes and Stock - (2533 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Metal Foils and Foil Stock - (175 companies)How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
Product News
-
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
Zhejiang Lisheng Spring Co., Ltd.
Multi-Turn Wave Springs with Shim Ends Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to generate axial force with reduced installation height. Under comparable load and design conditions, wave springs can achieve up to 50% axial space saving. The shim end design features flat support rings on both ends... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Zhejiang Lisheng Spring Co., Ltd.
LMS Multi-Turn Wave Springs with Shim Ends LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. The LMS series is available in multiple sizes and load configurations. Engineers can select suitable designs based on mating bore diameter, mating shaft diameter, load, working height, free height, wave count, turns/layers and spring rate. Compared... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Precision Gears and Mechanical Components SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Mechanical Components Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Timing Pulleys Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
http://dspace.mit.edu/bitstream/handle/1721.1/60179/681903885-MIT.pdf?sequence=2
Unfortunately it will be inaccurate to the extent that the inductive coupling through the molybdenum tiles and stainless steel shim stock will not be .
-
METAL-TO-CERAMIC SEAL TECHNOLOGY STUDY. Final Technical Report, June 22, 1959 to September 22, 1960
The ceramic used was Coors AD-94j metallized with an BO-percent molybdenum , 20-percent manganese mixture, sintered at 1500°C, plated with hard nickel, and brazed using OFHC copper shim stock .
-
http://dspace.mit.edu/bitstream/handle/1721.1/94453/11ja042_full.pdf?sequence=1
14 16 15 10. stack of shim - stock spacers 11. thermocouple holder 12. set screws 13. ceramic isolating spacers 14. center conductor pin 15. holder screw 16. 1. tungsten-rhenium ribbon 2. mica isolators 3. molybdenum half-cylinders 4. molybdenum full-cylinder 5. molybdenum …
-
http://dspace.mit.edu/bitstream/handle/1721.1/86420/878530775-MIT.pdf?sequence=2
15 10. stack of shim - stock spacers 11. thermocouple holder 12. set screws 13. ceramic isolating spacers 14. center conductor pin 15. holder screw 16. 1. tungsten-rhenium ribbon 2. mica isolators 3. molybdenum half-cylinders 4. molybdenum full-cylinder 5. molybdenum …
-
Gas-cooled reactor programs. High-temperature gas-cooled reactor technology development program. Annual progress report, December 31, 1983
Note scab of solidified material, shiny molybdenum wire, and normal separation between turns In the element. steel shim stock was wrapped around the outer surface of each tube.
-
ZHTP00803P23
… cause the activity of carbon in steel to increase, while the elements chromium, molybdenum , and vanadium tend … Routine weekly testing with alloy test slugs are used to validate the atmosphere, along with routine dailyby-shift shim stock analysis.
-
NUCLEAR TECHNOLOGY DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING JUNE 30, 1971.
… safety beyond that possible with the regular complement of 8 scram (safety) rods and k shim rods. It accommodates a variety of hexagonal shaped materials in stock , including such items as Be, BeO, stainless steel, tungsten, molybdenum , and Plexiglas to accommodate the sheet fuel.
-
Laser-assisted electrochemistry
They indicate that, with laser assistance, tungsten and molybdenum might well be deposited in pure form from … Using sodium chloride as the electrolyte, 0.01 in. thick steel shim stock was milled.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57885/641211385-MIT.pdf?sequence=2
… where the probe is exposed to a sufficient heat flux to melt the molybdenum probe tip over … To this end, shields were created out of shim stock and spot welded onto the coil structure.
-
http://dspace.mit.edu/bitstream/handle/1721.1/94264/08ja040_full.pdf?sequence=1
… where the probe is exposed to a sufficient heat flux to melt the molybdenum probe tip over … To this end, shields were created out of shim stock and spot welded onto the coil structure.
Indicates content that may require registration and/or purchase.