-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain's #1020 is a fused, crushed mullite powder that is blocky-shaped & white in color. This powder produces coatings that are ideal for applications requiring good dielectric strength, thermal insulation and aluminum metal contact.
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 10 to 45.00000000000001 µm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Powder
- Features: Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: include, ZrO2, Al2O3, AlN, SiC, BeO, BN, mullite, and glass ceramics. Application: According to different application fields, zirconia ceramic substrate can be divided into HIC ceramic substrate, focusing potentiometer ceramic substrate, laser heating and fixing ceramic chip, chip resistor,
- Density: 5.99999621323765 g/cc
- Shape / Form: Bar Stock, Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
-
Supplier: Harper International Corporation
Description: Every Harper rotary tube furnace is designed for the customer’s unique specifications. We bring innovative solutions to designs for continuous processing of advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
Find Suppliers by Category Top
Featured Products Top
-
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
50 to 1000 ton capacities Wonderware software for DAQ and GUI Programmable speeds and pressures Vacuum systems Tool heating systems Hazardous rated electrical Explosive Powder Billets / Compacts Compact Powder into Warheads Pyrotechnics Flares Munitions Countermeasures Made in USA (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Savage has experience with the compaction of materials including metal powders, graphite, ceramics, boron nitride, carbide, PBX, titanium and titanium sponge, molybdenum, and Teflon. The uniform force of opposed rams creates the ability to compact nearly any loose material. At Savage (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Access powder metallurgy case studeis that have all won awards from the Metal Powder Industries Federation's (MPIF) annual Design Excellence Awards Competition. People are often surprised at the everyday uses of powder metallurgy. It's in your car or truck. It's part of (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF)
More Information Top
-
Sintering of Industrial Mullites in the Presence of Magnesia as a Sintering Aid
The sinterability of two industrial mullite powders , in the presence of MgO as a sintering aid, was investigated.
-
Properties of a Mullite-Zirconium Ceramic Sintered by the Traditional Method from Powders Obtained During Combustion
At the same time, it is possible to stimu- late the sintering of mullite powders and improve the physico-mechanical properties of the resulting materials by using additions of yttrium oxide and zirconia in combination with conventional and hot isostatic sintering [11].
-
Plasma Sprayed Coating Using Mullite and Mixed Alumina/Silica Powders
Commercially available mullite powder particles and a mixture of mechanically alloyed alumina and silica powder particles were used to deposit mullite ceramic coatings by plasma spraying.
-
Mullite and Mullite/ZrO2 -7wt.%Y2 O3 Powders for Thermal Spraying of Environmental Barrier Coatings
Finally, preliminary results over the in-flight properties of the single splats, their aspect once impacted on a SiC substrate and the coatings built-up are pre- sented for the mullite powders prepared under different conditions.
-
Thermal Reaction of Cristobalite in Nano‐ SiO 2 /α‐ Al 2 O 3 Powder Systems for Mullite Synthesis
R. G€oren and C. €Ozg€ur, “Rapid Synthesis of Mullite Powders ,” J. Ceram. Process.
-
Effect of SiO2 micro powder on properties of corundum-mullite composites
In this paper corundum-mullite composites were prepared used tabular corundum as coarse clinker, ultra-fine tabular alumina, fused mullite powder , SiO2 micro powder and white clay as host material, dextrin as binder.
-
Densification Study and Mechanical Properties of Microwave‐Sintered Mullite and Mullite–Zirconia Composites
Commercially procured mullite powders were sintered using a 3 kW, 2.45 GHz microwave furnace in the range of 1400°–1500°C, for 1 h.
-
Ceramic flake formation in the aluminosilicate system by plasma spraying
Figure 1 Optical micrographs of (a) sprayed alumina powder, (b) sprayed mullite powder , and (c) sprayed kaolin powder.
-
Characterization and Sintering Behavior of Alkoxide‐Derived Aluminosilicate Powders
In heating at 14OO0C, mullite powders with a narrow particle size distribution were formed.
Indicates content that may require registration and/or purchase.