Products/Services for NEMA 17 Timing Belt Pulley

  • Timing Pulley Flanges-Image
    Timing Pulley Flanges - (25 companies)
    Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
    Pulley Pitch Type
    Material
  • Timing Pulleys (inch)-Image
    Timing Pulleys (inch) - (172 companies)
    Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some...
  • Timing Pulleys (metric)-Image
    Timing Pulleys (metric) - (174 companies)
    Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
  • Timing Belts (inch)-Image
    Timing Belts (inch) - (236 companies)
    English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). English pitch...
  • Timing Belts (metric)-Image
    Timing Belts (metric) - (233 companies)
    Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...
  •  
    Flat Belt Pulleys - (103 companies)
    Organization for Standardization (ISO) Technical Committees 41 (pulleys and belts) and 101 (continuous mechanical handling equipment). In the National Electrical Manufacturers Association (NEMA) publication, Motors and Generators (MG 1), Section 14.7...
  •  
    Round Belt Pulleys - (58 companies)
    Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
  •  
    V-Belt Pulleys - (217 companies)
    V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
  •  
    V-ribbed Pulleys - (33 companies)
    V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications. V-ribbed belts are efficient, cost-effective, and designed for non-critical ratio drives...
  •  
    V-Belts and V-Ribbed Belts - (373 companies)
    ...are used with mating pulleys in drives where speed ratio is not critical. V-ribbed pulleys are often used with mating belts for efficient, very high speed power transmission. Specifications for V-belts and V-ribbed belts include: Ultimate tensile...

Product News



Product Announcements
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Machine & Tool Co., Inc.
Hangzhou Chinabase Machinery Co., Ltd.
Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.