-
Supplier: Kooltronic, Inc.
Description: The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 27 SCFM
- Thickness: 4.8 inch
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 350 SCFM
- Thickness: 10.29 inch
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 26 SCFM
- Thickness: 4.8 inch
-
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 45 SCFM
- Thickness: 5.01 inch
-
Supplier: STEGO
Description: Filter fans are used to provide an optimum climate in enclosures and cabinets with eletrical/electronic components. The interior temperature of an enclosure can be reduced by channelling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting
- Application: Industrial/Commercial
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 3.62 inch
- Maximum Air Flow: 9.41 to 12.94 SCFM
-
Supplier: STEGO
Description: Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 6.93 inch
-
Supplier: STEGO
Description: Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 9.17 inch
-
Supplier: STEGO
Description: Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 11.46 inch
-
Supplier: Transtector Systems, Inc.
Description: / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x12x6. The 14x12x6 NEMA enclosure box inner dimensions are 13.7x11.7x5.9. Transtector 3R rating NEMA IP24 enclosure
- Depth: 7.4 inch
- Features: Hinged Cover, Locking, Ventilated
- Height: 14.6 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Fan Tray, 6 Unit, 90-264VAC Universal Input, Power Input NEMA 5-15 Plug, 1U, 160CFM, 60W, Front Exhaust, 483x32x78mm
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Fan Tray, 6 Unit, 90-264VAC Universal Input, Power Input NEMA 5-15 Plug, 1U, 160CFM, 60W, Front Exhaust, with Redundant Power Supply, 483x32x78mm
-
Supplier: Transtector Systems, Inc.
Description: / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x12x7. The 14x12x7 NEMA enclosure box inner dimensions are 14.4x12x7.69. Transtector 3R rating NEMA IP24
- Depth: 7 inch
- Features: Hinged Cover, Ventilated
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
-
Supplier: Transtector Systems, Inc.
Description: / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x12x7. The 14x12x7 NEMA enclosure box inner dimensions are 14.4x12x7.69. Transtector 3R rating NEMA IP24
- Depth: 7 inch
- Features: Hinged Cover, Ventilated
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
-
Supplier: Transtector Systems, Inc.
Description: / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x12x7. The 14x12x7 NEMA enclosure box inner dimensions are 14.4x12x7.69. Transtector 3R rating NEMA IP24
- Depth: 7 inch
- Features: Hinged Cover, Ventilated
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
-
Supplier: L-com, Inc.
Description: the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an
- Depth: 7 inch
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: mounted underneath the plate. For Cooling the NBBPC181610-1HFS includes our exclusive solid state temperature controller connected to dual 16.4W (32.8W total) fans. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the
- Depth: 10 inch
- Height: 18 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: Cooling the NBBPC181610-10FS includes our exclusive solid state temperature controller connected to dual 16.4W (32.8W total) fans. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent
- Depth: 10 inch
- Height: 18 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: . For Cooling the L-com NBSS141207-1HF model includes a thermostat-controlle d 16.4W fan. The high airflow, low noise fan used allows warm air to be actively pushed out while the lower vent passively pulls in outside air into the enclosure. Filters for both ports prevent
- Depth: 7 inch
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: EXM Manufacturing Ltd.
Description: 457 MM BODY LENGTH 267 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 1.9 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC
- Application: Industrial/Commercial
- Diameter: 10.51 inch
- Maximum Air Flow: 155 SCFM
- Motor Voltage: 115 volts
-
Supplier: EXM Manufacturing Ltd.
Description: 457 MM BODY LENGTH 267 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.75 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC
- Application: Industrial/Commercial
- Diameter: 10.51 inch
- Maximum Air Flow: 155 SCFM
- Motor Voltage: 230 volts
-
Supplier: EXM Manufacturing Ltd.
Description: POWER RATING 7.4 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ900HET MODEL
- Application: Industrial/Commercial
- Diameter: 7.5 inch
- Motor Voltage: 110 to 120 volts
- Nominal Power: 7.4 watts
-
Supplier: EXM Manufacturing Ltd.
Description: POWER RATING 7.4 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ900HEV MODEL
- Application: Industrial/Commercial
- Diameter: 7.63 inch
- Motor Voltage: 110 to 120 volts
- Nominal Power: 7.4 watts
-
Supplier: Hammond Manufacturing Company Inc.
Description: (ABS-FR), UL 94 VO fire approved material Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part
- Application: Industrial/Commercial
- Nominal Power: 20 watts
-
Supplier: Pfannenberg
Description: Our PF 65000 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 12.6 inch
-
Supplier: Pfannenberg
Description: . Self Protected from Harsh Environments Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit. Corrosion Protection Outdoor and
- Cooling Capacity: 5000 to 7000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 115 VAC, 230 VAC, 460 VAC, Other
-
Supplier: Quail Electronics
Description: that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also has NEMA 5-15R receptacles (x2) which can provide power to any electronic equipment using the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or receptacle,
- Compliances and Approvals: RoHS Compliant, UL Listing Mark
- Cord Length: 51.18 inch
- Female End Type: NEMA 5-15R
- Male End Type: NEMA 5-15P, EN 60320-C14, EN 60320 C20
-
Supplier: Galco Industrial Electronics
Description: Filter Fan, 115VAC, NEMA 4 Rated,
-
Supplier: Tripp Lite by Eaton
Description: Resettable 10A charger AC input breaker and settable 12A AC output breaker and automatic 2-speed cooling fan Automatic overload and thermal (overheating) shutoff Front panel remote control connector enables remote off/on switching with included APSRM4 remote Load sensing control
- AC Input Current: 29 amps
- AC Input Voltage: 120 volts
- AC Output Voltage: 120 volts
- DC Input Current: 73 amps
-
Supplier: Ralston Metal Products Limited
Description: UL and cUL rated type 12,4 or 4X Features •Hermetically Sealed CFC Free Heat Pipe Core •Maintenance Free, Long Lasting Permanently Lubricated Ball Bearing Type Fans •Maintains Enclosures Nema Integrity
- Applications: Other
- NEMA Rated: Yes
- Primary Exchanger Material: Stainless Steel
- Type: Air-Cooled
-
Supplier: Vortec
Description: Standard Vortex Enclosure Coolers are available NEMA 12, NEMA 4 and NEMA 4X versions, and can be purchased with an electric thermostat or without a thermostat (constant run). The electrical enclosure cooling thermostat model maintains tight control on
- Cooling Capacity: 400 to 5000 BTU/hr
- Features: Thermostatic Control
- Specialized Application: Other
- Type: Enclosure
-
Supplier: Fibox Enclosures
Description: Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device
- Plug / Insert Shape or Application: Round
- Round Plug Features: Flange
- Threaded: Yes
- Vented: Yes
-
Supplier: Fibox Enclosures
Description: Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device
- Throw Pattern: 360 Degree
-
Supplier: Fibox Enclosures
Description: Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device
-
Supplier: RS Components, Ltd.
Description: rectifiers. Industry standard harmonic filter for motor drives and 6 pulse rectifiers. Excellent behaviour under partial load conditions. 5 HP to 250 HP nominal motor drive input power rating. 98.5% to 99.5% efficiency at normal line voltage and power. Internal fan cooling.
- Filter Type: Three Phase, Other
- Package / Mounting: Other
- Rated Current: 35 amps
- Rated Voltage: 380 to 480 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: temperature Ethernet technology is field proven. The HS8000 case is sealed preventing problem elements from entering the unit. No convection air flowing through the switch contaminating everything, no cooling fan failure to worry about, no insect penetration and smoke is kept out
- Area Network Type: Local Area Network (LAN)
- Data Rate: 0.1000 Gbps
- Number of Ports: 8 #
Find Suppliers by Category Top
Featured Products Top
-
engineered for purged and pressurized systems for Class I Div 1, Groups A, B, C, and D; Class II Div 1 Groups E, F and G; and Class III areas. NEMA 12, 4, and 4X Cabinet Cooler Systems are available with a thermostat control or as a continuous operation system. The wear, corrosion and (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side, or front (door) mount The Vortex A/C is available in 4 different cooling capacities, and ratings of NEMA 12, NEMA 4/4X, and Hazardous Location Duty (Class (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side, or front (door) mount The Vortex A/C is available in 4 different cooling capacities, and ratings of NEMA 12, NEMA 4/4X, and Hazardous Location Duty (Class (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side, or front (door) mount The Vortex A/C is available in 4 different cooling capacities, and ratings of NEMA 12, NEMA 4/4X, and Hazardous Location Duty (Class (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
determined the total heat load in the enclosure based on Jeff's inputs and compressed air conditions. The Vortex A/C 7715 NEMA 4/4X enclosure cooler was the best solution, a model that uses 15 scfm of compressed air to produce 900 btuh of cooling and required no electricity to operate. A built (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Save Maintenance and Component Expenses by Eliminating Moisture in Electrical Cabinets
… for drying electrical cabinets and motor compartments, including dehumidifiers, heaters, heaters with a fan , vortex coolers and … Electronics perform best and last longest in a cool dry environment. Premature component failures are not mitigated by these means and drainage holes defeat the NEMA 4x and UL rating of the cabinet and create entry points for water from wash down. … the cabinet and do not address the moisture that condenses on the surfaces of the electronic components.
-
Filtration
Since then, KOOLTRONIC has evolved into a substantial technology company, specializing in the innovative design and production of both forced ventilation and closed-loop cooling for all types of enclosures containing electronic , medical, industrial, telecommunication and other heat-producing equipment. Blowers and Fans NEMA 4 or 4X Filter Fans .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9538.pdf
• Typical applications include – On/off control of fans , motors and heaters – Proportional or floating control of damper and valve actuators – Outdoor reset of heating and cooling systems ElEcTrOnic STAnDAlOnE cOnTrOllErS Standard- NEMA 4X .
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
The enclosure shall be designed to meet NEMA type 3R, 4 or 4X requirements as outlined in NEMA Publication No. 250 and selected by the designer. If air cooled , any opening designed for cooling and over 1/8 inch shall be screened to prevent … If the cabinet is NEMA 4 Aluminum, external heat sink cooling fans shall be finished in hard … New electronic controllers have to have demonstrated successful operation for 2 years in a bridge deck environment.
-
Industrial Power Solutions
This inconsistent power is hard on the electronic components in industrial control devices and can cause equipment … Because industrial power supplies are sealed against contaminants and also because they’re often installed inside enclosures, they rely on air convection rather than fans for cooling . These enclosures are usually NEMA rated to describe the amount of protection they provide. … but the most relevant ones are NEMA 3, NEMA 3R, NEMA 4, NEMA 4X , and NEMA 12.
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > General Characteristics
NEMA 4X … problems, but they may create a harsh, high-temperature atmosphere, so the instrumentation’s electronic components must be … These materials creep into the enclosure during heating and cooling , when outside air is drawn in through … If more temperature control is necessary, engineers could add a ventilation fan or convection, heat pipes, refrigerative …
Indicates content that may require registration and/or purchase.