Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Acoustic materials - Sound transmission loss, STL
-
Supplier: Accuris
Description: Acoustic materials - Sound Transmission Loss, Front of Dash (FOD)
-
Supplier: SAE International
Description: via gage reduction, high strength steel replacement, lighter material applications, lightening holes etc. Many of these panel weight reduction solutions are in sharp conflict with NVH performance requirements. The main challenge for NVH engineers is to recover panel stiffness
-
-
Supplier: SAE International
Description: have a strong negative effect on the overall vehicle NVH behavior. Weight reduction directly influences NVH due to reduction of absorption and damping material and due to light-weight design affecting the dynamic responses of powertrain and vehicle structures. Engine downsizing
-
Supplier: SAE International
Description: the use of carbon fiber composite vehicle body parts, an experimental study was conducted to determine the material and NVH characteristics of the carbon fiber composite materials. In this paper, the damping properties and NVH modal analysis results for structural carbon
-
Supplier: Waytek, Inc.
Description: Tesa TS51618.3 PET Fleece NVH Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 3/8" Roll Length: 82' Backing Material: PET fleece Basic abrasion-resistant performance Flexible and smooth appearance Type of adhesive: Rubber based Operating temperature: -40°F
- Width: 0.3543307086614173 inches
- Features: Electrical
- Backing: PET / Polyester
- Adhesive: Rubber
-
Supplier: SAE International
Description: Variation in vehicle noise, vibration and harshness (NVH) response can be caused by variability in design (e.g. tolerance), material, manufacturing, or other sources of variation. Such variation in the vehicle response causes a higher percentage of produced vehicles with higher levels
-
Description: The desire for greater fuel efficiency and reduced emissions have accelerated a shift from traditional materials to design solutions that more closely match materials and their properties with key applications. The Multi-Material Lightweight Vehicle (MMLV) Project presents
-
Supplier: Henkel Corporation - Industrial
Description: High expansion NVH Tape Heat cured, body shop appliedm tacky high expansion material used in NVH applications to fill pillars and cavities. Expansion 1000%
-
Supplier: JBC Technologies, Inc.
Description: identify the best foam or sponge rubber material for your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite material in house to any of
- Applications: Acoustics / Sound Proofing, Industrial OEM, Packaging / Casing, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible, Open Cellular
-
Supplier: OROS
Description: and can be carried easily along with your laptop for intensive use. Its exceptional robustness makes it the instrument you can trust. OR34 is designed for professionals working in the field as well as in labs. Its rigorous design, based on high quality materials and electronics (aluminum case
-
Supplier: Saint-Gobain Tape Solutions
Description: easier to handle, compressible to create a superior seal, and will dampen vibration. Norseal® is soft and conformable, making it an ideal gasketing material for a range of NVH (Noise, Vibrations and Harshness) applications in the automotive market. OEM's devote considerable engineering
- Bulk Density: 0.37452 lbs/ft³
- Tensile Strength: 2.46562626907235 psi
- Elongation: 125 %
- Use Temperature: -15 to 160 F
-
Supplier: JBC Technologies, Inc.
Description: Lightweight, compressible, and made of polypropylene non-woven sound-absorbing fibers, synthetic blankets are extremely effective in reducing noise, vibration, and harshness (NVH) in appliance, automotive interior, and HVAC applications. Most are hydrophobic and resist moisture and bacterial
- Features: Other
-
Supplier: Boyd
Description: highly engineered materials that are tailored to the specific application. The treatment design and material selection is made with a detailed understanding of the structure itself, the governing dynamics driving the NVH issue, and the environmental requirements to be met. A
- Application: Vibration Isolation
-
Supplier: Boyd
Description: highly engineered materials that are tailored to the specific application. The treatment design and material selection is made with a detailed understanding of the structure itself, the governing dynamics driving the NVH issue, and the environmental requirements to be met. For
- Application: Vibration Isolation
-
Supplier: Boyd
Description: highly engineered materials that are tailored to the specific application. The treatment design and material selection is made with a detailed understanding of the structure itself, the governing dynamics driving the NVH issue, and the environmental requirements to be met.
- Application: Vibration Isolation
-
Supplier: Can-Do National Tape
Description: 3M AU3020 Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: 3M AU2020 Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: 3M AU4020 Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Argent International, Inc.
Description: Teflon, vinyl, hook and loop, electrical shields, UHMW, anti-squeak material, medical tape, non-wovens, polycarb, Kapton, Ultem, high-temp film, Polymask, Scotchgard and numerous other materials used in applications such as: attachment, buzz, squeak & rattle / NVH, Heat
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Can-Do National Tape
Description: 3M AU4002 Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Description: NORGLIDE® H-type is a composite material based on the design of NORGLIDE® T bearings (tape and steel backing). Besides the properties of standard NORGLIDE® T in terms of tolerances and noise vibration harshness (NVH), the H marks the material as high temperature resistant.
- Operating Temperature: -328 to 500 F
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
-
Supplier: JBC Technologies, Inc.
Description: you identify the best foam or sponge rubber material for your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite material in house to any
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
-
Supplier: JBC Technologies, Inc.
Description: Precision Die-Cutting As a full-service flexible materials converter, JBC Technologies fabricates custom die-cut parts for OEMs and Tier 1 suppliers nationwide—solving critical challenges for gasketing, sealing, sound damping, fastening, joining, heat shielding, insulating, thermal
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, PVC, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Dana Holding Corporation
Description: Because controlling noise from the exhaust system and its components is a major concern with heat shielding, Dana is constantly researching how materials can be paired together or developed in different ways to accomplish this goal. We offer two sound control heat shields - four/five-layer
-
Supplier: Dana Holding Corporation
Description: Dana's engine sealing solutions include cylinder-head cover modules and oil pan modules. Our engineers work directly with OEMs to develop innovative products using high quality materials that meet their specific engine requirements. We employ custom sealing solutions through our expert
Find Suppliers by Category Top
Featured Products Top
-
losses, while providing a quiet, smooth, comfortable and safe user experience. GGB’s wide range of materials provide excellent noise reduction, fluid compatibility and increased lifetime. Feel assured that our environmentally friendly, lead free products do more than just comply (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Massively Parallel FMCW Laser NVH (Noise, Vibration, and Harshness) in Automotive Engineering In the (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
systems, to sealing issues, to managing NVH. All these challenges pose big impacts on the operations bottom line. No matter the challenge, we’re committed to working alongside our partners to incorporate innovative and cost-effective tribological solutions. In this video (read more)
Browse Industrial Coatings Datasheets for GGB -
. Our C45 steel spur gears address this challenge through optimized material selection and manufacturing processes, delivering reliable performance while mitigating traditional limitations in noise and vibration. Technical (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
disruptions Multiple national lockdowns continue to slow or even temporarily stop the flow of raw materials and finished goods, disrupting manufacturing globally. In addition, many companies have laid off staff or lost employees due to COVID. Manufacturing companies are (read more)
Browse Industrial Coatings Datasheets for GGB -
, and six technology tracks spanning vehicle dynamics, NVH, ADAS, HiL, durability, and electrified powertrains, the Summit brings together the full ecosystem of modern vehicle development – from simulation and testing to AI-supported data workflows and digital twin validation. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
Performance Material Solutions to Reduce Noise, Vibration & Harshness (NVH)
Consumers want quieter cars, silent appliances, and whisper-loud air conditioning systems. Let's see how the right combination of performance materials and precision die-cutting can help reduce NVH.
-
Custom Die-Cut Solutions: Lightweight Noise Reduction for Automotive Applications
Stronger, sleeker, quieter cars don't need to weigh more. Custom die-cut components and lightweight, performance materials can help address automotive noise/vibration/harshness (NVH) challenges.
More Information Top
-
Automotive Noise and Vibration Control Practices in the New Millennium
All sound packages, regardless of their unique design, include elements from one or more of the four types of NVH materials shown in Figure 4.
-
Proceedings of the FISITA 2012 World Automotive Congress
2006) Deformation of NVH materials used in transmission shift cable systems through their life cycle.
-
The South Korean Automotive Supplier Report
NVH materials , floor carpet .
-
The South Korea Automotive Supplier Report
NVH materials , floor carpet .
-
Issue 9, 2013
The NVH material world is similarly unstructured, and many of the presentations at the SIA conference were at the level of understanding the chemical changes in materials used to absorb sound so that they could be modeled on computers. “ .
-
Design of Folding Seat Tubs for NVH
CONCLUSION This study has demonstrated that even in a very tight packaging space, the use of special NVH materials such as MPM, together with geometric enhancements can lead to successful NVH performance.
-
Deformation of NVH Materials Used in Transmission Shift Cable Systems Through Their Life Cycle
Deformation of NVH Materials Used in Transmission Shift Cable Systems Through Their Life Cycle .
-
Automotive NVH Technology
The major research topics of the NVH & Friction department are NVH material and technology, vehicle noise reduction, friction loss and vibration reduction, as well as flow acoustics—both by means of numerical simulation and testing and measurement.
-
Dongah Tire & Rubber
Besides tires, DTR also supplies batteries, NVH materials , rubber components and re-tread tires for the automotive market.
Indicates content that may require registration and/or purchase.