Products/Services for NiMH PWM Battery Charger
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design...Multi-Bank ChargerCharger Type / ApplicationsCharger Power Source -
Batteries - (1829 companies)...or alkaline battery. Nickel is found in a variety of primary and secondary battery chemistries. Nickel oxyhydroxide is common in primary batteries, while secondary batteries may use nickel-cadmium (NiCd), nickel-metal hydride (NiMH), or nickel-zinc... -
Battery Charger ICs - (109 companies)...nickel-cadmium (NiCd) or nickel-metal-hydride (NiMH) batteries. Important features for battery charger ICs include over-voltage protection and over-current protection. Devices with a soft-start feature condition the battery for several minutes before... -
PWM Amplifier Chips - (64 companies)Pulse width modulated (PWM) amplifier chips generate a current that switches between high and low output levels. PWM amplifiers have a much higher power capability for a given volume than linear amplifiers. They are also less expensive. Pulse width... -
Rechargeable (Secondary) Batteries - (596 companies)...an opposite process to the discharging action described above. As the battery charger passes electricity through the battery, its cathode is oxidized and produces electrons which are then absorbed by the anode. When the battery is fully charged, it can... -
Battery Packs and Assemblies - (426 companies)...undergo an opposite process to the discharging action described above. As the battery charger passes electricity through the battery, one electrode is oxidized and produces electrons which are then absorbed by the other electrode. When the battery...
-
Lithium Batteries - (564 companies)Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries. Lithium batteries are produced as either primary (disposable) or secondary (rechargeable) batteries. All batteries have positive...
-
Battery Holders - (202 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders...
-
Reserve Batteries - (30 companies)Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge. This allows the electrolyte to remain inert and makes reserve batteries well-suited...
-
Lead Acid Batteries - (389 companies)As the battery charger passes electricity through the battery, one electrode is oxidized and produces electrons which are then absorbed by other electrode. When the battery is fully charged, it can be connected to a load and discharged again. Technology...
Product News
-
Green Cubes Technology
Chargers Lithium SAFEFlex Motive Chargers. The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. Rack-based... (read more)Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower LLC
Micropower Ecopoint Industrial Battery Charger Data Sheet. Owner 's Manual. Ecopoint Catalog. Ecopoint Charger. The Ecopoint charger from Micropower (formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs. 2 Safety shutdown modes. Smart Proportional charge termination. Simple Operation. Easy service. 5 Year warranty. Standard 208/240/480 input voltage settings. UL and cUL listed. Ecopoint Charger. follow us on. Youtube. LinkedIn... (read more)Browse Batteries Datasheets for Micropower LLC -
Micropower LLC
Select Industry Preferred Battery Chargers Select Industry Preferred Battery Chargers. Are you interested in the transition towards sustainable energy solutions?. Or do you want to optimize battery life of your electrical machines and vehicles?. MICROPOWER SC. The Micropower SC battery charger is aimed for stationary charging and comes in versions for traditional batteries as well as Lithium-Ion batteries with CAN bus. Featuring high efficiency and power factor, combined with low stand-by power, the Micropower SC is a reliable... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
Micropower LLC
Micropower Access Shelf-Mount Battery Charger to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features. Microcomputer Smart Charger. Charges all common battery types. High efficiency, 96%. High power factor, 0.95. Low weight and small volume. Advanced precision control for best battery life. Display and control panel permit simple programming. Archived charge data, 1,800 cycles. 480VAC 3 phase, 60Hz. 600VAC or 208-240VAC* units available. Wireless radio standard on all Access chargers... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
Nova Technology(HK) Co.,Ltd
Skyworks AAT3672IWO-4.2-1-T1 Battery Charger IC The Skyworks AAT3672IWO-4.2-1-T1 is a lithium-ion/polymer battery charger IC designed for mobile devices, portable electronics, IoT applications, and wearable technology. With a compact 14-WFDFN package and exposed pad for efficient thermal dissipation, this charger IC is optimized for reliability and performance across a wide operating temperature range of -25 C to 85 C (-13 F to 185 F). The IC ensures efficient and safe charging for lithium-based batteries, making it an ideal choice... (read more) -
Green Cubes Technology
Lithium SAFEFlex Chargers . Compact Power. Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility. Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of Material Handling and Ground Support Equipment, ensuring your operations are always powered and ready. High-Efficiency Charging. With a focus on efficiency, our chargers boast a unity power factor and low iTHD, delivering top charging performance with minimal energy waste... (read more)Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower LLC
MICROPOWER RC high-performance charger MICROPOWER RC. Micropower RC is an onboard charger designed for exceptional efficiency and a compact footprint. It enables quick and straightforward installation, minimizing downtime and costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh environments... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
Micropower LLC
Micropower - New high-power ST charger series Micropower Group is proud to announce a significant expansion of our well established ST charger platform. Building on the success of the ST17 -90 range, we now introduce the extended lineup: ST100, ST120, ST130 and ST145. This product extension strengthens the ST family and provides higher power levels, improved efficiency and enhanced functionality for demanding industrial applications. (read more)Browse Battery Chargers Datasheets for Micropower LLC -
AgozTech LLC
Chargers For Mobile Devices Discover reliable chargers for mobile devices, including mobile scanners, POS handhelds, and more. Our chargers ensure fast, efficient power delivery, keeping your devices charged and ready for use, enhancing productivity in fast-paced work environments across various industries. (read more)Browse Cable Assemblies Datasheets for AgozTech LLC -
New Yorker Electronics Co., Inc.
Portable NACS Electric Vehicle Chargers Adam Tech 's Portable NACS Electric Vehicle Chargers deliver the convenience of mobile charging without sacrificing power or flexibility. Designed to support the North American Charging Standard (NACS), these chargers are ideal for EV users who need a reliable, adjustable solution on the go. With user-selectable amperage, drivers can tailor the charging rate to match their needs and the available outlet capacity. Compatible with NEMA 5-15P, 6-20P, 14-50P, and CEE32 plugs, these portable... (read more)
-
DC/DC Conversion
The MCP1630 High Speed PWM is interfaced to the PIC16LF818 to develop a complete NiMH battery charger with fuel gauge capability.
-
Fully Integrated Fast Battery Charger with PWM current control and Microprocessor on Board
Because ofthe tough algorithm implemented, since portability is anyway needed in many elec¬ tronic equipment, the demand for a single chip battery charger with microprocessor on board becomes thougher and thougher. Basically the circuit architecture, centered around an high efficiency PWM current controller (Imax = 1.5 A), contains an 8 bit A/D converter and finally, an … … and allows the implementation ofmany ofthe algorithms used for all ofthe most popular batteries (NiCd, NiMH ).
-
Battery Charger
Linear Technology's 500 kHz LT1510 current mode pulse-width-modulation ( PWM ) battery charger delivers up to 1.5 A charging current. … as well as the current charging needed by nickel cadmium (NiCd) and nickel metal hydride ( NiMH ) batteries.
-
New Components and Design Methods Bring Intelligence to Battery Charger Applications
4-Cell NiMH (Typical) Charger Efficiency. For applications that require intelligent power manage- ment solutions like battery chargers, the combination of a microcontroller and MCP1630 high-speed PWM is very powerful.
-
Smart Power/power integrated circuits, technology and applications: Proceedings
ABSTRACT This paper presents a fast battery charger capable of charging NiCd and NiMH batteries using a low cost microprocessor for battery monitoring. The current implementation uses a standard microprocessor, PWM controller and discrete power MOS device.
-
From nickel-cadmium to nickel-hybride fast battery charger
The DC input voltage can be supplied from a car battery . or from a 50160 Hz transformer … This DClDC charger is controlled by the PWM control circuit uc3843. … converter is able to deliver 1.5 amp DC, charging five 1500 mAh NiMH cells in approximately …
-
TMS320C6726 | C67x DSP | Fixed/Floating-point | Description & parametrics
… AC/DC AND ISOLATED DC/DC POWER SUPPLY - PWM AND RESONANT CONTROLLER PWM POWER SUPPLY CONTROLLERS … … Low Quiescent Current, Programmable-Delay Supervisory Circuit POWER MANAGEMENT - SUPERVISOR AND RESET IC SUPERVISORY CIRCUITS(VOLTAGE SUPERVISORS) BQ2002C NiCd/ NiMH Charge Controller with Negative … … Voltage Detection Termination BATTERY MANAGEMENT PRODUCTS - Battery Chargers and Front-End Solutions …
-
Development of a universal adaptive battery charger as an educational project
The input and output performance of the developed universal charger will be shown by two measurements. The measurement has been taken by charging a battery pack of 10 NiMH cells which results in a battery voltage of about UB = 14.5 V. The switching frequency of the PWM is fs = 50KHz as can be seen by the inverter output …
-
CR4 - Thread: Battery Pack for Warm Hands... Ski Glove
The charger is light and sophisticated, and the batteries do not self-discharge quickly: last time I charged the pack was 2 months ago, and the tool still indicates that the batteries are fully charged. I wonder if you could make a PWM controller that would provide just 4 watts -- maybe with … Second best would be AA NiMH "hybrid" batteries.
-
Deep submicron CMOS technology enables system-on-chip for wireless communications ICs
Batteries (NiCd, NiMH ) 3.1 V ... Charger PWM vibrator driver Real- time clock Audio front- end .
Indicates content that may require registration and/or purchase.