Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PixeLINK
Description: in: Histology Pathology Hematology Material science Fluorescence environments Added flexibility is offered through this camera's support for multiple software interfaces. Included with all PixeLINK® microscopy camera kits is the PixeLINK® µScope software package, a full-featured image
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: PixeLINK
Description: in: Histology Pathology Hematology Material science Fluorescence environments Added flexibility is offered through this camera's support for multiple software interfaces. Included with all PixeLINK® microscopy camera kits is the PixeLINK® µScope software package, a full-featured image
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG2 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the
-
-
Supplier: Apogee Imaging Systems
Description: All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 8 MHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit ActiveX drivers included with
-
Supplier: Apogee Imaging Systems
Description: for OEM applications, biological and physical sciences. The F2000 uses the monochrome Truesense KAI-2020M CCD; the F2000C uses the color KAI-2020CM. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 8
-
Supplier: Apogee Imaging Systems
Description: KAI-2020M CCD; the CG2000C uses the color KAI-2020CM. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 16 MHz 16-Bit digitization USB and Ethernet interface Programmable cooling up to 70°C below ambient High
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Designed for OEM use · Infrared Model Available · RS-232 or Keyboard Wedge · Wide Reading Window (3.1") · Reads All Common Barcodes · Optional Enclosure · User Configurable · Installation and Configuration Manual DESCRIPTION: The Model RS12100 CCD Barcode Scan Engine uses
- Scan Rate: 100 Scans/Sec
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, Matrix 2 of 5, UPC
-
Description: anti-blooming performance inherent to all CIDs, and true color imaging with USB2.0 Digital Output. Standard “C” mount lens adapter provides back-focus adjustments. CID-based cameras allow at least an order of magnitude improvement in operation when compared to CCD- and CMOS-based
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CCD CAMERA DSP Product overview: HD49815TF-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
What is the main function of an IR cut filter? Core Function Blocks infrared light: natural and artificial light sources often contain visible and infrared light. However, image sensors (e.g. CMOS/CCD) are sensitive to infrared light (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
use while the plating on the key elements retains very low contact resistance throughout the life of the instrument. PZN connectors are being used inside data packs for covert surveillance equipment requiring miniature connector and cable for miniature camera systems. Nano-eye sized (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
• Compared with other similar products ? The product uses 1080P HD CCD movement, intelligent image processing, to maximize the video image clarity, color accuracy and color temperature conditions, to achieve 60-100 times the image magnification. ? A variety of (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
core of the device combines a direct imaging particle analyzer with a sensitive magnetometer together to generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video camera counts and classifies the particles from the image data. This technique provides the user with a very (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
Application Note: AAT3190 Positive/Negative Bias Supply for CCD Camera Sensors
Typical CCD camera sensors require a positive and negative bias voltage of +15V and -8V, respectively, at load currents up to 10mA. This application requires good output regulation for these bias supply voltages. In addition, CCD camera sensors are noise sensitive and require very low input
-
Electron Multiplication CCDs Offer a Flexible Solution
accomplished by using intensified CCD cameras, which also amplify signal but at the cost of image degradation and reduced dynamic range caused by various noise sources.
-
CMOS Cameras Rise to Speed Challenge
Advances in CMOS image-sensor technology are making it possible for a new breed of highspeed cameras to capture events previously impossible to image by conventional CCD cameras. Improvements in chip design and manufacturing have enabled CMOS cameras to become a cost-effective, high-performance
-
CCD Test Methods
will be given for performing these tests yourself. It is recommended that you familiarize yourself with the other subjects in CCD University before reviewing the subject of testing. These tests are important indicators of camera quality and they fulfill the commitment we have to our customers
-
Telescope Optics & Pixel Size
These questions illustrate the three major issues of matching a telescope to a CCD camera: 1) sampling, 2) pixel sensitivity, and 3) field of view. These issues must be addressed in order to take CCD images with your telescope that are as pleasing to look at as they are scientifically useful
-
Red Enables Cell Membrane Study
In biological microscopy, simply being able to view a sample is half the battle. It is also crucial to capture and archive images for future reference. CCD cameras seem to be the technology of choice for this task, but not all of these devices are the same. Various microscopy applications demand
-
Smart Computing Article - Focusing On Digital Cameras
. This type of array serves as the light-detecting component in many digital cameras, video cameras, and optical scanners. CCDs and CMOS (complementary metal-oxide semiconductor) components are the light-sensitive sensors used to capture digital images. Some manufacturers prefer CCDs, while others use
-
A Laboratory Plasma Experiment for Studying Magnetic Dynamics of Accretion Discs and Jets
This work describes a laboratory plasma experiment and initial results which should give insight into the magnetic dynamics of accretion discs and jets. A high-speed multiple-frame CCD camera reveals images of the formation and helical instability of a collimated plasma, similar to MHD models
More Information Top
-
Integrated nanohole array surface plasmon resonance sensing device using a dual-wavelength source
A Videology 20K135USB board camera (generic industrial OEM CCD camera ) with 1/4 inch format 720 × 480 pixel IL CCD and 8 bit ADC acted as the sensor array.
-
New developments of the project Learning by Research
Grin lenses for and operation distance of 6mm and the output end of the fiber should be coupled by a h/w '/4 2' CCD OEM camera .
-
Verifying Treaty Compliance
The DMOS system uses compact low power CCD cameras ( OEM prod- ucts) with auto iris lenses.
-
Combined Shearography and Thermography Measurements on Microelectronic Systems
The speckle patterns are recorded with 3 synchronised b/w OEM board CCD cameras connected to the RGB input channels of a colour frame grabber.
-
Hamamatsu Showcase at Photonex 2009 Exhibition | News | The Engineer
Introducing at Photonex 2009, the new C10990 series of OEM CCD board level cameras .
-
Hamamatsu to Showcase at Photonex 2009 Exhibition
Introducing at Photonex 2009, the new C10990 series of OEM CCD board level cameras .
-
http://www.omicsonline.org/2157-7099/pdfdownload.php?download=2157-7099-S2-001.pdf
In this particular experiment, images are captured on a grey-scale CCD camera (DL604M- OEM , Andor, Belfast, Ireland).
-
2.11.08 -- GFC-Arrays: Quick And Reliable Screening For Regulator Genes Via High-Throughput Functional Perturbation
pco.1300 oem Cooled Digital 12bit CCD Camera System .
Indicates content that may require registration and/or purchase.