-
Supplier: Daniel Measurement and Control Inc.
Description: the burden of bypass piping, valves and other fittings required with conventional orifice flange installations. The Senior Orifice Fitting is available in multiple sizes and pressure ratings and meets the latest APl / AGA recommendations and A.S.T.M. strict
- English Size: 2 to 16 inch
- Material: Carbon & Alloy Steel
- Features: English, Flange
- Fitting Type: Pipe Fitting
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: finding use in many deep bore applications and cylinder mount orifice designs. These inserts are available in our complete line of orifices from .0004″ thru .081″ Plated Stainless Orifice Plate .590″ Diameter x .080″ Long . With a Sapphire Vee-Hole Orifice (0.087
- Orifice Diameter: 0.0004 to 0.081 inch
- Material: Brass, Steel - Stainless
-
Supplier: ABB Measurement & Analytics
Description: The FPD201 is a single chamber orifice fitting. It enables the orifice plate to be inspected and / or replaced without removing the fitting itself from the pipeline. However, the process must be shut down and depressurized before the plate can be removed. Dual chamber
- Media Temperature: -20 to 100 F
- Applications: Flow Measurement
- Connection: NPT Female
- Material: Steel - Stainless
-
-
Supplier: Daniel Measurement and Control Inc.
Description: This fitting offers safe, simple and reliable measurement at large meter stations. The single-chamber fitting is engineered and manufactured to make orifice plate changing quick and easy at installations where line movement from flange spreading is undesirable.
- English Size: 30 to 36 inch
- Material: Carbon & Alloy Steel
- Features: English, Flange
- Fitting Type: Pipe Fitting
-
Supplier: ABB Measurement & Analytics
Description: A dual-chamber orifice fitting with double block and bleed (DBB) isolation, suitable for fiscal (custody transfer) applications in locations where – proven isolation is required and – pipeline will not/cannot be shut down (or bypassed and isolated) or depressurised for service FPD220
- Media Temperature: -20 to 100 F
- Applications: Flow Measurement
- Media: Hydraulic Fluids
- Connection: NPT Female
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0051 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.036 to 0.366 GPH
- Maximum Gas Flow Rate: 0.00226666666666667 to 0.0413333333333333 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.043 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 2.46 to 24.6 GPH
- Maximum Gas Flow Rate: 0.19 to 2.95 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.033 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 1.5 to 15 GPH
- Maximum Gas Flow Rate: 0.107 to 1.68333333333333 SCFM
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Elbow, Union
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Union
-
Supplier: Beswick Engineering Co., Inc.
Description: developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick mirco-drilled orifice fittings are an excellent choice for the majority of applications. Note: Suggested tube ID is for polyurethane
- Orifice Diameter: 0.004 to 0.076 inch
- Maximum Pressure: 100 psi
- Material: Brass, Steel - Stainless
-
Supplier: Beswick Engineering Co., Inc.
Description: 10-32 male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 1,000 psig for brass and 2,000 psig for stainless steel. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as
- Orifice Diameter: 0.004 to 0.076 inch
- Maximum Pressure: 1,000 to 2,000 psi
- Material: Brass, Steel - Stainless
-
Supplier: Mid-America Fittings, Inc.
Description: Appliance orifice, plug orifice
- Metric Size: 72 to 80.00000000000001 mm
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Mid-America Fittings, Inc.
Description: Appliance orifice, cap orifice
- Metric Size: 72 to 80.00000000000001 mm
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Beswick Engineering Co., Inc.
Description: orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading
- Orifice Diameter: 0.004 to 0.047 inch
- Maximum Pressure: 1,000 psi
- Material: Brass, Steel - Stainless
-
Supplier: Beswick Engineering Co., Inc.
Description: specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation.
- Orifice Diameter: 0.004 to 0.04 inch
- Maximum Pressure: 100 psi
- Material: Brass, Steel - Stainless
-
Supplier: Air Logic
Description: and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.
- Orifice Diameter: 0.006 inch
- Maximum Pressure: 100 psi
- Flow Tolerance: 4 +/- %
- Media Temperature: 40 to 120 F
-
Supplier: OTT Hydromet
Description: The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers, streams, dams and
- Maximum Operating Pressure: 50 psi
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers, streams, dams and
- Maximum Operating Pressure: 25 psi
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Mid-America Fittings, Inc.
Description: Appliance orifice, bottle gas fitting connectors
- English Size: 0.125 to 0.625 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Lee Co. (The)
Description: integral safety screen, the Lee Micro Jet is easily installed into heat exchanger return ports. The restrictor’s small size allows it to be located directly behind quick disconnect fittings. Features Type: Single-Orifice Diameter: 0.273 inches Metered Flow Range: 475 to 3100 Lohms Test
- Orifice Diameter: 0.273 inch
- Maximum Pressure: 500 psi
-
Supplier: Radwell International
Description: ORIFICE, 0.011IN ORIFACE, 1/4IN COMPRESSION FITTING, BBR 11 LP GAS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nordson Medical
Description: Male luer integral lock ring plug, Ø.033 orifice at luer Tip
- Features: Adapter, Sanitary / Food Grade Fitting
- Material: Polypropylene (PP)
- Fitting Type: Tube Fitting
-
Supplier: Radwell International
Description: SUBSTITUTE FOR PARKER 4M4A-LC6L, LIFT CHECK VALVE, LC4, 0.172 IN ORIFICE, 1/4 IN MNPT X 1/4 IN TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: O'Keefe Controls Co.
Description: Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid
- English Size: 0.125 inch
- Fitting Type: Adapter, Pipe Fitting
- Features: English, Stainless Steel
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the hose Minimal axial clearance on dynamic pressure loads No damage to the hose Connection types for most fittings in a wide variety of combinations Base body of fitting can be moulded with reduced orifice High temperature resistance (Saturated steam 143° C at 3 bar (290° F at
- Features: Elbow, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting, Tee, Wye
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 014-FL Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Lee Co. (The)
Description: This threadless, reliable, and highly accurate flow restrictor is specifically designed for installation into plastic housings and fittings. Its unique press-in design provides easy installation that ensures retention and prevents any bypass leakage. The orifice is constructed of
- Orifice Diameter: 0.100000054 inch
- Features: Other
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. FEATURES: • Inexpensive way to create suction on inlet side of pump • Used in-line from float tank to pump • One-piece machined brass • 3/8" MPT x 5/8" Barb • Standard orfice 5/32" - Drill up to 3/8" to fit your need
- English Size: 0.375 to 0.625 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Conax Technologies
Description: Features: SPG Seals 1 To 11 Elements DSPG Seals Up to 17 Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Sealants Are Replaceable Without Requiring Removal Of The Probe From The System Field Adjustable Temperature Range From -400°F to +1600°F (-185°C to +870°C) Pressure*:
- Mounting Size: 0.25 to 1.05 inch
- Number of Wires: 1 #
- Opening Diameter: 0.02 to 0.25 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: ASME Standards and Certification
Description: primary devices covered in this Standard are (a) orifice plates used with corner pressure taps, (b) orifice plates used with flange pressure taps, (c) specially designed orifice meters with integral fittings.
-
Supplier: ASME
Description: primary devices covered in this Standard are (a) orifice plates used with corner pressure taps, (b) orifice plates used with flange pressure taps, (c) specially designed orifice meters with integral fittings.
-
Supplier: IHS ESDU
Description: ESDU 89012 presents the loss data for sudden contractions and expansions, orifice plates, valves (gate, globe, ball and diaphragm) and bends. In each case an equation is given for the two-phase multiplier which, when it is applied as a factor to the single-phase pressure loss calculated at
-
Supplier: Radwell International
Description: VALVE, 2-WAY GENERAL PURPOSE BALL VALVE, 300 SERIES, DUOLOK TUBE FITTING 1/2" DUOLOK TUBE FITTING X 1/2" DUOLOK TUBE FITTING, THREADED, ORIFICE: 0.250, SEAT MATERIAL: PTFE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Features: Threaded, Tube Fitting
-
Supplier: Radwell International
Description: PLUG VALVE, 316 SS, 1/4 IN DUOLOK TUBE FITTING X 1/4 IN DUOLOK TUBE FITTING, ORIFICE: 0.172, FKM O-RING, RED NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Plug Valves
- Features: Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004” in brass and stainless steel. Drilled orifice fittings are held to (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision and consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat and corrosion resistant. The orifice is manufactured to exacting tolerances. Hole (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
. Extremely accurate and highly repeatable, these orifices will perform exactly as expected over a long operating life. Our Sapphire Orifices are available in a wide variety of configurations and connections in stainless steel or brass fittings. They are an ideal choice for accurate (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
O'Keefe Controls Co. Tamperproof Checked Orifices are a unique style of flow control consisting of an integral check valve and a fixed precision orifice incorporated into a single fitting. This efficient construction allows metered flow in one (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
fitting, these devices are configured with a check valve and a precision orifice in parallel, allowing metered flow in one direction and free flow in the opposite direction. The use of a fixed precision orifice in the design makes them tamperproof — ideal (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
. Miniature In-Line Screens provide a crucial added level of protection to help ensure systems continue to run smoothly. They are commonly installed to protect such critical components as orifices, check valves, pneumatic transducers, pneumatic timers, hydraulic controls, and more (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
purge equipment, and EMI or RFI shields. Available in either brass or stainless steel fittings, they are offered in a variety of connection types and sizes, allowing broad compatibility. Click here for more information and to view Product Catalog (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
Body: 316 Seat: PTFE Orifice: 6mm/1/4”Tube fitting, 1/4NPT ?5mm 10mm/3/8”Tube fitting ?7 mm (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
a QDE3NL. The dry break design feature minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Orifice Plates and Venturi Tubes
Orifice Fittings . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.