-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9201-1 Finish/Plating: Matte Nickel Material: Steel Style: 68 Pin Type: SCSI 1
-
Supplier: SFCable.com
Description: Convert your PC or laptop's video output into an S-Video or RCA video output for your TV with this 12-inch VGA to S-Video and RCA Adapter Cable! This beige cable features an HD15 VGA male connector on one end breaking out to an S-Video female and RCA female
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: Video
-
Supplier: Visual Sound, Inc.
Description: ESE The PC-471PCI is a PCI Bus interface card for PC computers which receives SMPTE / EBU or ESE timecodes and synchronizes the PC clock via the included software.
-
-
Supplier: Visual Sound, Inc.
Description: ESE The PC-273PCI is a PCI Bus interface card for PC computers which receives various IRIG and ASCII timecodes and synchronizes the PC clock via the included software.
-
Supplier: Visual Sound, Inc.
Description: TV One with Genlock, PIP, Keying, Mixing, Edge Blending. C2-260 PCI/ISA Card Video Scaler is based on TV One's exclusive CORIO2™ technology and provides high quality Up-Conversion from standard video formats (NTSC, PAL or SECAM) to Computer or HDTV signals. It also handles Cross
-
Supplier: Visual Sound, Inc.
Description: ESE The PC-273ISA is an interface card for PC computers which receives IRIG-B timecode and provides the Time data on a user-selectable bank of I/O ports. The card also provides external or internally generated periodic interrupt capability.
-
Supplier: Powell Electronics, Inc.
Description: Rugged HDMI, Type A, Right Angle on PCB
- Connector Type: Audio / Video Connector
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications PC/104 and
-
Supplier: General Pipe Cleaners
Description: The upgraded Gen-Eye SD® Series gives you all the features of a full size video inspection system in a compact, portable package. The integral SD Card Reader records video or still images – it can store as much as 32 GB of data on one card. Keep a copy for your records
- Tube or Sheath Diameter: 41.27497771151204 mm
- Working Length: 30.479983540808888 to 121.91993416323555 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Win Source Electronics
Description: Category: Graphics Win Source Part Number: 1475895-GA104-302-A1 Manufacturer: NVIDIA
-
Supplier: Tradeport Electronics Group
Description: LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector.
-
Supplier: Radwell International
Description: PC BOARD,VGA VIDEO CARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Titan Tool Supply, Inc.
Description: Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in
- System Type: Modular / PC-Based
-
Supplier: Fiberscope.net by MEDIT
Description: fingertips. And due to high-intensity adjustable cold light LED illumination and CMOS image sensor you receive clear, crisp life like footage of the inspection area, which can then be stored as both, still or a video image to an 8GB SD card by means of an USB cable. JT Alpa Series bore
- Tube or Sheath Diameter: 4.5 to 6 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Euresys s.a.
Description: Ruggedized cards for mobile video-surveillance applications. The Picolo U4 H.264 PCI-104 is a ruggedized video capture card featuring real-time H.264 on-board compression for 4 video channels along with high-quality audio capabilities. Thanks to a high resistance
-
Supplier: InspectorTools
Description: FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 3.5" Color TFT LCD Wireless Monitor Features: Memory card for capturing images (JPEG) or video (AVI) for viewing
-
Supplier: Heilind Electronics, Inc.
Description: EMA RAH 4P8C ASSY NG
-
Supplier: Tripp Lite by Eaton
Description: The U244-001-VGA USB 2.0 to VGA External Video Graphics Card Adapter displays video on a VGA monitor or projector via your computer or laptop’s USB 2.0 port. You can extend video from your primary display to another, duplicate the same video on both displays or
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VIDEO INTERFACE CARD, 8.25X4.50X1.25INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: InspectorTools
Description: Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian Ideal
-
Supplier: TelephoneStuff.com
Description: Video Door Station W/Stand Alone Prox Reader is a vandal resistant, flush mount door station used with AX open voice, color video entry series. Video Door Station Features: - Unit contains a standalone proximity card reader with embedded host controller - Capable of
-
Supplier: Tripp Lite by Eaton
Description: Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals Converts both Single-Mode and Dual Mode (DP++) Displayport output
-
Supplier: Tripp Lite by Eaton
Description: Compatible. Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p. Fully-molded ends ensure long life enjoyment. It features a simple plug and play design with an integrated chip that converts the digital Mini-DisplayPort signal to analog VGA; no drivers or
-
Supplier: Advance Security Products
Description: fully stackable. Buy 2 cards for 8 channels, 3 cards for 12 channels, or 4 cards for 16 channels. Each DVR card needs its own PCI slot. Each card is real time. This means you do not lose speed or quality of video regardless of how many DVR cards you
-
Supplier: Advanced Micro Devices, Inc.
Description: The first low-profile quad DisplayPort solution Low maximum power, less than 20 watts Finally, a quad card at the price of two dual professional graphics cards See and do more with AMD Eyefinity technology, with support for up to four displays1 Continuing on the tradition of
-
Supplier: Cole-Parmer
Description: specific point on a displayed photo. Target data along with either still photos or videos can be recorded onto a standard SD memory card, instead of a built-in memory. The advantage of the data being stored on an SD card is when the memory is full the SD card can be
-
Supplier: TelephoneStuff.com
Description: The Plantronics .Audio 15 PC microphone is a great addition to your desktop system. It features a state-of-the-art noise-canceling microphone that filters out background noise. The .Audio 15 analog PC microphone is excellent for Internet chat/telephony, video conferencing and voice-enabled
- Application: Security / Paging
-
Supplier: Tripp Lite by Eaton
Description: (Component Video to VGA adapter required) Furthermore, you reduce your equipment costs by eliminating the need to upgrade your computer's video card. The P116-000-HDMI supports HD video resolutions up to 1080p, and computer video resolutions up to 1280 x 1024.
-
Supplier: TelephoneStuff.com
Description: For Internet chat, telephony, speech recognition, video conferencing, music, and games, the Plantronics .Audio 40 stereo PC headset features a noise-canceling microphone for improved speech accuracy and clear voice transmission. Features: - Full-range stereo sound - Superior speech
- Application: Computer / Workstation, Telephone / Voice Communication
- System Signal: Stereo
-
Supplier: Black Box
Description: Quick way to connect PC or laptop to a video display system w/ speakers. Premium cable is shielded to extend video/sound signals w/out distortion. Compatible w/ monitors & video cards.
- Impedance: 75 ohms
- Application: Audio, Video
- Features: Cable Assembly, Other
- Cable Shielding: Foil Braid
-
Supplier: Black Box
Description: Quick way to connect PC/laptop to video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. The cable is compatible with all VGA monitors and video cards.
- Impedance: 75 ohms
- Application: Audio, Video
- Features: Cable Assembly, Other
- Cable Shielding: Foil Braid
Find Suppliers by Category Top
Featured Products Top
-
Why You Need a Converter? Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Video resolution / format 640 x 480 pixels / MPEG(with sound) Drop test 1 m / 3.3 ft fall Power supply Li - on battery Interface USB Memory (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Wireless communications between system under test and portable maintenance aids
PC104 Video Card 4.
-
Avionics systems development for small unmanned aircraft
The VGA PC104 video card was used in table top testing for troubleshooting of the stack electronics.
-
Final report on testing of ACONF technology for the US Coast Guard National Distress Systems : a study for the DOE Energy Storage Systems Program.
The data acquisition portion of the ACONF unit consists of a “PC104 stack”, with a PC104 embedded computer, a video card , and a 16-bit, 8 differential channel data acquisition card.
-
Energy Research and Power Engineering
…degrees of freedom CCD camera, mechanical hand installed a miniature camera and research China company NANO - 7270 type embedded computer and DaHeng company DH - VT121 duplex image acquisition card.DH - VT121 video acquisition card is based on PC104 PLUS development of color/black…
-
Design and implementation of video surveillance system based on CDMA cellular wireless networks
The capture card acquires video frame and digitizes it and sends it to the PC104 motherboard for compression.
-
SI PC104 Performance Test Report
The SI PC104 System consists of a CPU module, SI Camera card , Media converter card, Video card and a I/O module.
-
A PC104 architecture-based high-accuracy laser diode alignment system
The video signal from the CCD is converted into a digital image by the image grabber, a PC104 bus card .
-
MOVE! - An instrument carrier system for spatial observation and time series measurements
The central processor is a PC104 based Geode Central Processing Unit (CPU) with 300MHz, 256MB DRAM and a 4 GB Compact Flash Card for the operating system and a data base for logged data, video clips and instrument data.
-
GE Intelligent Platforms
Analog inputs, and optional CameraLink and LVDS video inputs, provide widespread compatibility with electro-optical sensors. .... This commercial off-the-shelf (COTS) card can be mounted in any standard PC104 or PC104-Plus system.
-
Image Processing / Software / Trackers
Analog inputs, and optional CameraLink and LVDS video inputs, provide widespread compatibility with electro-optical sensors. .... This commercial off-the-shelf (COTS) card can be mounted in any standard PC104 or PC104-Plus system.
Indicates content that may require registration and/or purchase.