Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: pin connectors are generally assembled by pogo pin connectors and magnets with different pin numbers such as 2 pin, 3 pin, 4 pin, 5 pin, 6 pin, and 7 pin. A magnetic pogo connector is mainly divided into 1~8 pin according to the
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Slots Mating Retention : Without PCB Mount Alignment : Without PCB Mount Alignment Type : Guide Pin PCB Mount Retention : Without
- Current Rating: 3 amps
- Operating Temperature: -65 to 125 C
- Number of Contacts: 120
- Contacts Pitch: 2.54 mm
-
Supplier: Radwell International
Description: PCB HEADER, TIN CONTACT SURFACE, MALE, 20 POSITION, 1 ROW, 5.08MM PITCH, LINEAR PIN LAYOUT, 3.9MM SOLDER PIN, COMBICON MSTB PLUG-IN SYSTEM, STANDARD PIN CONNECTOR [ATTERN ALIGNMENT, 12A, 320V GREEN, (1758199). FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
-
Supplier: TE Connectivity
Description: Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Number of Contacts: 12 #
- Contact Pitch: 4.4449975997012965 mm
-
Supplier: Smiths Interconnect, a Molex company
Description: by 0.050 [1.27] to allow straight printed circuit traces) – for the 4 and 5 row series: 0.100 [2.54] on center (adjacent rows in line with the next) Straight dip, right angle solder, crimp, solder cup and Wire Wrap® terminations 0.024 [0.60] diameter pins/sockets rated at 4 Amps (9 A at 30°C
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Transformers - Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 5/10VAC;PCB -- 70037377Supplier: Allied Electronics, Inc.
Description: Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin
-
Transformers - Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB -- 70037389Supplier: Allied Electronics, Inc.
Description: Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin
-
Supplier: TE Connectivity
Description: Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Polarization
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: TE Connectivity
Description: .8 MM [.031 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount
- Current Rating: 0.5 amps
- Contact Pitch: 0.7873995748042296 mm
- Number of Contacts: 160 #
- Features: Board Mount Connector
-
Supplier: Win Source Electronics
Description: Hole RoHS: Non-Compliant ELV: Non-Compliant PCB Mounting Orientation: Vertical Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail Length: 2.29 mm Preloaded: Yes
-
Supplier: Win Source Electronics
Description: Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail
-
Supplier: Anderson Power Products
Description: Insulator on PCB Rich Angle or Vertical PCB Mount SBS® Touch Safe Housings Signal or Ground Positions Low Resistance Flat Wiping Contacts Keyed & Color-Coded Housings Compact PCB Housing Power Pak Package Groupings of Powerpole 15-45 Connectors Inline, Panel Mount, "T" or Blind
-
Supplier: Win Source Electronics
Description: PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: Without PCB Mount Alignment: Without PCB Mount Retention: Without Preloaded: Yes
- Number of Contacts: 15 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Johnson Electric North America, Inc.
Description: the PCB when the cable is snapped onto the board or alignment pins. The laminated layer of polyester when used with the pushpins, will provides strain relief that will withstand several pounds of pressure without damaging the lap solder joints. This eliminates the need for a
- Application: Automotive, Medical, Telecommunications
- Features: Cable Assembly, Other / Specialty
- Standards / Certifications: FCC
- Gender: Female-Female, Male-Female, Male-Male
-
Supplier: Win Source Electronics
Description: Wire/Cable Type: Discrete Mating Post Length: 2.4 mm Wire/Cable Gauge: 24 AWG ELV: Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Sealable: No Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention:
-
Supplier: Advanced Orientation Systems, Inc.
Description: numerous automotive, industrial, construction, wheel alignment, laser, medical, virtual reality and robotics applications. Low profile and standard pin spacing facilitate simple PCB utilization. For extended temperature applications XXT model is available. A special version
- Tilt Angle: -8 to 8 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 176 F
- Output: Analog
-
Supplier: RAFI GmbH & Co. KG
Description: engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3
- Mechanical Life: 65,000 cycles
- Maximum Current Rating: 0.006 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 300 volts
-
Supplier: RAFI GmbH & Co. KG
Description: engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3
- Mechanical Life: 30,000 cycles
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 300 volts
-
Supplier: LPKF Laser & Electronics North America
Description: adjustment by micrometer screw. With mechanical resolution of less than 1 μm, repeat accuracy of ± 5 μm, and precision of ± 20 μm for double sided alignment, these compact benchtop ProtoMat circuit board plotters enable rapid prototype PCB milling with traces as small as 4 mil (0.1mm)
- Number of Axes: 3
- X-Axis Travel: 9 inch
- Y-Axis Travel: 12 inch
- Spindle Speed: 30,000 rpm
-
Supplier: Allied Electronics, Inc.
Description: pressure sensor, the 26PC SMT offers reduced size with true SMT capability. The smaller size reduces the sensor's footprint on the PCB, thereby reducing the size of the PCB. The 26PC SMT is the first pressure sensor capable of being used with other SMT components on the PCB,
-
Supplier: Aries Electronics, Inc.
Description: SAE AMS-QQ-N-290B CONTACT FORCE: : 15g per contact on 0.30-0.35mm pitch : 16g per contact on 0.40-0.45mm pitch : 25g per contact on 0.50-0.75mm pitch : 25g per contact on 0.80mm pitch or larger SCREWS, ALIGNMENT PINS: Stainless Steel INSERTS: Brass per QQ-B-626, Sn/plated OPERATING
- Operating Temperature: -55 to 150 C
- Socket Type: BGA, CSP, LGA, ZIP / SZIP
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: RAFI GmbH & Co. KG
Description: engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3
- Frame Diameter / Length: 24.95 mm
- Frame Depth: 28.85 mm
- Frequency: 2,400 to 3,100 Hz
- Sound Pressure Level: 70 dB
-
Supplier: Aries Electronics, Inc.
Description: accurately located by two molded plastic alignment pins and mounted with four stainless steel screws The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device pads Small overall socket size/profile allows max. number of sockets
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.4 to 0.45 mm
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: Aries Electronics, Inc.
Description: CONSIDERATIONS See “PCB FOOTPRINT TOP VIEW” for requirements Sockets must be handled with care when mounting or removing sockets to/from PCB TEST PCB MINIMUM DIAMETER "G"... : 0.025 [0.64] (large probe 0.80mm pitch and larger) : 0.015 [0.38] (small probe 0.50-0.79mm pitch) :
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
- Socket Type: DIP, Test / Prototyping Socket
-
Supplier: RAFI GmbH & Co. KG
Description: engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 300 volts
- Features: CSA Certified, Dustproof, Other, RoHS, UL listed, Weather Resistant / Waterproof
Find Suppliers by Category Top
Featured Products Top
-
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options. Key Features (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
that facilitate easy visual and tactile identification. They also prevent the incorrect inserstion of PCB and daughtercard. Standalone guiding modules improve connector alignment Shrouds are available for 4- and 5-row versions of Metral® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions
Conduct Research Top
-
Spring Pin Socket User Manual
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware
More Information Top
-
A two-stage aerosol impactor with embedded MEMS resonant mass balances for particulate size segregation and mass concentration monitoring
Alignment Pin PCB .
-
http://www.microsemi.com/document-portal/doc_download/131100-qfpbga
PCB Socket Alignment Pins .
-
Status of the CALICE analog calorimeter technological prototypes
On the backside of the module the scintillating tiles are attached to the PCB via alignment pins with a nominal distance of 100 µm, as shown in Fig. 2(b).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7861/1/Mitesh_Kantilal_Patel_Thesis_2011.pdf
sensors were removed using a scalpel and fitted to the PCB , aligning Pin 1 with the square pad on the PCB.
-
Concept and status of the CALICE analog hadron calorimeter engineering
prototype
The tiles are connected to the PCB by two alignment pins that are plugged into holes in the PCB, while the nominal tile distance is 100 µm.
-
Complete Wireless Design > EMI Control and Printed Circuit Board Layout
Tooling holes, used by the assembly and test equipment for proper PCB alignment by metal pins , should be placed in opposite far corners of the PCB, and are 125 mils in diameter and unplated.
-
Low-cost electro-optical package for use with PCB-embedded waveguides
8) Lens array 9) Embedded polymer waveguides 10) Electrical LGA/BGA interface (e.g. tin-balls) 11) FR-4 PCB 12) Mechanical alignment pin 13) Board side optic plug-in (90° beam deflection and beam focusing/collimation) 14) Light path between waveguide & E/O …
-
The International Large Detector: Letter of Intent
The positioning of the tiles must match the precision of the PCBs , for example with alignment pins .
-
New hybrid technology for planar fluxgate sensor fabrication
To align the PCB boards, a pinning system was used.
-
Packaging of a silicon-based biochip
The top cover, including the custom shaped silicone rubber insert, is put over the bottom of the mold with the rigid PCB , aligned by another two dowel pins .
Indicates content that may require registration and/or purchase.