-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, PCI TO PCI, PQFP-208; Bridge Type:PCI to PCI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:PQFP; No. of Pins:208Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Watchdog timer to detect computer malfunction Optional computer power supply monitor Optional internal computer temperature monitor Optional measurement of computer internal
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI, PCI-X
-
Supplier: Newark, An Avnet Company
Description: PCI I/O ACCELERATOR, 32 BIT, 160-PQFP; PCI Bus Type:-; PCI Express Base Spec:PCI 2.1; Digital IC Case:QFP; No. of Pins:160Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 026510-PCI1520PDV Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 208-LQFP Purpose: Controller Supply Voltage -
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061263-PCI1520GHK Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller
- TJ: 0 to 70 C
- Package Type: BGA
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061264-PCI1520ZHK Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller
- TJ: 0 to 70 C
- Package Type: BGA
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: I/O ACCELERATOR, PCI 2.2, -40 TO 85DEG C; PCI Bus Type:I/O Accelerator; PCI Express Base Spec:PCI 2.2; Digital IC Case:µBGA; No. of Pins:180Pins; Supply Voltage Min:-; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: I/O ACCELERATOR, PCI 2.1, -40 TO 85DEG C; PCI Bus Type:I/O Accelerator; PCI Express Base Spec:PCI 2.1; Digital IC Case:QFP; No. of Pins:208Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061270-PCI4410APDV Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, OHCI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-LQFP Purpose: Controller
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
-
Supplier: Xoxide
Description: through he motherboard's temperature sensor. When switched onto manual mode by the pushing of the lever-switch to the right, you turn the connected fan onto manual control mode. Specifications: Part Number: PL-RS-PCI Main Function PWM/Manual Fan Controller Color Silver Material
-
Supplier: ELMA Electronic Inc.
Description: or 1MB BSRAM (non-volatile memory) PPC Real Time clock and four 32 bit-timers Calendar clock with supercap backup Temperature sensor and monitoring 32 or 64-bit CompactPCI bus interface two PMC sites with IO routing toward J3 / J5 Marvell DiscoveryTM III system controller Three
- CPU Speed: 667 to 1,400 MHz
- RAM: 512 to 2,000 MB
- Flash Memory (RAM): 64,000 to 1,000,000 KB
- Computer Bus: CompactPCI (cPCI), PMC
-
Supplier: Aitech Defense Systems, Inc.
Description: (2) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Real-time Clock Avionics Windowed Watchdog Timer One (1) PMC Slot OS Support Microsoft Windows™ Linux® VxWorks® Conduction- and Air-cooled Versions with Conformal Coating Vibration and Shock Resistant
-
Description: VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC) Monitors voltages Monitors temperature sensors Connects to backplane via system management bus (I²C) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Supplier: Aitech Defense Systems, Inc.
Description: Gen 2.0 System Resources Two Temperature Sensors Real Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Elapsed Time Recorder (ETR) Intelligent Platform Management Interface (IPMI) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® PICMG 2.0, Rev.
-
Supplier: ELMA Electronic Inc.
Description: and four 32 bit-timers Calendar clock with supercap backup Temperature sensor and monitoring Marvell DiscoveryTM III system controller: Two Ethernet 10/100/1000TX ports with: One multi-purpose serial interface on J2 One USB2 controller with an internal hub Two high/full speed ports
- CPU Speed: 1,000 to 1,400 MHz
- RAM: 256 to 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
-
Supplier: Aitech Defense Systems, Inc.
Description: Ports Supporting RS-232/422/485 Eight (8) Single Ended TTL or Four (4) RS-422 Differential Discrete I/O Lines One (1) Standard PMC Slot Four (4) 32-bit Timers Fixed, Programmable and Windowed (Avionics) Watchdog Timers Real-time Clock On-board Temperature Sensors Real-time OS (RTOS)
-
Supplier: Aitech Defense Systems, Inc.
Description: RS-422 Discrete I/O Lines Two (2) PMC Slots Eight (8) 32-bit Timers Watchdog Timer Real-time Clock Eight (8) High Performance DMA Engines Two (2) Temperature Sensors Conduction- and Air-cooled Versions Real-time OS (RTOS) Support WindRiver - VxWorks Green Hills® INTEGRITY® Green Hills®
-
Supplier: ACCES I/O Products, Inc.
Description: Features PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec Watchdog open collector reset outputs Temperature sensor with calibration pot Temperature monitor / alarm Temperature measurement with 8-bit A/D Fan status and speed control
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Microchip Technology, Inc.
Description: (SPI) 2 quad SPI buses 128 Mb on-board SPI Flash for bootup and initialization Peripheral I/O Interfaces 11 two-wire (TWI)/SMBus interfaces 128-Kbps SEEPROM for storage and PCIe switch configuration TWI bus access and connectivity to the temperature sensor, fan controller, voltage
- Features: Switch
-
Supplier: Critical Link, LLC
Description: temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors.
- Capacity: 28 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, PCI, SPI, USB
- Features: Other
-
Supplier: Critical Link, LLC
Description: temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors.
- Capacity: 2,000 to 4,000 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: detection) One USB2 (High/full speed) on the front bezel and two additionnal channels on P2. Temperature sensor Two RS232 UART and two SATA ports on P2 (one exclusive with optional NAND Flash) Two I2C bus on P2 GPIOs on P2 For front end processing needs required in high bandwidth VPX
- CPU Speed: 1,250 MHz
- RAM: 1,000 MB
- Flash Memory (RAM): 128,000 KB
- Communication Networks: Ethernet
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of
- Analog Input Channels: 16 #
- Gain Range: 0.5 to 1,000 #
- Operating Temperature: 32 to 122 F
- Features: B, Cold Junction Compensation, E, J, K, Programmable Filter, R, S, Signal Filter, T, Temperature Signal Conditioners
-
Supplier: Aaeon Systems Inc.
Description: the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: Huntec, Inc.
Description: MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function: Temperature sensors, FAN sensors, Power
-
Supplier: Huntec, Inc.
Description: MB/Sec. Motherboard Size: SCB2 12" x 13" Max. Riser Card: 6 PCI riser slots Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function:Temperature sensors, FAN sensors, Power ON/OFF
-
Supplier: ValueTronics International, Inc.
Description: The DA-128 SIDE HAND is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of
- Data Acquisition: Datalogger / Recorder
-
Supplier: Microchip Technology, Inc.
Description: 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs Hardware monitoring capability: temperature, voltage, and fan speed monitoring, can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans. Monitor two external
- Operating Temperature: 32 to 158 F
- Features: Other
-
Description: GB of DDR4 ECC SDRAM in two channels 1 GBit of configuration NOR Flash Optical Interfaces 12-channel transmitter and receiver modules 14 Gb/s max line rate Socketed Samtec FireFly optics I²C register interfaces Industrial temperature range VPX (VITA 46) P1 I/O One x8 PCI Express Gen3
- Features: Bus Interfaces / Adapters
- Technology: VPX
-
Description: GPIO One x4 PCI Express Gen3-capable interface to P1.C One x4 PCI Express Gen3-capable interface to P1.D VPX (VITA 46) P2 I/O One x4 PCI Express Gen3-capable interface to P2.A One x4 PCI Express Gen3-capable interface to P2.B Software Support RDMA over Converged Ethernet
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Microphone-In, and CD-ROM audio-in interfaces. The IND-P4SATA contains an on-board socket that supports pc/104 connector for easy system expansion. The IND-P4SATA Build with sensors for detecting Vcore +3.3V, ±5V, ±12V for CPU and system monitor. Two reserved 80-pin connectors for extending
-
Supplier: VOXMICRO
Description: to 150Mbps (dynamic) Industrial Reference based on Qualcomm Atheros reference design NFA335 Communications Interface WLAN via PCI Express Standard 1.1 host I/O Antenna Type Two on board MHF4 connectors (Main + Auxiliary) RF Output Power, per chain up to 22dBm RF Output Power, combined up to
Find Suppliers by Category Top
Featured Products Top
-
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
SensorLex® 8B Series: Isolated Analog Signal Conditioners. 8B MODULES Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
operating temperature range of -40°C to +60°C Plugs into a wide range of computing platforms without needing a PCI frame grabber Compact and low power (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
and GPIO capabilities allow end-users to control, trigger and synchronize cameras and other vision system elements. The iPORT CL-U3 External Frame Grabber family includes a range of solutions to meet specific system requirements, including products supporting extended operating temperature (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Fargo Controls, Inc.'s Long Range Inductive Proximity Sensors offer some of the largest sensing distances for inductive sensors in the industry. Their distances are up to 4 times that of standard Inductive sensors. Sensors can now be mounted semi (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
In industrial automation, photoelectric sensors are small, but indispensable tools. They drive innovation and optimization across many industries, precisely detect objects, and ensure that everything runs smoothly. So, whether it's maintaining (read more)
Browse Proximity Sensors Datasheets for SICK -
Fargo Controls - Proximity Sensors: Exceptionally Priced Inductive, Capacitive & Photoelectric Sensors. This proximity sensor line offers an appealing assortment of the most popular configurations of Inductive, Capacitive and (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Your Benefits Reduce conveyor downtime due to false switchings on background-objects Optimize sensor performance by configuring beam spacing to the mm Increase detection area across the entire conveyor bed by removing blind zones on (read more)
Browse Proximity Sensors Datasheets for SICK -
Now you can gain complete visibility and control over your logistics operations with zone management solutions. Zone control is the process of controlling the flow of goods from one material handling function to another in an efficient and cost-effective manner.
It is a critical component of any effective supply chain management system, as it helps ensure that products and service...
(read more)
Browse Proximity Sensors Datasheets for SICK
More Information Top
-
Fabrication of Csf/Mg Composites Using Extrusion Directly Following Vacuum Infiltration - Part 1: Monitoring and Acquiring of Process Parameters
The hardware was built with data acquisition (DAQ) card based on PCI and various sensors for temperature , pressure, displacement.
-
Acute Coronary Syndromes, Myocardial Infarction, Thrombectomy and Vulnerable Plaque
IMR and thermodilution-derived cor- onary flow reserve (CFR) were measured with a pressure- temperature sensor -tipped guidewire following PCI .
-
CB-929 Pentium VMEbus single board computer
… 88 Mbyte floppy drives Clock/calendar: real-time clock with VME64x 5 V standby back up Supervisor utility: dual Watchdog timers: power failure detector and VME64x ACFAIL acknowledgement; reset history status and CPU temperature sensor SCSI: Symbios 53C860 PCI ultra SCSI, 8 bit …
-
Designing of Temperature and Thermal Displacement Measurement System in Machine Tools
It sets up a virtual instrumentation with the function of data acquisition and signal analysis, based on computer, temperature sensor , displacement sensor, PCI data acquisition card, and software of LabVIEW8.5 .
-
http://content.onlinejacc.org/data/Journals/JAC/23203/10236.pdf?resultClick=1
After successful PCI , using a pressure- temperature sensor -tipped coronary wire, the thermodilution-derived CFR(CFR-thermo) and coronary wedge pressure(Pcw) were measured and mean aortic pressure(Pcw/Pa) was calculated, along with IMR.
-
Comparative analysis of pellet-cladding interaction from IFA-431 and IFA-432 Halden reactor tests. [BWR]
… t ended pellets enriched to 10 w/o 235" Each fuel rod was instrumented with one cladding elongation sensor to detect the time and extent of pel let-cladding interaction ( PCI ) and w i t h two temperature sensors to measure the central …
-
Adaptive Smith Predictor Based Fast Converging Genetic Algorithm
The output temperature tested by thermocouple will be sent to PCI -8333 ADA conversion unit through temperature sensor .
-
http://www.intel.com/content/dam/www/public/us/en/documents/design-guides/xeon-with-512-kb-l2-cachel-e7500-chipset-guide.pdf
Temperature on Thermal Sensor Network Interface Card on PCI .
-
http://www-cs.intel.com/design/pentiumiii/designgd/27367604.pdf
Temperature on Thermal Sensor Network Interface Card on PCI .
-
http://www-us-east.intel.com/content/dam/doc/design-guide/xeon-e7500-e7501-chipset-guide.pdf
Temperature on Thermal Sensor Network Interface Card on PCI .
Indicates content that may require registration and/or purchase.