-
Supplier: OMEGA Engineering, Inc.
Description: • Straight Male Adaptors • Tees • Union Reducers • Union Elbows • Union Panel Mounts
- English Size: 0.125 to 1 inch
- Features: Compression Fitting, Elbow, English, Sanitary / Food Grade Fitting, Tee
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
-
Supplier: Cole-Parmer
Description: Improve the sealing capability of PTFE fittings. Fittings withstand pressures to 150 psi when a tool is used (40 psi without tool).
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Tee, Union
-
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Features: Bulkhead
- Fitting Type: Union
-
Supplier: Asahi/America, Inc.
Description: Compression Connection
- English Size: 0.125 to 0.5 inch
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Plug valves are FDA-approved and feature PFA seals and nuts.
- Valve Type: Needle Valves
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: The flexible tube is pressed onto the connecting sleeve integrated onto the connector body. The flexible tube is secured using a sealing ring and a cutting ring locking is via a knurled nut. Available in PFA Series 1C connection type: insert the rigid tube or plastic pipe over the integrated
- English Size: 0.125 to 0.75 inch
- Metric Size: 4 to 20.000000000000004 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: Asahi/America, Inc.
Description: The flexible tube is pressed onto the connecting sleeve integrated onto the connector body. The flexible tube is secured using a clamping ring locking is via a knurled nut. Available in PP, PPn, PVDF Series 1A connection type: insert the tube over the integrated connecting sleeve to form a
- English Size: 0.125 to 0.75 inch
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: Radwell International
Description: PARGRIP PFA TUBE FITTING, PLASTIC, COMPRESSION CONNECTION TYPE, 225 PSI MAX, 1/4 INCH TUBE SIZE. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Compression Fitting
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.25 inch
- Features: Compression Fitting, English, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.0625 to 0.75 inch
- Metric Size: 4 to 12 mm
- Features: Compression Fitting, English, Gas Fitting, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.25 to 0.75 inch
- Features: Compression Fitting, English, Flare, Gas Fitting
- Fitting Type: Elbow, Tube Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Compression Fitting, English, Flare, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: team to design material to suit your needs. Our Ability supports, Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK,
- Fitting Type: Adapter, Elbow
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Radwell International
Description: PLUG FITTING, COMPRESSION FERRULE, PFA, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 1/8" PIPE, COMPRESSION X COMPRESSION X COMPRESSION CPI END CONNECTIONS, STAINLESS STEEL, THREE WAY, INSTRUMENTATION BALL VALVE 2,500 PSI WOG RATING, WEDGE HANDLE, PFA SEAT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Features: Compression Fitting
- Primary Material: Stainless Steel, Steel
-
Supplier: OMEGA Engineering, Inc.
Description: thread, with other lengths quickly available. Both the thread on the probe and the extension wire opening are 1/2" NPT. The NB2 and NB4 include a compression fitting nut and rubber ferrule for 1/8" to 1/4" O.D. wires or tubing. The internal terminal block is standard on all models.
- Diameter or Width Range: 0.0625 to 0.25 inch
- Sensitive Length: 12 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Nanmac Corporation
Description: from the inside out of a chamber, pushed into a drilled hole, etc. NOTES: Various adjustable compression fittings and mounting bushings are available for these units. Both standard size and miniature plugs and jacks are also available. Duplex units are available on various units,
- Diameter or Width Range: 0.062 to 0.25 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
- Probe Configuration: Flexible Probe
-
Supplier: Nanmac Corporation
Description: considering the sheath material being used and the thermocouple calibration. Standard units are 12 inches long, units can be made as short as 1-1/2 inches long without any special consideration. NOTES: Various adjustable compression fittings and mounting bushings are available for
- Diameter or Width Range: 0.062 to 0.25 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
- Probe Configuration: Flexible Probe
Find Suppliers by Category Top
Featured Products Top
-
products made of fluoropolymers by any supplier. We can meet most any need for straight tubing, corrugated (for increased bend radii), convoluted (for easier flush cleaning), or retractable coiled fluoropolymer tubing, along with injection-molded PFA compression fittings (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Grooving Tool for PFA Compression Fittings 6 mm OD from Cole-Parmer
Grooving Tool for PFA Compression Fittings 6 mm OD (Representative photo only .
-
Lubricant pyrolysis during sintering of powder metallurgy compacts
The fur- nace is connected to the tubing by means of suitable PFA compression fittings .
-
Tygon FEP lined tubing 1 8 ID x 1 4 OD 50 ft pack from Cole-Parmer
Considering your experience, I suggest you try a PFA compression fitting , 31320-21.
-
Masterflex L S Rigid PTFE Tubing Pump Head from Cole-Parmer
Grooving Tool for PFA Compression Fittings , 6 mm OD .
-
ULTRAVIOLET RAMAN SPECTRAL SIGNATURE ACQUISITION: UV RAMAN SPECTRAL FINGERPRINTS.
Immediately below the glass rods is a Teflon well that has a PFA compression fitting below for attachment of a glass sample reservoir.
-
http://www.atmos-chem-phys.net/6/3471/2006/acp-6-3471-2006.pdf
The fore region of the inlet, which al- lows the addition of calibration and zero flows, is made of extruded PFA (perfluroalkoxy) Teflon tubing and injection- molded compression PFA fittings (Swagelok).
-
Contaminant gas Generation as Product of Degraded Ammonia during Biofiltration
… bluff-body (chamber 1) and manifold bottom with bluff-body (chamber 2); C – Manifold top with bluff-body (chamber 2); D – Manifold main body chambers 1 and 2 (x2); E – Clear PFA compression tube fitting , adapter for ¼” tube …
-
Leak-Free PFA Fittings Now Stocked In Twelve Styles
Southampton, PA - Immediately available from plastic tubing manufacturer NewAge Industries is a line of PFA fluoropolymer compression fittings in a dozen styles.
-
Equipment | Leak-free PFA fittings are now stocked in twelve styles | Food Processing
Immediately available from plastic tubing manufacturer NewAge Industries is a line of PFA fluoropolymer compression fittings in a dozen styles.
-
Compression union tee PFA 8mm Compression Fitting from Cole-Parmer
Compression union tee PFA 8mm Compression Fitting (Representative photo only .
Indicates content that may require registration and/or purchase.