Products/Services for PMC Hotplate
-
PMC and XMC Modules - (69 companies)PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC). The main types of PMC modules and XMC modules are bus interfaces and adapter modules, memory modules...TechnologyProduct TypePMC Data Bus -
Hot Plates - (185 companies)Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous. -
Bus Analyzers and Bus Exercisers - (21 companies)Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus. -
Carrier Cards and Carrier Boards - (71 companies)PCI mezzanine cards (PMCs) use logical and electrical standards based on peripheral component interconnect (PCI) specifications. Some PMCs use the standard mezzanine card form factor of 3 in. x 5 in., while others are smaller and denser. Several... -
Laboratory Mixers - (361 companies)Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples. -
Thermal Platforms and Thermal Plates - (21 companies)Thermal Platforms provide heating and cooling with more precise temperature control for environmental or climatic testing.
-
Motion Controllers - (497 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
-
Plastic Welding and Assembly Equipment - (111 companies)Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials.
-
I/O Modules and Instruments - (669 companies)Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
-
Frame Grabbers - (111 companies)Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control.
-
Microchip Methods in Diagnostics
Hotplate ( PMC Dataplate 732, Barnstead).
-
Development of an automated microspotting system for rapid dielectrophoretic fabrication of bundled carbon nanotube sensors
… investigate the temperature dependence of the bun- dled CNT-based sensors, several fabricated sensor chips were packaged on a printed-circuit board (PCB) for data acquisi- tion and were placed at the hotplate (Dataplate Digital Hot- plate PMC 732 series, Barnstead International).
-
Use of response surface methodology in the development of guava concentrate
The programmable PMC Dataplate hotplate /stirrer was purchased from Trans- lab (M) Sdn Bhd, Kuala Lumpur.
-
Drosophila as a Live Substrate for Solid‐State Microfabrication
We soft baked the SU-8 layer on a hotplate (Barnstead PMC 720 dataplate) with a two temperature recipe: 1 min at 65 °C, ramp to 95 °C at 120 °C h–1 , 2 min at 95 °C, and finally ramp down to .
-
Novel two-step baking process for high-aspect-ratio photolithography with conventional positive thick photoresist
DATAPLATE® digital hotplate ( PMC Industries, Ltd. USA .
-
Effect of humidity on deprotection kinetics in chemically amplified resists
The cell rested on a Cole-Parmer PMC 720 series hotplate .
-
A Method to Replicate the Microstructure of Heart Tissue In Vitro Using DTMRI-Based Cell Micropatterning
The wafer was transferred to a 200 °C hotplate (720 Series, PMC ) for 5 min for surface dehydration, cleaned with a N2 gun, and UV-decontaminated (UV decontamination system, Novascan PSD-UVT, Novascan Technologies) for 8 min.
-
LLE review, Volume 74. Quarterly report, January--March 1998
Dataplate digital hotplate /stirrer, PMC Industries, Inc., San Diego, CA 92121.
-
LLE 1998 annual report, October 1997--September 1998. Inertial fusion program and National Laser Users` Facility program
Dataplate digital hotplate /stirrer, PMC lndustries, lnc,, San Diego, CA 92121.
-
Effects of recess dimensions on performance of the recessed cathode dissolved oxygen sensor
Stirring effect measurements were performed in air- saturated saline solution using digital hotplate /stirrer (Dataplate PMC 720).
Indicates content that may require registration and/or purchase.