Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rochester Electronics
Description: Palette DAC, 1600 X 1280 Pixels, PQFP208
- Features: Other
- Package Type: QFP
-
Supplier: ODG (Origin Data Global)
Description: SOP-8 MOSFETs ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches 110/316P-Series Push Button SW
- Maximum Current: 3 amps
- Features: RoHS
-
-
Supplier: Ant Computer, Inc.
Description: 7-slot Backplane with 1-PICMG / 3-PCI / 3-ISA FEATURES 1 PICMG, 3 ISA, 3 PCI Bus Slots AT compatible 12-pin power connector (P8/P9) 20-pin ATX power connector 3-pin ATX signal (PS-On, Gnd, 5V SB) connector With LED power indicators for +5V, +12V, +3.3V Heavy duty terminal block connectors 4-layer
- PCI Slots: 6
- Power Connectors: AT Standard Power Connector, ATX Power Connector
- Board Function: Passive Backplane
-
Supplier: DigiKey
Description: PUMP PLIERS WITH AUTOMATIC ADJUS
- Type: Flat-Nose, Specialty / Other
- Features: Soft Handles
-
Supplier: DigiKey
Description: Vibration, Piezo Film Sensor Voltage Chassis Mount Solder Pads
- Features: Other, Sealed
- Device Category: Sensor / Transducer
-
Supplier: Heilind Electronics, Inc.
Description: Connectors
-
Description: SWITCH PUSH BUTTON
- Maximum Current: 1 amps
- Maximum AC Voltage: 125 volts
- Switching Mechanism: DPST
- Features: Other
-
Supplier: SKF/Global
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Outside Diameter: 2.8346472 inch
- Outer Ring Width: 3.149608 inch
- Stud Diameter (stud type): 0.9448824 inch
- Bore Diameter (yoke type): 0.9448824 inch
-
Supplier: SKF/North America
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Outside Diameter: 1.574804 inch
- Outer Ring Width: 2.2834658 inch
- Stud Diameter (stud type): 0.8661422 inch
- Bore Diameter (yoke type): 0.8661422 inch
-
Supplier: SKF/North America
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Outside Diameter: 1.3779535 inch
- Outer Ring Width: 2.0472452 inch
- Stud Diameter (stud type): 0.6299216 inch
- Bore Diameter (yoke type): 0.6299216 inch
-
Supplier: SKF/Global
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Outside Diameter: 0.6299216 inch
- Outer Ring Width: 1.1023628 inch
- Stud Diameter (stud type): 0.3543309 inch
- Bore Diameter (yoke type): 0.3543309 inch
-
Supplier: Lingto Electronic Limited
Description: 2000V, 0.1UF, 10 PERCENT, AXIAL
- Capacitance Range: 0.1 microF
- ESR: 8.399999999999999 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Raise3D Technologies, Inc.
Description: A break-away support material designed for the composite filaments based on PPA. Raise3D Industrial PPA (Polyphthalamide)Support Filament is a break-away support material specially developed for PPA (Polyphthalamide). During 3D printing process, it creates a stable support
-
Supplier: Cendrex Inc.
Description: Description The PPA aluminum floor hatch is built for interior use to provide a reliable and secure access between building floors. Its sturdy 1/4’’ thick diamond or smooth finish aluminum door and 1/4’’ thick aluminum frame construction make it the ideal solution for either existing cement
- Rated Load: 25 psi
- Material: Aluminum
- Type: Floor Hatch
- Door Configuration: Swinging
-
Supplier: ODG (Origin Data Global)
Description: CAP FILM 10000PF 10% 3KVDC AXIAL
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 750 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083888-PPA00011-01F Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068417-PPA00018-10FT Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083890-PPA00012-02F Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
-
Supplier: DigiKey
Description: CAP FILM 0.1UF 10% 2.5KVDC AXIAL
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,500 volts
- AC Rated Voltage (WVAC): 700 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Frequency Range: 4 GHz
- Attenuation: 2 dB
-
Supplier: Powell Electronics, Inc.
Description: CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Richardson RFPD
Description: Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Induction heaters|•High Voltage|•High current|•High Pulse Current Applications
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 630 volts
-
Supplier: SKF/North America
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Bore: 1.181103 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 3.93701 inch
- Static Axial / Thrust Load: 72 lbs
-
Supplier: SKF/Global
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Bore: 1.181103 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 3.93701 inch
- Static Axial / Thrust Load: 114 lbs
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.47UF 10% 1.2KVDC AXL
- Capacitance Range: 0.47000000000000003 microF
- AC Rated Voltage (WVAC): 550 volts
- Operating Temperature: -40 to 85 C
- ESR: 4.8 milliohms
-
Supplier: Ross Optical Industries
Description: A five-sided prism containing two reflecting surfaces at 45° to each other, and two perpendicular faces for the entering and emerging beams. It does not invert nor revert the image.
- Largest Dimension: 14.000000000000002 mm
- Surface Flatness: λ/2
- Coating Options: Antireflection Coating, Reflective Coating
- Prism Material: BK7 Glass
-
Supplier: Cendrex Inc.
Description: Description Thanks to its recessed panel and frame, the PPA-RE will accommodate all types of floor coverings up to 3/4’’in thickness. It offers an attractive but equally practical access between the interior floors of commercial buildings.
- Rated Load: 25 psi
- Material: Aluminum
- Type: Floor Hatch
- Door Configuration: Swinging
-
Supplier: APITech
Description: Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal
-
Supplier: SKF/Global
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Bore: 0.787402 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 2.0472452 inch
- Static Axial / Thrust Load: 13.7 lbs
-
Supplier: SKF/North America
Description: SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as
- Bore: 0.6299216 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 2.0472452 inch
- Static Axial / Thrust Load: 13.7 lbs
-
Description: Rabbit polyclonal PPA1 antibody Background: PPA1 is a member of the inorganic pyrophosphatase (PPase) family. PPases catalyze the hydrolysis of pyrophosphate to inorganic phosphate, which is important for the phosphate metabolism of cells. Studies of a similar protein in bovine suggested a
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches 110/316P-Series Push Button SW
- Standards / Compliances: RoHS Compliant
-
Supplier: Galco Industrial Electronics
Description: PHOTO, DIFFUSE M18 400MM PNP
- Sensor Technology: Inductive Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Plascoat PPA 571 ES is a high-performance thermoplastic powder coating based on acid-modified polyolefins. It delivers long-lasting, tough exterior protection for mild steel, galvanized steel, and aluminum without needing a primer. Halogen-free and low in smoke (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18â Alloy armature and plunger stop for superior corrosion resistance, epoxy, 316 CRES spring, PBT housing, PFE/FFKM elastomer seal and PPA plunger (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
Enhancing Productivity in Blown Film (.pdf)
To understand the impact on polymer processing additive (PPA) performance, the effects of interactions from hindered amine light stabilizers (HALS) and antiblock and the combined effects of extrusion temperature and shear rate were investigated. PPA performance was significantly affected by both
-
Challenges for Future Powerplant Coolant Systems (.pdf)
Today's powerplants challenge the upper limits of many engineering thermoplastics and especially those charged with the critical task of helping cool components and systems. PPA materials offer great resistance to hydrolysis and moisture and they are relied upon for cost effective applications
More Information Top
-
Solar Deal Tracker - US - Pivot - October 2015
PPA Provider .
-
Solar Deal Tracker - Global - Pivot - October 2015
PPA Provider .
-
Solar Deal Tracker - April 2015
This is the entity that is providing financing to the PPA or project .
-
Louisiana Approach to Binder Modification
… Development makes extensive use of liquid antistrips on projects with polymer-modified binders and polyphosphoric acid ( PPA ).
-
http://dspace.mit.edu/bitstream/handle/1721.1/62050/707726118-MIT.pdf?sequence=2
PPA : Demonstrating a Practical Tool for RE Investment Management Diagnostics .
-
Emerging PV Markets Tracker - Q3 2015 v2
… have an off-take agreement in the form of a FIT contract or PPA in place (or …
-
Emerging PV Markets Tracker - Q2 2015
Details of the project not available ( PPA /Contract in Place .
-
Emerging PV Markets Tracker - Q2 2015
… have an off-take agreement in the form of a FIT contract or PPA in place (or …
-
Emerging PV Markets Tracker Database - Q4 2014
PPA .
-
Emerging PV Markets Tracker - Q4 2014
… have an off-take agreement in the form of a FIT contract or PPA in place (or …
Indicates content that may require registration and/or purchase.