-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Whitford Corporation
Description: Dry-film lubricant containing PPS and PTFE for outstanding wear, abrasion and chemical resistance.
- Cure / Dry Temperature: 707 to 752 F
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Mega Electronics, Inc.
Description: Each individual converter is tested to a -55C start up temperature before released from production. The converters have Silicon Potting Material. Cover plate material is PPS (GS-40), with case Acrylic coating. The base metal material in copper, pin material is Tin plated on the Nickel
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 9 to 36 volts
- Output Current (IOUT): 0.63 amps
- Operating Temperature: -55 to 71 C
-
-
Supplier: Victaulic Co. of America
Description: Designed for pressures ranging from vacuum to 300 psi/2065 kPa. Features a narrow profile design and coated inner body which enable superior flow characteristics and low break-away torque Standard polyphenylene sulfide blend (PPS) coating accommodates a wide variety of severe services.
- Pressure Rating: 300 psi
- Media Temperature: 73 to 230 F
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
-
Supplier: Pelonis Technologies, Inc.
Description: temperature PPS plastic, stainless steel contacts and silver coating for optimum conductivity. PTC Heater assemblies can be configured with various size cooling fans and blowers to provide powerful, safe, more
- Heating Capacity: 1.5 to 2 kW
- AC Voltage Required: 110 to 130 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: temperature PPS plastic, stainless steel contacts and silver coating for optimum conductivity. PTC Heater assemblies can be configured with various size cooling fans and blowers to provide powerful, safe, more
- Heating Capacity: 1.5 kW
- AC Voltage Required: 220 to 240 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: temperature PPS plastic, stainless steel contacts and silver coating for optimum conductivity. PTC Heater assemblies can be configured with various size cooling fans and blowers to provide powerful, safe, more
- Heating Capacity: 1.1 kW
- AC Voltage Required: 220 to 240 volts
- Heater Type: Air Heater
- Features: Electric
-
Description: connector overhang. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 388 mm x 179 mm. Please
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: E+E Elektronik
Description: environment. The EE1900 module consists of an electronics board and a sensing probe. It employs an innovative combined humidity and temperature sensing element, which is well protected from pollution and corrosion by the proprietary E+E coating. This leads to high accuracy and excellent
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 2.5 %
- Dew Point Range: -4 to 176 F
- Dew Point Accuracy: 3.6 F
-
Supplier: Hangzhou X-mag Inc.
Description: prepearing the feedstock which mainly consists of magnetic powder(such as Ferrite, NdFeB, or SmCo) with a variety of thermoplastic material (such as Nylon 6,Nylon 12,PPS and etc.), injecting the feedstock into mold cavity under high pressure. Once the part has cooled down, it will be ejected
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Description: coating available as an ordering option
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: IEEE 1588v2 grandmaster Pulse per second (PPS) input for optional IEEE 1588v2 synchronization to an external reference Ethernet Management Features Layer 2 switching (including VLANs) Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XMC
- Features: Ruggedized
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
polyetheretherketone (PEEK) and polyphenylene sulfide (PPS) are used as the polymer layer in extrusion processes, adhesion is poor. Also the material has inadequate flexibility and is susceptible to cracking. With these inadequate (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
polyetheretherketone (PEEK) and polyphenylene sulfide (PPS) are used as the polymer layer in extrusion processes, adhesion is poor. Also the material has inadequate flexibility and is susceptible to cracking. With these inadequate (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
HIGH-PERFORMANCE COATING MATERIALS
We evaluated usefulness of a Teflon-rich PPS coating system as slip- and water repellent-enhancing, anti-corrosion barrier film.
-
High-performance polymer coatings for carbon steel heat exchanger tubes in geothermal environments
The PPS coating surfaces suffered some oxidation caused by their chemical affinity for FeCl2 in geothermal brine.
-
Polyphenylenesulphide-sealed Ni–Al coatings for protecting steel from corrosion and oxidation in geothermal environments
Figure 5 (a) SEM image concomitant with (b) the EDX spectrum for the 14 days exposed PPS coating surfaces.
-
NANOSCALE BOEHMITE FILLER FOR CORROSION AND WEAR RESISTANT POLYPHENYLENESULFIDE COATINGS.
Changes in the rate of blasting wear for the PPS coating ’s surface as a function of boehmite ..........................................................
-
POLYTETRAFLUOROETHYLENE-RICH POLYPHENLENESULFIDE BLEND TOP COATINGS FOR MITIGATING CORROSION OF CARBON STEEL IN 300 DEGREE CELCIUS BRINE.
In our previous study [l],we evaluatedthe usefulness of polytetrafluoroethylene (PTFE) asthe anti-oxidantpolymeric additiveto polyphenylenesulfide ( PPS ) coating at a brine temperature of 200°C.
-
Well-ordered polymer nano-fibers with self-cleaning property by disturbing crystallization process
In our previous work, we firstly demonstrated that bionic superhydrophobic poly-(tetrafluoroethylene)/poly(pheny- lene sulfide) (PTFE/ PPS ) coating surfaces with long-term stability, high cohesive strength, and anti-temperature change can be prepared by a simple, inexpensive, and conventional coating-curing …
-
Influence of engineering environment on wetting properties and long-term stability of a superhydrophobic polymer coating
Figure 2 shows the SEM images of the PTFE/ PPS coating before (Fig. 2a and b) and after (Fig. 2c and d) the HLTA cycling test.
-
Filler Materials for Polyphenylenesulphide Composite Coatings: Preprint
Although PPS coatings showed oxidation after exposure to acid brine at 200°C, they played a key role in successfully protecting inexpensive carbon steel heat exchanger tubes against corrosion in wet, harsh, geothermal environments (Gawlik et al., 1998, 1999, 2000).
-
Federal Geothermal Research Program Update Fiscal Year 2003
For our (BNL and NREL) efforts to transfer PPS coating technology to the private sector, we won a prestigious “Federal Laboratory Consortium for Technology Transfer (FLC) Award” in 2003.
-
Corrosion protection of steel and bond durability at polyphenylene sulfide‐to‐anhydrous zinc phosphate interfaces
Abstract To enhance the performance of high‐temperature polyphenylene sulfide ( PPS ) coating in protecting steels from corrosion, the cold‐rolled steel surfaces were prepared with anhydrous zinc phosphate (Zn · Ph) conversion coatings containing poly(acid) anhydride as an interfacial tailoring material.
Indicates content that may require registration and/or purchase.