-
Supplier: HIROSE PAPER MFG. CO., LTD.
Description: This is the world's first wet-laid nonwoven fabric made entirely from PPS (polyphenylene sulfide) fiber. PPS fiber is a high-performance crystalline thermoplastic engineering resin that exhibits outstanding properties, including heat resistance, steam resistance, chemical resistance
- Overall Thickness: 0.0011417329 to 0.0076771695 inch
- Performance Features: Chemical / Fuel Resistant
- Type: Nonwoven Product
- Features: Other
-
Supplier: Ensinger North America
Description: Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE, graphite and carbon fibers which are added to the PPS to facilitate bearing and wear applications. The
- Coeff. of Thermal Expansion (CTE): 28 µin/in-F
- Tensile Strength (Break): 7,700 psi
- Tensile Modulus: 667 ksi
- Elongation: 1.5 %
-
Supplier: Ensinger, Inc.
Description: Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE, graphite and carbon fibers which are added to the PPS to facilitate bearing and wear applications. The
- Tensile Strength (Break): 7,700 psi
- Tensile Modulus: 667 to 696 ksi
- Elongation: 1.5 %
- Use Temperature: 446 to 500 F
-
-
Supplier: Bondex, Inc.
Description: producing a wide range of materials and processes the following fibers: Polyester, Aramid, PPS, P84, Viscose, Rayon, Polypropylene, Nylon, PLA, and Blends Flat & Point Bonding Weight Range: .5 -3.5 OPSY Thickness: .6 -20 mil Widths: 2″- 80″
- Overall Thickness: 0.0006 to 0.02 inch
- Overall Width / OD: 2 to 80 inch
- Fabric Weight: 16.95 to 118.65 gsm
- Material: Acetate / Triacetate, Aramid, Nylon / Polyamide, PPS / Sulfur, Polyester, Polypropylene, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: temperature, high sliding velocity, small operating clearance. Material Range: PTFE, Modified PTFE, PTFE compound PEEK PCTFE PVDF PPS DCW's bushings are suitable for applications where a sliding material with self lubricating properties is a prerequisite. Application area examples for these
Find Suppliers by Category Top
Featured Products Top
-
• Modified PTFE • PTFE Compounds • PEEK • PCTFE • PVDF • PPS Applications (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
wear, simplify assembly, and improve equipment reliability. Available in PTFE, modified PTFE, PTFE compounds, PEEK, PCTFE, PVDF, and PPS materials, Dechengwang provides customized bushing solutions for different temperature, load, and application requirements (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Horizontal and vertical integration of Operational information on environment systems (BUIS) into Business application scenarios
Integration and PPS and material current management .
-
Image of environmental effects in operational information systems
Becomes the integration between PPS and material current management thereby through the construction of material power systems [Möller 1994] of product structures, working plans and production orders reaches.
-
Evaluation of Low‐Cost Separators for Increased Power Generation in Single Chamber Microbial Fuel Cells with Membrane Electrode Assembly
In this study, we explored the performance of different kinds of novel size selective separators untested in previous MFC studies, such as textile fabrics ( PPS and S-PPS) and nonwoven fabrics (PP 80 and PP 100).
-
Plastics and its properties
The molding materials exposed to a flame from PPS burn until removal of the ignition source, thereafter, they carbonize.
-
Production and logistic management
9.5 practical example: Umweltorientierte PPS in the textile industry .
-
Mechatronics and Applied Mechanics II
[1] BAO Linchu, Manufacture and Application of Needlepunched PPS Filter, Technical Textiles , .
-
Health, Structure, Material and Environment
[1] BAO Linchu, Manufacture and Application of Needlepunched PPS Filter, Technical Textiles , .
-
Flexible single-walled carbon nanotube/polycellulose papers for lithium-ion batteries
FESEM images of polycellulose papers (a) and (b); SWCNT/ PPs fabricated by dipping textile into SWCNT inks (c) and (d); the conformal coating of SWCNT on cellulose fibers (e) and (f); and TEM images of SWCNTs on cellulose fibers (g) and (h …
-
Recent Advances in Textile Composites: Proceedings of the 10th International Conference on Textile Composites
Tool/ply and ply/ply friction in textile composite forming of PPS laminates is generally in the hydrodynamic regime.
-
http://www.separations.asia.tosohbioscience.com/NR/rdonlyres/F73CF96E-1AD2-41AC-A521-41D0B43F300E/0/AN63.pdf
For polymers which are used in textiles , such as PPS , the molar mass averages and distributions determined by high temperature GPC are a good tool for failure analysis investigations.
Indicates content that may require registration and/or purchase.