-
Supplier: West Control Solutions
Description: unusually cost-effective and allows it to be adapted precisely to individual tasks. Due to bus coupler modules for Ethernet, Profibus DP, CANopen, DeviceNet, and Modbus - the system is open for all major industrial field buses.
- Form Factor: DIN Rail
- Interface: Ethernet / Networkable
- Control: Limit / Set Point Control, PID Control
- Control Signal: Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: West Control Solutions
Description: dryers Benefits & Features 8-channel controller in housing for rail mounting Connection for "Blue Control" engineering software Monitoring for heating current and complete control loop 8 analog outputs (option) Direct connection of melt pressure sensors (option) CAN/ CANopen,
- Control Signal: Current Loop
- Type: DC Voltage Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control, PID Control
-
Supplier: Gefran
Description: to the most popular protocols: from the simple and efficient Modbus to, by a second optional fieldbus communication, the by-now indispensable Profibus DP, CANopen, DeviceNet, Modbus RTU, Ethernet Modbus TCP. The product’s furnished with a standard configuration, simple and quickly to
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
-
Supplier: Gefran
Description: connect it to an operator panel or industrial PC. Uses Modbus RTU protocol and reaches a speed of 115 Kbps. • “field bus” to integrate with architectures that already use industrial field buses such as: Profibus DP, CANopen, DeviceNet, Modbus RTU, Ethernet Modbus TCP. The presence of
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: Gefran
Description: as well as signals from pressure probes, load cells, potentiometers, TC, RTD. There are two additional analog inputs for linear signals and two digital inputs for functions such as alarm latch reset, peak latch reset, calibration check, hold, alarm setpoint selection. The outputs (up to 4)
- Number of Digits: 5
- Analog Input Channels: 2
- Width: 96 mm
- Height: 48 mm
-
Supplier: West Control Solutions
Description: via an adjustable parameter. Benefits & Features Measurement value output and DAC® Simple, menu-guided operation with plain-text displays Universal version for switching/continuous output PROFIBUS-DP, INTERBUS or RS 485 interface Programmer with search function and real-time clock
- Number of Control Outputs: 11 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Gefran
Description: communication interface Profibus DP (slave) CONTROLLER Self-adapting PI control or double-action PID (heating/cooling), ratio controller, differential pressure controller, selftuning, continuous or one-shot autotuning, Auto/man, Loc/rem, setpoint gradient, power gradient, dynamic power
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Allied Electronics, Inc.
Description: variety of control and alarm requirements. Communication and bus capabilities are also available as option cards. These include RS232, RS485, DeviceNeet, and Profibus-DP. The PAX2A can be programmed to utilize ModBus protocol. With ModBus, the user has access to most configuration
Find Suppliers by Category Top
Featured Products Top
-
direct USB connection PROFIBUS-DP communication integrates with distributed PLC-based control architectures Easy DIN rail mounting with integrated rear connections for shared power and network (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
protocols such as: PROFINET Profibus DP V1 Ether (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/MP31/en/MP31_en_2008_Kap05.pdf
Input/output modules are available for: - Current or voltage input (U/I) - UNI module for TC/ RTD /R/mV, also mA and V with adapter … … potentiometer) (R) - Digital inputs and outputs (BE/BA) - Relay outputs (Rel) - Serial interface (SES) - PROFIBUS DP module Electrical supply for …
-
Research and application of industrial field bus gateway based on AT91RM9200
Profibus DP Figure 1 shows a network structure based on RS-485, using the Advantech Department of smart meters [11]: RTD input module (ADAM- 4015), analog output module (ADAM-4024), digital input and output module (ADAM-4055), relay output module (ADAM- 4068), and multi …
-
Emerson targets complexity, cost and workload with new automation platform | Archive | Process Engineering
According to Emerson, I/O on Demand enables users to decide what type of I/O they want – Wireless, Foundation fieldbus, HART, AI, AO, DI, DO, DP , T/C, or RTD . CHARMS relay I/O information to any DeltaV controller via Ethernet backbone: eliminating the need to wire I/O … … Language (EDDL) and function independent of protocol, including HART, WirelessHART, Foundation fieldbus, or Profibus , they are said …
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/MP31/en/MP31_en_2008_Kap07.pdf
… to 10 V (6DR2800Ć8J) - for resistance based sensor (R module) (6DR2800Ć8R) - for TC/ RTD /R/mV signals, programmable … … digital inputs (6DR2801Ć8C) - with 4 digital outputs and two digital inputs (6DR2801Ć8E) - with 2 relay outputs (6DR2801Ć8D SIPART DR PROFIBUS interface / Instructions Description of the communication via PROFIBUS DP with the controller SIPART DR19/20/21/22/24) - .
-
Springer Handbook of Automation
… 646 process – automation 324, 581 – capability index 120 – control 741, 1520 – control standard (S95) 741 – control system 950 – design 1521 – dynamics 531 – efficiency 397 – field bus–decentralized peripheral ( PROFIBUS - DP ) 919 – front-end … … 170, 1625 regulatory – control 530, 533 rehabilitation device 1492 relational – database (RDB) 1426 relational positioning module 451 relative – positioning 1097 relative advantage of automation 102 relays 722 reliability 735, 736 … … 334 resistance temperature detector ( RTD ) 334 resistance welding 1029 …
-
Red Lion Controls - PAX2A000 - Digital Panel Meters - Digital Multi-Function Meters - Allied Electronics
… the same meter accepts DC current, DC voltage, process signal, and thermocouple and RTD temperature sensor inputs. The plug-in cards provide dual FORM-C relays , quad FORM-A, or either quad sinking or … These include RS232, RS485, DeviceNeet, and Profibus - DP .
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
Isolating transformer for connec- tion of PROFIBUS DP segments with RS 485 and RS 485-iS trans- mission technologies … Short-circuit and wire break monitoring • 2-channel digital output module DO Relay EEx e, e … … of transmitter 750 : - Wire break monitoring • 4-channel analog input module AI RTD EEx i for …
-
Red Lion Controls - PAXTM000 - Digital Panel Meters - Digital Clocks, Hour & Time Meters - Allied Electronics
Card, Plug-In; Profibus - DP Communications Card; 50 V; PAX Series Card, Output, Dual Setpoint, 2 SPDT Relays , Plug-In METER, TC/ RTD TEMP WITH DUAL RELAY .
-
http://www05.abb.com/global/scot/scot296.nsf/veritydisplay/beb3fc31157f8cb6c12569e7005d8aa3/$File/493107811_-_en_SC200__v2.4_and_2.5__Data_Sheet.pdf
Communication interface for 1 PROFIBUS-DP channel (used as COMLI- PROFIBUS - DP GATEWAY 8 three-wire RTD inputs 200-IR8R 8 relay outputs, 230 V AC 200-OE4 .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/MP31/en/MP31_en_2008_Kap08.pdf
for TC/ RTD /R/mV signals, programmable (SIPART DR19/DR21 only 2DO relay module PROFIBUS DP module .
Indicates content that may require registration and/or purchase.