-
Supplier: LexJet Corporation
Description: JETbond® 44138 3.5 Mil Matte UV PSA Over Laminate is a 3.5 mil matte calendered vinyl laminate with a UV inhibitor in the adhesive system. This is a premium laminate for use in many graphic advertising and promotional applications.
-
Supplier: LexJet Corporation
Description: FLEXmark® OV 600 6 Mil Safari Luster PSA Over Laminate is a 6.0 mil luster vinyl with a "Safari" embossed surface pattern. This laminate is a premium quality laminate perfect for graphic finishing applications requiring a textured, non-glare surface. This laminate is an excellent choice for
-
Supplier: LexJet Corporation
Description: FLEXmark® OV 400 H 4 Mil Gloss Vinyl PSA Over Laminate is a 4 mil clear vinyl with an optically clear adhesive system. This laminate is used for clear gloss lamination of many graphic applications. This laminate is an excellent choice for floor decals as it meets the ASTM D2047 anti-slip
-
-
Supplier: LexJet Corporation
Description: FLEXmark® OV 650 R 6.5 Mil Velvet PSA Over Laminate is a 6.5 mil clear vinyl with a "Velvet" embossed surface pattern. This laminate is a premium quality laminate perfect for graphic finishing applications requiring a textured, non-glare surface. This laminate is an excellent choice for floor
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a shielded layer
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance
- Thickness: 0.004488188976377953 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 130 C
- Dielectric Strength: 4,500 V/m
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
-
Supplier: Lanmar, Inc.
Description: Lanmar Copper4 PTFE Tape is a non-metallic product. PTFE film is laminated to the fiberglass fabric substrate, rather than the standard dip-coat process. The result is a top working surface that is pinhole-free which permits longer life in application. This specialty PTFE tape is used in many heat
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 287.77777777777777 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
-
Supplier: Budnick Converting, Inc.
Description: ALV256 is a tissue-supported, high-performance acrylic laminating adhesive designed to be environmentally friendly with reduced odor and lower VOC’s than typical PSA tapes. ALV256 has a good balance of tack, peel and shear and bonds well to both low and high surface energy materials. ALV256
- Thickness: 0.00499 inches
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Mactac
Description: PERMACOLOR FloorGrip is a 6.0 mil clear textured vinyl which is ANSI/NFSI B101.3 approved for outdoor floor graphics. This laminate can also be used for indoor floor graphics or any application where an eliminated glare and pleasing viewing surface is required.
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Vinyl
-
Supplier: Wisconsin Foam Products, Inc.
Description: By creatively utilizing our integrated in-house capabilities, Wisconsin Foam is able to maintain complete control over all quality, pricing and delivery specifications. A sampling of our impressive services includes: • 2 axis CNC contour cutting • 3 axis CNC routing • PSA laminating of foam
- Industry: Aerospace, Agricultural / Forestry, Automotive, Computer, Consumer, Electrical / Electronics, Marine, Medical, Military / Law Enforcement, Packaging
- Services: Design, Prototype, Test / Inspect
- Features: Midwest US Only, North America, Other, United States Only
- Capabilities: Production - High Volume, Production Low Volume
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE® AV 7584 BLACK is a flame-retardant, water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct core. It is a UL Recognized Component and produces laminates that are soft and pliable. It exhibits excellent adhesion to plastic films.
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE AV 7597 is a flame-retardant, water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct vapor barriers. It is a UL Recognized Component® and is available in a gray version as XA-7597 Gray. Both versions exhibit high dry tack to ensure good green
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Westech Aerosol Corporation
Description: WT-NFHS is specially formulated to be a high strength, non-flammable industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive headliners,
- Use Temperature: -30 to 220 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-HSC13 canister is specially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-HPC15 (canister) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV,
- Use Temperature: -30 to 210 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-HSMAC18 is specifically formulated to be a high strength, high temperature marine adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive
- Use Temperature: -30 to 220 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Description: Designed with a removable adhesive on liner side and high performance laminating adhesive air side. Excellent tape where re-bond cork and EDPMs are laminated for use in applications that require PSA tape to remove cleanly at end of life. Designed for a variety of unique transportation and
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Techsil Limited
Description: SRC18 is a silicone composition which promotes condensation cure of SilGrip® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip® grades however is specifically recommended for use with PSA529 and PSA6573A adhesives in laminating and bonding applications. Offers both
- Function: Catalyst
- Applications: Elastomers / Rubbers
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE DSP 3803, Acrylic, Display material, Optical lamination, Single Component, UV Curable Adhesive LOCTITE® DSP 3803 is a single component UV curable adhesive, specifically designed for PSA lamination process. LOCTITE DSP 3803 is a medium viscosity yet high performance adhesive. It cures
- Viscosity: 7,500 cP
- Chemical System: Acrylic / Polyacrylate
- Industry: Optical Grade / Material
- Cure / Technology: Single Component System
-
Description: High strength, fast contact-type adhesive. Fast contact strength buildup for many decorative laminates. Only needs one minute of drying time.
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Contact / Pressure Sensitive (PSA), Single Component System
- Features: Other
- Chemical System: Rubber Based / Elastomeric
-
Description: A high performance PSA tape developed as superior foam laminating system. Maintains good high and low temperature range. Good chemical resistance for low perm, ether, ester and PVC foam applications. This product is not recommended for bonding to cross linked polyethylene.
- Adhesive: Acrylic, Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink netlink 150 hs is a scrim-reinforced transfer adhesive tape. The special adhesive film is durable, pressure sensitive and suitable for fixing, mounting and laminating foams, low energy plastics, rubber, EPDM and foils Applications: Foam lamination Foil/film lamination Bonding in the textile
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: PET / Polyester
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a shielded layer
- Thickness: 0.0005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: PET / Polyester
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a shielded layer
- Thickness: 0.0005 to 0.005 inches
- Features: Chemical Resistant, EMI / RFI Shielding, Other
- Type: Metallized
- Materials: Polyimide (e.g., Kapton®)
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a shielded layer
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink translink 80 hx is a transparent transfer adhesive tape. The special adhesive film used is durable, pressure sensitive and suitable for fixing, mounting and laminating foams, low energy plastics, rubber, EPDM and foils. Applications: Foam lamination Foil bonding Bonding in the construction
- Thickness: 0.0031496062992125984 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Transparent
-
Description: Designed for rough or irregular surfaces, the PSA is constructed with a heavy coat weight, high temperature resistant, good shear adhesive on both the liner and the air side. The engineered heavy coating mass is designed for extrusion laminates, and bonds well to a multitude of surfaces,
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
Find Suppliers by Category Top
More Information Top
-
Development of Screenable Pressure Sensitive Adhesives
The PSA was transferred to polyester film with the laminator for PSA property test.
-
A novel approach to dielectrophoresis using carbon electrodes
Finally, the PSA is sealed to the thin layer of SU-8 around the base of the electrodes using a laminator (EasyMount 65, VellumArt, England).
-
Liquid recirculation in microfluidic channels by the interplay of capillary and centrifugal forces
A thermal roller laminator (Titan-110, GBC Films, USA) was employed to laminate the different polymer layers with the d- PSA films.
-
A study on the limits and advantages of using a desktop cutter plotter to fabricate microfluidic networks
Once all individual PSA and acrylic parts were made, they were aligned using dowel pins and alignment … The stack was then fed through a roll pressure laminator (JetMounter, DRYTAC, USA) to activate the adhesive …
-
Photovoltaic manufacturing technology monolithic amorphous silicon modules on continuous polymer substrates. Annual technical progress report, 5 July 1995--4 J...
… tapes down on the modules’bus areas; (2) laminate the material in a roll laminator with a shoetype … … evaluation of alternativematerials for roll laminationinvolved two adhesivetypes: thermal set adhesives (TSA) and pressure sensitive adhesives ( PSA ).
-
Comparison of UV ‐Curing, Hotmelt, and Pressure Sensitive Adhesive as Roll‐to‐ R oll Encapsulation Methods for Polymer Solar Cells
The PSA method has been used for a long time to fabricate flexible OPV modules in a … … the lifetime of flexible solar cells.[5] Basic hotmelt lamination with an office laminator was demonstrated earlier …
-
Photovoltaic manufacturing technology monolithic amorphous silicon modules on continuous polymer substrates: Final technical report, July 5, 1995--December 31,...
However, it is possible to seal thicker TSA encapsulated modules with a roll laminator , cut the modules … The lamination of PSA ’s requires a completely different system.
-
Solvent-selective routing for centrifugally automated solid-phase purification of RNA
Intermittent layers of PSA with the cut out silhouettes (Graphtec,Yokohama, Japan) of all chambers and channels … The assembled device was passed multiple times through a roller press (Hot Roll Laminator , Chemsultant Int., USA …
-
Centrifugally automated solid-phase purification of RNA
All valves were assembled manually by applying pressure on the PSA periphery. … discs was secured with multiple runs through a mechanical roller press (Hot Roll Laminator , Chemsultant Int., US).
-
Monolithic Centrifugal Microfluidic Platform for Bacteria Capture and Concentration, Lysis, Nucleic-Acid Amplification, and Real-Time Detection
The microfluidic channel, cut from the same PSA , had a measured width of approximately 400 gim. All layers except the cover were carefully aligned and passed through the laminator .
Indicates content that may require registration and/or purchase.