Products/Services for PSV Discharge Pipe Sanitary Fitting
-
Sanitary Fittings - (112 companies)...selection. Fitting material considered 'sanitary' must be sterilizable and be able to handle repeated exposure to high temperature steam, pressure, and strong chemicals. Fittings must also be compatible with the material of the vessel (tube, pipe, or hose...
-
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Gas Fittings - (97 companies)...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
-
Hydraulic Fittings - (303 companies)Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
-
Pipe Fittings - (1972 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Hose Fittings - (1196 companies)...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Sanitary Valves - (212 companies)Sanitary valves are designed for applications requiring clean or sterile processing. Sanitary valves are designed for use in applications requiring clean or sterile processing. Sanitary valves are commonly used in dairy, food, pharmaceutical...
-
Sanitary Pumps - (192 companies)...with the liquid media so that the air-liquid mixture, with a lower specific weight than the liquid, rises in the pipe and is discharged above the level of the liquid. Features. Sanitary pumps are available with a variety of features. Adjustable speed...
-
Industrial Pipe - (1677 companies)...connected by fittings or specially-formed connections and joints. It is frequently used in pressurized applications. Industrial pipe construction and material specifications are application-dependent; user consultation with pipe suppliers is typical...
Product News
-
Precision Polymer Engineering Ltd.
Hygienic Seals and Sanitary Gaskets PPE offers a range of hygienic seals and sanitary gaskets suitable for aseptic pipe couplings used in food, dairy and beverage processing plants. Hygienic seals are manufactured in accordance with the following standards:-. BS 4825-3 HyClamp TM gaskets (inch sizes). ISO 2825 HyClamp TM gaskets (metric sizes). DIN 32676 HyClamp TM gaskets + mini clamps (metric and inch). ASME BPE HyClamp TM gaskets + mini clamps (inch sizes). DIN 11864 O-rings (Series A, B & C). RJT O-rings (BS4825-5). IDF seals... (read more)Browse Gaskets and Gasketing Datasheets for Precision Polymer Engineering Ltd. -
Hydro-Thermal Corporation
Infuze Sanitary Cooking Skid A member of the SilverLine family, the Infuze Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization or blended emulsification. Offering less options than the standard SilverLine system, the Infuze skid provides simpler control, less product variation changeover and a smaller footprint. Near instantaneous temperature control spanning both batch and continuous cooking methods, the Infuze... (read more)Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Pyromation
Sanitary Sensors for the Food & Beverage Industry Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel... (read more)Browse Temperature Probes Datasheets for Pyromation -
Neo-Dyn
Compact Pressure Switch for Sanitary Applications forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra). Specifications. Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International. Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads. Pressure Connection: 1 1/2" sanitary fitting mates with Tri-Clamp® fitting. Temperature Range. Ambient: -40°F to +180°F (-40°C to +82°C). Media: -40°F to +250°F (-40°C... (read more)Browse Pressure Switches Datasheets for Neo-Dyn -
Charles Ross & Son Company
What to look for in a sanitary ribbon blender Technology Brief. Subtle differences in ribbon blender design and construction can significantly impact mixing performance and reliability. Especially in sanitary applications, certain blender features must not be overlooked in the specification process. Ribbon blenders in the process industries. The batch ribbon blender is a standard workhorse mainly used for solid-solid mixing. Its simplicity, functionality and affordability contribute to its widespread use in many industries including... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
McCrometer, Inc.
Open Channel Flow Meters for Industrial Discharge but also enhances safety by reducing personnel 's contact with the flow during installation and maintenance; this makes it an ideal solution for industrial applications, such as effluent discharge flow management. In fact, sensor removal or replacement can be done without confined space entry, saving valuable time and reducing operational risks. In the event of a surcharge, where flow levels rise to meet the sensor, the FLO-DAR 's pressure level sensor and optional electromagnetic Surcharge Velocity... (read more)Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
Running Industry Co., Ltd
petrochemical engineering pipe part The petrochemical industry is the lifeblood of industry, therefore various types of pipe fittings and their joint accessories are widely used, which can be specifically applied to refining, basic chemical engineering, fertilizers and pesticides, pharmaceuticals and biochemical engineering, environmental protection and water treatment, photovoltaic systems for new energy, etc. We can supply various standard and non-standard flanges, pipe fittings, etc. We can produce American, Chinese... (read more) -
Running Industry Co., Ltd
pipe/tube fabrication The use of steel pipe bends in structural components is very extensive, mainly including the following aspects: Piping system: Bent pipes are used in household and industrial piping systems for pipe connections, ensuring smooth fluid flow. Mechanical equipment: In mechanical equipment, robots, and production lines, bent pipes are used to transfer fluids or gases to different locations, improving the flexibility and efficiency of the equipment. Automobile manufacturing: Bent pipes are widely... (read more) -
Pyromation
Sanitary CIP Temperature Sensors - 3-A Approved Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel... (read more)Browse Thermowells Datasheets for Pyromation
-
Environmental Control - "Drainage System Upgrade"
Sanitary … distance of more than 12 nauticaJ miles from the nearest land provided the discharge does not produce … - PSV relieves, point drains, bleeders etc. to be piped to closed drain header and recycled. Drain points tie to be fitted with double block vafves with intervening spade or spectacle blind, 6.
-
Heavy Oil from Tar Sands
… wastes that are not addressed below but are treated site wide include: • sanitary wastes from human … Fugitive emissions from pumps seals, valve stems, and flanged fittings will be tested periodically to assure that … The proposed wastewater treatment facility is designed to treat process wastewater discharges , boiler and cooling tower blowdown … … • continuous emissions monitoring equipment on major sources (> 50 mt/yr) • all emergency PSV discharges are to … … Human Factors Startup/Shutdown Equipment Design Procedures Corrosion Instrument Failure Other Seal or Gasket Piping or Tubing Pressure …
-
A next generation, pilot-scale continuous sterilization system for fermentation media
… 5.4–22.5 min), removable jumpers at same end of selected tubes Fewer fittings /limited visual inspection Rupture disc and safety valve with tell-tale pressure gauge Sanitary disc in process contact, evident when … … and fabricated at the vendor’s shop and delivered with only field installa- tion of interconnecting piping required. … with a pressure indicator and telltale as well as a pressure safety valve ( PSV ) that reseated after … Discharges were piped to return to the feed tank for safety as well as for medium recovery.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
The PSVs are also subjected to preservice and inservice hydrostatic tests, seat leakage tests, operational tests, and … 5.4.11 Pressurizer Relief Discharge In addition, the PRHR HX piping and the CMT inlet piping in the PXS also include a … … two inlet vents, on the PRHR side of the IRWST, have each been fitted with an igniter. 9.2.6, “ Sanitary Drainage System” C .
-
Final safety evaluation report related to the certification of the System 80{sup +} design (Docket No. 52-002). Volume 1, Chapters 1--14
I 1, SRP Section If one or more PSVs or RDVs actuate, steam or water will flow through the main discharge lines to distribution headers in the IRWST and into the sparger heads. piping before large failures occurred. of four mechanically separated trains, each consisting of a fittings are designed for a pressure of 1140 … Sanitary Water Systems." .
Indicates content that may require registration and/or purchase.