Products/Services for PTFE 10993 Certified
-
Quality Registrars and Registration Services - (80 companies)Quality registrars and registration services certify that a company 's quality management system meets specific industrial standards. Management system registrars perform pre-assessments and gap assessments, define corrective action plans...CapabilitiesCertifications and Registrations IssuedIndustry -
Calibration and Test Weights - (71 companies)Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties...
-
Certification Services - (453 companies)Certification services include companies that test, inspect, register and/or certify products, components, equipment, instruments, processes, management systems or facilities. This area also includes organizations that evaluate, audit, assist, train... -
RoHS Compliance and Testing Services - (44 companies)RoHS testing and compliance services providers test a manufacturer's products for restricted or hazardous substances and certify compliance to RoHS or WEEE standards. RoHS compliance and testing services test a manufacturer 's products... -
Product Development Services - (1779 companies)Product development services design, test, support, document, and certify industrial, commercial and consumer products. They differ from dedicated industrial design services, which specialize in the aesthetics and usability of mass-produced parts... -
Material Testing Services - (859 companies)Material testing services test, analyze, and certify a wide range of materials for purity, chemical compatibility, and environmental impact. Material testing is commonly required to ensure that products can perform their intended application...
-
Chemical Testing Services - (454 companies)Chemical testing services test, analyze, and certify a wide range of chemicals for purity, chemical compatibility, and environmental impact. Chemical testing services test, analyze, and certify a wide range of chemicals for purity, chemical...
-
Thread Tapes - (69 companies)PTFE tape. PTFE thread seal tape. plumber 's tape. Thread tapes are usually made of polytetrafluoroethylene (PTFE), a highly crystalline, perfluorinated polymer that is better known by its DuPont brand and registered trademark --Teflon. PTFE tape...
-
Rotary Subs - (24 companies)Rotary subs are short sections of API certified threaded pipe used for crossover connections, tool handling, lifting, or other specialty application related to the making and breaking of the drill string. Rotary subs, also known as rotary...
-
Network Firewalls - (115 companies)...be software applications, hardware devices (such as routers), or a combination of both. They include turnkey products that are relatively easy to install as well as complex, multi-layer installations that require the expertise of a certified network...
Product News
-
Zeus
Certified PFAS-Free Catheter Liners Engineered as a PFAS-free1 alternative to film-cast PTFE, PFX Flex TM Sub-Lite-Wall TM is a next-gen catheter liner that delivers proven lubricity, enhanced bond strength, and expanded sterilization options. Learn more. 1 PFX Flex TM liners are made using a non-fluorinated polymer resin alternative to PTFE and without the intentional addition of any per- or polyfluoroalkyl substances (PFAS). Certified PFAS-free by Intertek Testing Services NA, Inc. to the following conformance criteria: (1... (read more) -
Master Bond, Inc.
High Elongation Epoxy Passes ISO 10993-5 Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Structural Epoxy Meets ISO 10993-5 Master Bond Supreme 11AOHTMed is a two component epoxy featuring thermal conductivity and electrical insulation. This system fully passes ISO 10993-5 testing for non-cytotoxicity and is recommended for bonding and sealing in medical device applications. Supreme 11AOHTMed has reliable electrical insulation properties with a volume resistivity exceeding 1014 ohm-cm at 75 F. It also exhibits thermal conductivity of around 4 to 5 BTU .in/ft ^2 .hr . F (0.58-0.72 W/m/K). The system provides high... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Adhesive Meets ISO 10993-5 for Cytotoxicity UV15X-6Med-2LV has a high degree of flexibility with an elongation that exceeds 100% and a low tensile modulus of 20,000-50,000 psi at room temperature. This flexibility allows it to withstand extreme thermal cycling and mechanical shock without inducing stress on components/parts. It bonds well to similar and dissimilar substrates including glass, metals and plastics. Since UV15X-6Med-2LV meets the ISO 10993-5 certification it can be used in medical device manufacturing applications where... (read more)Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Optically Clear Epoxy Passes ISO 10993-5 and EtO sterilization. The service temperature range is from -60 F to +350 F. EP21LSCL-2Med is an excellent candidate for medical devices with optical components. Product Advantages. Superb dimensional stability. Resists many liquid sterilization methods. Highly desirable non-yellowing profile. Unsurpassed optical clarity. Meets ISO 10993-5 specifications. Key Features. Low viscosity. Long working life. Resists repeated autoclaving. Passes ISO 10993-5. Follow us on: The Latest Developments from... (read more)Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Zeus
PTFE Tubing Leading PTFE Specialists. As the world's leading extruder of PTFE, our vast portfolio of high-performance PTFE tubing products are the ideal choice for advance applications across a wide variety of industies. Learn More (read more) -
Golden Collar Technology Co., Ltd .
PTFE films Our premium PTFE films are engineered for industries requiring superior thermal stability, electrical insulation, and chemical resistance. Manufactured from high-quality polytetrafluoroethylene, PTFE film delivers a non-stick surface, low coefficient of friction, and reliable performance in extreme temperatures ranging from -200 C to +260 C. Widely used in electronics, aerospace, semiconductor, RF communication, medical, and industrial applications, PTFE films are ideal for insulation... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Golden Collar Technology Co., Ltd .
ptfe bottle JINSHILING PTFE Bottles are manufactured from 100% virgin PTFE resin, providing exceptional chemical resistance, outstanding thermal stability, and excellent purity. Designed for demanding industrial and laboratory environments, these bottles are ideal for safely storing aggressive chemicals, high-purity reagents, and corrosive liquids. PTFE is virtually inert to almost all chemicals and maintains its mechanical properties over a wide temperature range from -200 C to 260 C. The non-stick... (read more) -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Shenzhen Dechengwang Technology Co., Ltd
Corrosion-Resistant PTFE Balls for Valves & Pumps Product Overview. A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent thermal stability that only PTFE can give. PTFE Ball Advantages. Wide temperature range... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
-
Oxidation of γ‐irradiated microbial cellulose results in bioresorbable, highly conformable biomaterial
… for an additional day before being filtered through 0.45-lm pore size PTFE syringe filters into … All slides were examined and reviewed by two board certified veterinary pathologists. … irritation of the tissue at the implant site were performed, following the ISO 10993 -6.27 The …
-
Biocompatibility testing of tissue engineered products
Traditionally, biomaterials have been adapted from other industrial applica- tions: Teflon ( PTFE ), silicone, polyurethane and polyethylene were … … order to comply with these regulations are contained within the unwieldy document ISO 10993 , which sets out … … medical devices must have manufacturing facilities conforming to Good Manufacturing Practice (GMP) with certified quality assurance procedures.
-
Tips for Selecting Insulating Materials for Medical Electronics - Nasa Tech Briefs :: NASA Tech Briefs
… it is important to avoid over specifying biocompatibility requirements, as each level of certification , lot testing, or … USP VI and ISO 10993 Polyacetal, polypropylene, and polytetrafluoroethylene ( PTFE ) are especially susceptible to radiation degradation.
-
Handbook on Advanced Design and Manufacturing Technologies for Biomedical Devices
… on the biocompatibility of the final materials) can be found in ISO Standard 10993 , parts 13, 14 … Some exceptions are polytetrafluoroethylene (“ PTFE ” commonly known as Teflon) because of its extreme sensitivity to … … of the applicable European requirements, basing them specifically on the triad of standardisation– certification –accreditation, in order …
-
Optimization of a novel headspace–solid‐phase microextraction–gas chromatographic method by means of a Doehlert uniform shell design for the analysis of trace ...
Adhering to AAMI/ANSI/ISO Document 10993 -7 (AAMI, 1995), gaseous EtO standards were prepared in the following manner: a sealed 20 mL HS vial [crimp-capped using polytetrafluoroe- thylene ( PTFE )-lined septa] attached to a bubbling apparatus was flushed with 99.9% EtO … Spiking can be considered as a suitable alternative when no such certified or internal reference material is …
-
In vivo biocompatibility assessment of (PTFE–PVDF–PP) terpolymer-based membrane with potential application for glaucoma treatment
The PTFE –PVDF–PP terpolymer (Aldrich Chemical Co., USA) and sodium alginate (Biopolymer, AS Protanal LF 20/60) were … Selected terpolymer is a biostable syn- thetic material with proved biocompability (PN-EN ISO 10993 ). Statement of Ethics We certify that all applicable insti- tutional and governmental regulations concerning the eth- ical …
-
Biomedical Engineering and Design Handbook, Volume 1 > CARDIOVASCULAR BIOMATERIALS
Polyester and PTFE textiles, as well as expanded PTFE are available as flat sheets. Materials of biological origin must be certified as coming from disease-free animals and tested for assay … International standards (ISO 10993 ) exist for demonstrating biocompatibility.
Indicates content that may require registration and/or purchase.