-
Supplier: Lanmar, Inc.
Description: Super smooth finish with a heavy coating of PTFE for applications that demand an ultra-smooth surface without fabric weave pattern impression. Excellent for non-stick and heat sealing applications.
- Overall Thickness: 0.003 inch
- Overall Width / OD: 37.5 inch
- Use Temperature: -400 to 600 F
- Fabric Strength: 50 to 70 lbs/in
-
Supplier: Budnick Converting, Inc.
Description: A-2205 is a 5.5 mil, premium grade PTFE coated fiberglass tape with high temperature silicone pressure sensitive adhesive. The fiberglass providees dimensional stability and restricts PTFE cold flow.
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our Standard PTFE tapes are impregnated fiberglass with a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
-
Supplier: Lanmar, Inc.
Description: Lanmar Black4 is a black pigmented PTFE Coated Fiberglass fabric with high temperature silicone adhesive designed for high performance heat sealing applications in the packaging industry. Black4 is a standard dip-coat product and comes with yellow dimpled release liner. This
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 287.77777777777777 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer. ¾” PTFE
- Width: 0.275 to 10 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE tapes on a liner are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical
- Width: 0.5 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Zippertubing Co. (The)
Description: PTG-5 is a lightweight Polytetrafluoroethyene (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications requiring
- Sleeving: Wrap Around Sleeving
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 5 mil. PTFE-Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to width
- Features: Adhesive
- Backing: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 3 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 3 mil. PTFE-Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit to width
- Width: 1 inches
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 6 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product.
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product.
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Lanmar, Inc.
Description: Lanmar Silver4 is a wear resistant industrial laminate featuring uniform thickness, multi-layer cast PTFE film laminated to woven fiberglass fabric. Silver4 outperforms traditional PTFE coated products of similar weight and thickness. Lamination eliminates micro pinholes
- Overall Thickness: 0.0048 inch
- Overall Width / OD: 38 inch
- Fabric Strength: 90 lbs/in
- Material: Coated / Sized, Glass / Fiberglass
-
Supplier: Lanmar, Inc.
Description: Lanmar Copper4 PTFE Tape is a non-metallic product. PTFE film is laminated to the fiberglass fabric substrate, rather than the standard dip-coat process. The result is a top working surface that is pinhole-free which permits longer life in application. This specialty PTFE
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 287.77777777777777 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Thickness: 0.0077 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE mesh is engineered for demanding industrial applications requiring high heat resistance, chemical stability, and excellent airflow. Woven from fiberglass and coated with premium polytetrafluoroethylene (PTFE), this mesh offers superior non-stick properties and
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: AGC Chemicals Americas, Inc.
Description: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean
- Industry: Automotive
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Pellets
- Features: Thermally Insulating
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR SG03 is a premium fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive acrylic adhesive. Applications: Used by the packaging industry as a release surface on heat sealers, blister formation and
- Thickness: 0.0046850393700787404 to 0.01169291338582677 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Glass / Fiberglass
-
Supplier: Saint-Gobain Tape Solutions
Description: suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected. CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated with
- Overall Thickness: 0.31102379 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Saint-Gobain Tape Solutions
Description: suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected. CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated with
- Overall Thickness: 0.41338605 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good
- Thickness: 0.011811023622047244 inches
- Temperature Resistance: -70 to 260 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Cole-Parmer
Description: upon request Digi-Sense FEP insulated wire probe with a sealed junction designed for harsh conditions • Insulated wire probe single wire FEP with FEP over jacket • Each probe junction is sealed with clear PTFE shrink tubing • Due to the flexibility along with the sealed tip these probes can
- Sensed Temperature: -328 to 400 F
- Sensitive Length: 120 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: upon request Digi-Sense FEP insulated wire probe with a sealed junction designed for harsh conditions • Insulated wire probe single wire FEP with FEP over jacket • Each probe junction is sealed with a clear PTFE shrink tubing • Due to the flexibility along with the sealed tip these probes can
- Sensed Temperature: -250 to 400 F
- Sensitive Length: 120 inch
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Material: Coated / Sized, Fluoropolymer, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Ryan Electronics Corporation
Description: coated high strength copper alloy 18 - 12 AWG: 27% nickel coated copper INSULATION: Inner: Inorganic dielectric Outer: PTFE coated fiberglass barrier OPERATING TEMPERATURE: -55°C to +260°C VOLTAGE RATING: 600 volt
- Standards / Approvals: MIL-SPEC
-
Supplier: JOGLER, Inc.
Description: Standard Construction Borosilicate Sight Tubing PTFE Teflon® SuperSeal Inserts Epoxy-coated, Carbon-Steel Shield and Flanges ANSI Class 150-lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields Embossed Sight-Tube Calibrations Vertical Red-Striping
- Measuring Range: 240 inch
- Maximum Operating Pressure: 285 psi
- Column Height: 240 inch
- Device Classification: Level Gauge
-
Supplier: Novaflex Group
Description: Construction Product code: 3UL1100 Material: Fiberglass/PTFE coated Construction: Mechanical bond, stainless steel helix Diameters: 3” to 24” I.D. Larger sizes available Bend Radius = 1.5 X I.D. Weight: 6” I.D. = .9 lbs/ft Length: 25ft Compression Ratio: 4:1 Temperature Range:
- Inside Diameter: 3 to 24 inch
- Outside Diameter: 3 to 12 inch
- Working Pressure: 0.75 to 5 psi
- Maximum Vacuum: 0.25 to 3.2 in Hg vac
-
Supplier: AGC Chemicals Americas, Inc.
Description: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean
-
Supplier: DeWAL
Description: DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil & 10mil
- Width: 0.25 to 38 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
-
Supplier: JOGLER, Inc.
Description: Standard Construction PFA Teflon® Inner Sight-Tube, Flared PTFE Teflon® SuperSeal Inserts Polycarbonate or Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb Flanges Level Gage Options 304 SS, 316
- Measuring Range: 240 inch
- Maximum Operating Pressure: 285 psi
- Column Height: 240 inch
- Device Classification: Level Gauge
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA model 591/592 range of electronic automatic programmable guillotine cutting systems are commonly used for transversally cutting materials in both sheet and roll form including coated rubbers & resonated-fabrics, gum rubber, foam & laminated foams, non-asbestos materials,
Find Suppliers by Category Top
Featured Products Top
-
replace PTFE coated fabrics in industrial environments: polyurethane coated fabrics. Mid-Mountain’s new product line, the Armatex® PUF Coated Fabric Series offers many of the properties found in PTFE coated materials commonly found in industrial applications (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
durability are essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc.