Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
-
Supplier: ASTM International
Description: This specification covers melt processable unmodified poly(vinylidene fluoride) (PVDF) molding, extrusion and coating materials. This specification covers only virgin homopolymer prepared from vinylidene fluoride supplied in form of pellet or powder and shall be free of foreign matter.
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon+® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF and ECTFE. These fluoropolymer compounds extend the properties of chemical resistance, toughness and lubricity. The standard products are free of cadmium, hexavalent chromium and lead. All Fluon melt
- Industry: Automotive, Electronics, Process Equipment
- Features: Coating, Other
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
- Type: Powder Coating
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNMODIFIED POLY(VINYLIDENE FLUORIDE) (PVDF) MOLDING EXTRUSION AND COATING MATERIALS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Valspar Corporation (The)
Description: Valspar value. Chemistry Acrodize is specially formulated with 50% PVDF resins for outstanding resistance to chalking and fading. The price-benefit ratio results hold up, even compared to performance of 70% PVDF products. Functionality A smart choice for non-monumental, commercial,
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Location / Orientation: Interior
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Vinyl
-
Supplier: Valspar Corporation (The)
Description: When The Tough Get Coating Award-winning Flurothane® II is a coating with an attitude. This is a coating that takes on the heavy tasks. This is the coating you want beautifully guarding your low-rise structure in the toughest environments. Chemistry Flurothane® II
- Substrate: Aluminum, Steel
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
-
Supplier: U.S. Plastic Corporation
Description: Precision molded orifice provides accurate and consistent full cone spray pattern. Widely used 1/4" NPT connection. Excellent wear and chemically resistant PVDF polymer. Ideal for low pressure rinsing, washing, coating, cooling, and additive applications.
- Material: Thermoplastic
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: processes in accordance with German and American quality standards. They apply NONSTICK and other functional coatings on metals, elastomers and plastics, with a wide variety of coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA11) from leading coating manufacturers. Providing
-
Supplier: Valspar Corporation (The)
Description: The ultimate Public Defender. Acroflur® is a coating designed and developed to stand up against the injustices of life. A life of hard knocks and heavy times in public places. Acroflur has a hard-to-beat durability and an equally hard-to-beat affordability. Chemistry Built on a 2-coat,
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior
- Industry: Medical / Healthcare
-
Supplier: AGC Chemicals Americas, Inc.
Description: ultra-weatherability, LUMIFLON based coatings offer substantial life cycle cost savings over conventional coatings. The resins can be formulated into coatings with a range of gloss (from high gloss to flat finishes) in more than 230 colors. LUMIFLON resins are available for
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Material Type: Molding Resin
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: flow by in shear preventing build up of old material and increasing measurement accuracy • Extended electrode life means overall long-term cost savings Rugged combination electrodes with flat measuring surfaces are ideal for industrial pH applications. In both coating and abrasive
-
Description: Durable exterior fluoropolymer coatings resin that has a special metallic effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon Classic® is a high performance 70% PVDF fluoropolymer system which
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Radwell International
Description: PRESSURE REDUCING PVDF VALVE, SET RANGE 0,5 UP TO 9 BAR, EPDM DIAPHRAGM WITH PTFE COATING, CONSTANT, LOW VIBRATION CONTROL BEHAVIOUR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Diaphragm Valves
-
Supplier: AGC Chemicals Americas, Inc.
Description: ultra-weatherability, LUMIFLON based coatings offer substantial life cycle cost savings over conventional coatings. The resins can be formulated into coatings with a range of gloss (from high gloss to flat finishes) in more than 230 colors. LUMIFLON resins are available for
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Material Type: Molding Resin
- Features: Specialty / Other
-
Supplier: International Polymer Solutions Inc.
Description: The Recirculating Spray Guns all have molded PTFE bodies with PVDF pistons. These RC Guns are designed so that there is very little dead space for bacteria to grow. DI water is able to circulate up to the sealing seat throughout the entire gun and piston. From the sealing seat on, bacteria
- Fluid / Output Pressure: 75 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Supplier: Golden Collar Technology Co., Ltd .
Description: maintaining structural integrity even at temperatures up to 260°C (500°F). Key Features: Non-stick & easy to clean: PTFE coating prevents residue build-up High thermal stability: Operates from -70°C to +260°C Excellent chemical resistance: Inert to most industrial solvents and acids Flexible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Reliable Design Wetted Materials - Brass, Stainless Steel, PVC, or PVDF Stem Lengths to 12 Feet Resistive or 4-20 mA Output Operating Conditions up to 800 PSIG and 300°F One of the simplest and most reliable means of measuring the level of non-coating,
- Measuring Range: 118 to 144 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 300 F
- Liquid Specific Gravity: 0.9 (Specific Gravity #)
-
Supplier: Cri-Tech, Inc.
Description: allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Specialty Fluoroelastomers (FKM & FFKM), Fluoroplastic compounds (ETFE, EFEP, PVDF, FEP, PFA, PEEK Blends) & TPEs, Masterbatches (pelletized rubber and
- Application: Dispersion (Coating / Concentrate)
- Material: Polymer
-
Supplier: FLUX-GERÄTE GMBH
Description: available in stainless steel 316 L (S), as well as with PVDF or PE coating. This offers a wide range of compatibility with various liquids. Mixing blades Mixing blades are available in PVDF and PP to perfectly suit high as well as low speed mixers. Sealing flanges On the motor
-
Supplier: Cole-Parmer
Description: offer an extensive range of head/diaphragm wetted parts—from PVDF-coated aluminum, solid PTFE, 316 stainless steel, to aluminum and nitrile (available online). The PTFE heads are constructed of solid PTFE resin. The molded diaphragm has a thick PTFE-resin coating to provide the best
- Maximum Discharge Pressure: 14.5 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: offer an extensive range of head/diaphragm wetted parts—from PVDF-coated aluminum, solid PTFE, 316 stainless steel, to aluminum and nitrile (available online). The PTFE heads are constructed of solid PTFE resin. The molded diaphragm has a thick PTFE-resin coating to provide the best
- Maximum Discharge Pressure: 21.8 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: offer an extensive range of head/diaphragm wetted parts—from PVDF-coated aluminum, solid PTFE, 316 stainless steel, to aluminum and nitrile (available online). The PTFE heads are constructed of solid PTFE resin. The molded diaphragm has a thick PTFE-resin coating to provide the best
- Maximum Discharge Pressure: 29 psi
- Pump Type: Diaphragm Pumps
-
Supplier: DRUM-MATES Inc.
Description: safety adapter is recommended for secure tube mounting in the drum bung hole. Always check chemical compatibility before use. Pump Tubes Supplied with 41mm OD pump tube in stainless steel, Kynar (PVDF-polyvinylidene fluoride), aluminum alloy (Alu) or Hastelloy C (HC). Other tubes lengths
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Tubes Supplied with stainless steel pump tube with 41mm OD. (Other tubes available: in 27” 47” lengths in Kynar (PVDF-polyvinylidene fluoride), aluminum alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical
- Pump Type: Drum Pumps
-
Supplier: Fluorocarbon Limited
Description: immediate response to system pressure changes. Size range: 1/8" - 1" diameter. Fluoroline® hose is over-braided with hard-drawn Stainless Steel to AISI 304. High duty tubing is available in PTFE, PFA, FEP, PVDF and ETFE (Tefzel®). Other braiding materials are available on request. PTFE
- Outside Diameter: 0.125 to 1 inch
- Temperature Range: -103 to 446 F
- Media: Adhesives / Sealants / Coatings, Air, Chemicals, Coolant / Refrigerant, Gases (LPG, elemental, etc.), Oil / Fuel
- Application: Automotive, General-Purpose / Fluid Handling, HVAC
Find Suppliers by Category Top
Featured Products Top
-
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Carbon Footprint: LUMIFLON LF710F vs. PVDF
This bulletin examines the carbon footprint of an FEVE resin powder coating compared to that of a liquid PVDF extrusion coating.
-
Gardobond (R) X 4802/2 Next-generation, Chrome-free, VOC-free, Multi-metal, Sustainable Pretreatment
Gardobond X 4802/2 is a robust, chrome-free and VOC-free, single component pretreatment technology that provides excellent paint adhesion and corrosion protection on a wide variety of metal substrates for coil coating. It is based on a blend of polymers and a titanium fluoride inorganic matrix
-
Architects Design Massive Retail Complex Enveloped In Iridescent Metal Panels
to achieve the same surface effect with a PVDF system, LUMIFLON FEVE resin-based coating was the premiere choice for the series.
More Information Top
-
Service Life Prediction of Exterior Plastics
We outline a methodology that uses insights from the model, empirical data from accelerated tests, and long-term weathering test data from solvent-based baked PVDF coatings , to predict the service life of new waterborne no-bake PVDF coatings.
-
Construction of porous coating layer and electrochemical performances of the corresponding modified polyethylene separators for lithium ion batteries
The porous PVDF coating layer‐modified separators show better affinity with liquid electrolyte and thermal stability.
-
ToF‐SIMS depth profiling of a complex polymeric coating employing a C 60 sputter source
These investigations demonstrate that the PVdF coating 's air/coating interface is composed principally of the flow agent included in the formulation.
-
Characterization of surface modified polyester fabric
For PVDF coating , sam- ples of appropriate sizes were cut from the graft, washed with acetone, cleaned to remove loose fibres, dried and weighed.
-
A functional fluoropolymer powder coating for chemical process applications
PVDF coatings may be applied to these objects by solvent dispersion.
-
A ToF‐SIMS investigation of a buried polymer/polymer interface exposed by ultra‐low‐angle microtomy
Post‐processing extraction of ToF‐SIMS images based on the major ions of the MMA–EA co‐polymers reveals that these components are observed in high concentration at the extremities of the PVdF coating , i.e. at the polymer/polymer interface, but are also observed to be …
-
Fluoropolymers
PVDF coatings and finishes are valued for their ability to withstand prolonged exposure to severe climatic conditions.
-
From the solvothermally treated poly(vinylidenefluoride) colloidal suspension to sticky hydrophobic coating
This is because overlaying a PVDB-p- PVDF coating on the pristine PU surface triggers out the attractive interaction between the urethane groups (i.e., –NHC(O)O–) of PU and the CH2 groups of PVDF as well as the repulsive interaction …
-
Green Corrosion Chemistry and Engineering: Opportunities and Challenges
For highly acidic and alkaline environments, there cannot be any better coating than polyvinylidenedifluoride ( PVDF ) coatings , which resist strong acids and alkalis and also have strong UV resistance.
-
Service life prediction of colour retention for PVDF architectural coatings with organic pigments
e~atedweath8 ing lesults for a series of ,.0% pdy(qnyiidene [Be! ido) ( PVDF ) coatings ~ade vq!h a palette of reiative!j v.,~eathe~abieo!ganic pigments.
Indicates content that may require registration and/or purchase.