Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: Pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 35 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SPS - ANGLE SENSOR PWM OUTPUT SENSOR - A
-
Supplier: Newark, An Avnet Company
Description: SWING ANGLE SENSOR, 270 DEG, PWM OUTPUT
-
-
Supplier: Infineon Technologies AG
Description: State-of-the-art Quasi Resonance current mode flyback PWM power control IC for power ranges up to 300 W. With innovative protection features for superior safety and reliability in operation. Of special note are its frequency modulation, its ultra low standby power consumption and an extensive
- Operating Temperature: -25 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SPS ARC SENSOR C, 145 DEG, PWM OUTPUT
-
Supplier: Newark, An Avnet Company
Description: SPS ARC SENSOR B, 145 DEG, PWM OUTPUT
-
Supplier: Infineon Technologies AG
Description: with jittering adjustable blanking window active burst mode to achieve lowest standby power dissipation<100mW enhanced Integrated protection functions ( auto-restart / latch off ) accurate peak power limitation modulated gate drive DSO-8 package, etc. Benefits Extremely low standby power very
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation,
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL9500 multi-phase Buck PWM control IC, with integrated half bridge gate drivers, provides a precision voltage regulation system for microprocessors in notebook computers. Two-phase operation eases the thermal management issues and load demand of high performance processors. This control
- Output Voltage (Volt): 0.7 to 1.708 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
- Package Type: SSOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL9501 Single-phase Buck PWM control IC, with integrated half bridge gate drivers, proVSELes a precision voltage regulation system for microprocessors in notebook computers. Single-phase operation proVSELes flexibility in meeting the requirements of the latest microprocessors. This
- Features: Input Overcurrent Protection, Other
- Package Type: SSOP
-
Supplier: Microchip Technology, Inc.
Description: HV9110 is a BiCMOS/DMOS single-output, pulse width modulator IC intended for use in high-speed, high-efficiency switch mode power supplies. It provides all the functions necessary to implement a single-switch current mode PWM, in any topology, with a minimum of external parts. Because the
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Automation24, Inc.
Description: Automatic latching solenoid interlock Schmersal MZM 100 ST2-1P2PWM-A - 101209059 from Schmersal provides reliable coded magnetic locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The Schmersal MZM 100 ST2-1P2PWM-A - 101209059 is easily conected via the 8
-
Supplier: Renesas Electronics Corporation
Description: linear controller. Input voltage ripple and total RMS input current is substantially reduced by synchronized 180° out-of-phase operation of the two PWMs. The two PWM buck converters provide simple voltage mode control. The output voltage of the converters can be precisely regulated to
- Output Voltage (Volt): 0.6 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: single supply operation. The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages. A companion device, the ISL68300, h
- Output Voltage (Volt): 0.45 to 5.5 volts
- Input Voltage (VIN): 4.75 to 16 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: function, burst function, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available asoverheating protection and over output
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 25 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: function, burst function, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available as overheating protection and over output
- Input Voltage (VIN): 8.5 to 25 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 7 to 40 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Beckhoff Automation LLC
Description: digital inputs with configurable filter times can also be used for 24 V HTL encoders with A and B track including latch and gate function, or as an up/down counter with a counting frequency of up to 100 kHz. Two of the digital outputs can be used as a PWM signal that can be modulated
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: digital inputs with configurable filter times can also be used for 24 V HTL encoders with A, B track incl. latch and gate function or as an up/down counter with a counting frequency of up to 100 kHz. Two of the digital outputs can be used as a PWM signal that can be modulated in both
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: voltage signal. Alternatively, the digital inputs with adjustable filter times can be used for 24 V HTL encoders with A/B track including latch and gate function or as up/down counter up to 100 kHz counting frequency. Two digital outputs can be used as PWM signals whose pulse width and
- Data Acquisition: I/O Module
-
Supplier: Infineon Technologies AG
Description: The Demoboard can be used as single stand and is also pin compatible with Infineon XMC1100 Boot Kit and Arduino Uno. Summary of Features Slew Rate Pin control for PWM Diagnosis via STATUS pin Dynamic temperature protection with Latch shutdown Benefits Power losses/EMI optimization with
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: shutdown function Programmable over current protection Programmable dead-time generation External thermal sensor input Click noise reduction Under voltage protection High noise immunity Potential Applications High voltage high power Class D audio amplifier High voltage high power PWM
- Supply Voltage (VS): 200 volts
- Features: Audio Amplifiers, Other
- Operation Class: Class D
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number:
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: ROHM Semiconductor USA, LLC
Description: provided, so that latch stopping (OFF) can be set by external signals. This function is available as overheating protection and over output voltage protection. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI.
- TJ: -40 to 110 C
- Features: Other, RoHS Compliant
- Package Type: SSOP
-
Supplier: Richardson RFPD
Description: IGBT Module|•Round main terminals|•Easy drilling of PCB|•Input diodes glass passivated|•1400 V PIV, good for 500 VAC|•High I²t rating (inrush current)|•IGBT is latch-up free, homogeneous NPT silicon-structure|•High short circuit capability, self limiting to 6 x Icnom|•Fast & soft CAL
- Features: IGBT, Other
-
Supplier: Aratas America LLC
Description: A Miniature Power Relay with 1-pole 10 A for various loads. Reduced power consumption with voltage holding and pulse width modulation (PWM) control. (-PW Model) Latching types that can contribute to energy saving are available. TV-8 rating (117 A inrush current), E-ballast rating (UL 508)
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1173826-FDMF5826DC Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit, Latch Function, Status Flag Applications: Synchronous Buck Converters Technology: UMOS Interface: PWM Current - Output / Channel: 60A Fault
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWM Controller with Adjustable Skip Level and External Latch Input, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1219AD65R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It
- Regulated Output Voltage (Volt): 20 volts
- Output Current (IOUT): 0.8 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 718369-FDMF5823DC Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit, Latch Function, Status Flag Applications: Synchronous Buck Converters Technology: UMOS Interface: PWM Current - Output / Channel: 55A Fault
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current-Mode PWM Controller for Off-line Power Supplies 100 kHz, Latched Operation, 3000-REEL Product overview: NCP12510ASN100T1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current-Mode PWM Controller for Off-line Power Supplies 65 kHz, Latched Operation, 3000-REEL Product overview: NCP12510ASN65T1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful
- Operating Temperature: -40 C
-
Supplier: Galil
Description: inputs Non-volatile memory for programs, variables and arrays. Concurrent execution of four programs. Optically isolated forward and reverse limit inputs and homing input 8 uncommitted, isolated inputs and 4 isolated outputs High speed position latch and output compare 2 uncommitted analog
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 10 amps
- Peak Output Current: 15 amps
-
Supplier: Silicon Labs
Description: level-translation of signals without additional external circuits. The Si824x audio drivers feature adjustable dead-time control for achieving optimal THD, overlap protection that safeguards against shoot-through current damage, robust immunity to latch-up and high-voltage transients, and
- Operating Temperature: -40 to 125 C
- Pin Count: 16
- Features: Audio Amplifiers, Class D, Other, Single Supply
- Operating Range: Automotive, Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
- Isolation: Channel-to-Channel Isolation
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173824-FDMF5820DC Series: PowerTrench, SyncFET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bootstrap Circuit, Latch Function, Status Flag Package: 31-PowerWFQFN Applications: Synchronous Buck
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Solenoids: Unique linear solenoid offering a long stroke with cost-effective semi-proportional control. Latching Solenoids: Linear bistable solenoids with 2 positions in cost-effective open (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
Conduct Research Top
-
Capacitive Multibutton Configurations
of the original 4 FIGURE 1: COMPARATOR C1 SIMPLIFIED BLOCK DIAGRAM C1CH<1:0> C1POL 2 To DQ Data Bus Q1 C12IN0- EN 0 RD_CM1CON0 C12IN1- 1 Set C1IF MUX DQ C12IN2- 2 Q3*RD_CM1CON0 EN To PWM LogicC12IN3- 3 CL Reset (1) C1ON C1R C1VIN- - C1IN+ 0 C1OUTC1 C1VIN+ MUX + C1OUT (to SR Latch) FixedRef 1
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10211.pdf
24.7.7 PWM Latch Enable Register (PWM1LER - 0xE001 8050 .
-
http://www.nxp.com/documents/user_manual/UM10114.pdf
PWMLER PWM Latch Enable Register.
-
http://www.nxp.com/documents/user_manual/UM10120.pdf
PWMLER PWM Latch Enable Register.
-
http://www.nxp.com/documents/user_manual/UM10470.pdf
26.6.11 PWM Latch Enable Register .
-
http://www.nxp.com/documents/user_manual/UM10562.pdf
26.6.11 PWM Latch Enable Register .
-
Power Electronics
PWM Latch .
-
http://focus.ti.com/lit/ds/symlink/tps54616-q1.pdf
Referring to the internal block diagram, the control logic includes the PWM comparator, OR gate, PWM latch , and portions of the adaptive dead-time and control logic block.
-
http://focus.ti.com/lit/ds/symlink/tps54610-q1.pdf
The user is given the flexibility to use a If the current limit comparator trips for longer thanwide range of output L and C filter components to 100 ns, the PWM latch resets before the PWM rampsuit the particular application needs.
-
http://focus.ti.com/lit/ds/symlink/tps54380-q1.pdf
Referring to the internal block diagram, the control logic includes the PWM comparator, OR gate, PWM latch , and portions of the adaptive dead-time and control logic block.
-
http://focus.ti.com/lit/ds/symlink/tps54372-q1.pdf
Referring to the internal block diagram, the control logic includes the PWM comparator, OR gate, PWM latch , and portions of the adaptive dead-time and control logic block.
Indicates content that may require registration and/or purchase.