-
Supplier: Bartell Machinery Systems, LLC
Description: Fiber pay-off is mainly used in tandem with extrusion line for production of tight, loose tubes or ribbon fibers. This pay-off is suitable to accommodate 2-12 optic fibers in tandem with insulating process. A digitally set, low friction pneumatic preloaded dancer along with a speed reference to
-
Supplier: Novo Precision, LLC
Description: heavy duty wire may be supplied in Spools, Coils, Reels, and Bars. Coils and Reels can sometimes weigh several thousand pounds. Examples of two typical style payoffs, with their general specifications, are listed above. In order to recommend the best style and unit features
-
Supplier: Bartell Machinery Systems, LLC
Description: With the lift arms supported above the frame gantry style units provide a unique solution for large and hard to handle reels. From stationary to traversing these units provide a quality solution for complex production needs.
-
-
Supplier: Bartell Machinery Systems, LLC
Description: Our Roll Through styles are designed for fast and easy loading and unloading while being able to achieve a high-quality lay. With multiple features and smooth operation, these can be configured to meet any application.
-
Supplier: Bartell Machinery Systems, LLC
Description: Bartell cantilever units are known for their legendary performance. From its compact design to lower maintenance and improved flexibility they provide the dependability and performance our customers need.
-
Supplier: Heilind Electronics, Inc.
Description: MX64 RCPT TERM TIN 18/20AWG LEFT REEL PAYOFF
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: MX150 RCPT 0.3 CABLE SIL B WIND, RIGHT REEL PAYOFF
- Gender: Female / Jack
-
Supplier: FENN
Description: The combination Turks Head/Rolling Mill shown is part of a wire shaping line that is used to make small square and rectangle sections from round, high speed steel entry material. The line includes a basket payoff reel, a repass payoff reel, straightener, sizing Turks
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MX150 Female Terminal for Mat-Sealed Connectors, Tin Plating, 22 AWG, Right Reel Payoff Product overview: 0330122003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
-
Supplier: Rotek, Inc.
Description: 200,000 to 1,000,000 pounds Moment: from 100,000 to 2,500,000 pounds Radial: from 53,000 to 244,000 pounds Gearing: Available in gearless models only Applications: Log-debarking machines, Coil winders, Pay-off reels, High-speed capstans
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 200,000 to 1,000,000 lbs
- Dynamic Radial Load: 53,000 to 244,000 lbs
- Moment Load: 100,000 to 2,500,000 Ft-lbs
-
Supplier: Radicon
Description: factors in the steel industry and our gearboxes can increase the mill’s power handling, whilst retaining the original dimensions. The Radicon range covers Coiler/Uncoiler & Pay-Off reel gearboxes, Rolling mill drives and Speed changing gearboxes. Sugar Industry Gearboxes Highly efficient and
- Reducer Style: Integral Base
- Gearing: Worm
Find Suppliers by Category Top
More Information Top
-
Model predictive control for line pacing in steel processing
The new intermediate products are coils of steel and they are arranged on payoff reels .
-
Design, fabrication and test of the react and wind, Nb3Sn, LDX floating coil
The total length of the line was about 12 m, with about 6 m between the payoff reel and the taping head carriage bed, and about 4 m between the taping head carriage bed and the winding.
-
High modulus semi‐crystalline polymers by solid state rolling
The brake system for tensioning the feedstock strip is located on the entry side of the mill, and consists of a drum which serves as a payoff reel , and magnetic brake that applies a constant drag force to the reel.
-
ZASMHBA0004008
Shipping Coil lifting crane Single-hole wire drawing 5a Rod 4 Payoff reels welded end-to-end .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50405/41062205-MIT.pdf?sequence=2
Hence, the processing facilities, with the exception of the bundling facility, always have at least one payoff reel and one winding reel.
-
Application of a new automatic gauge control system for the tandem cold mill
The tandem cold mill has a payoff reel , five rolling mills, and a tension reel.
-
CIE integrated system for the CPCM (coupled pickle line and tandem cold mill) at Dofasco's Hamilton Works
After loading a coil onto the payoff reel of the pickle line, the head end of the strip is fed forward and welded to the tail end of a previous coil to permit continuous processing.
-
CIE integrated system for the CPCM (coupled pickle line and tandem cold mill) at Dofasco's Hamilton Works
After loading a coil onto the payoff reel of the pickle line, the head end of the strip is fed forward and welded to the tail end of a previous coil to permit continuous processing.
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > THE STEEL INDUSTRY
Cold-strip mills are generally three- to six-stand mills, four-high, with a coil box or payoff reel on the entry end and a tension reel at the delivery end.
-
Advances in Rolling Equipment and Technologies II
The tandem cold mill has a payoff reel , five rolling mills, and a tension reel.S1-S5 respectively represents the No.1-No5 stand.S1-S4 are four high mills and S5 is a six-high mill.
Indicates content that may require registration and/or purchase.