-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, 2-1/2 INCH, ANALOG, SELF-CONTAINED, 45-400 HZ, IRON VANE, PIVOT AND JEWEL, 0-1 AMP AC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: SIFAM TINSLEY ANALOG PANEL METER RANGE 0-600VAC 60HZIRON VANE PIVOT AND JEWEL MOVEMENT 90 DEGREE ROTATION. ACCURACY +/-2% OF FULL SCALE. INDIVIDUAL PACKAGING ROHS COMPLIANT: YES
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine
- Analog Input Channels: 1
- Depth: 41.402 mm
- Input Type: DC Current, DC Voltage
- Scale Type: Zero-Left
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement, AC iron vane replusion movement and special ranges and
- Analog Input Channels: 1
- Width: 94.234 mm
- Height: 73.406 mm
- Input Type: AC Current, AC Voltage
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement, AC iron vane replusion movement and special ranges and
- Analog Input Channels: 1
- Width: 94.234 mm
- Height: 73.406 mm
- Input Type: DC Current, DC Voltage
-
Supplier: Allied Electronics, Inc.
Description: We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet
-
Supplier: Allied Electronics, Inc.
Description: We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet
-
Supplier: Allied Electronics, Inc.
Description: We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet
-
Supplier: Allied Electronics, Inc.
Description: We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/- 2% of FS; Display Accuracy ±:2%; Meter Movement:Pivot and Jewel; Meter Shape:Square RoHS
-
Supplier: Newark, An Avnet Company
Description: CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/- 2% of FS; Current Meter Range:0-5 AAC; Display Accuracy ±:2%; Meter Movement:Pivot and
Find Suppliers by Category Top
Featured Products Top
-
All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and (read more)
Browse Datasheets for Gurley Precision Instruments
More Information Top
-
Relaxation of mammalian single cardiac cells after pretreatment with the detergent Brij‐58.
Both, the upper pivot with the spiral spring and the lower pivot with the lever (in fact a pointer), the bearing support and the jewel bearings were all parts of a dismantled miniature panel meter .
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
DC Panel Meters : Meters are not required, but when specified, shall have a minimum 2 1/2-inch scale, d'Arsonval pivot and jewel type movement, and have an accuracy of 2% of full scale.
-
Meters / Analog / DC
These "v" shaped meters provided more front panel space and space savings behind the panel. Standard features include pivot and jewel movement, DC and AC rectified meters, self shielded and high impact plastic front and back.
-
Shurite - 8305Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Shurite - 7305Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Shurite - 8208Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Shurite - 8202Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Shurite - 8312Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Shurite - 8207Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Shurite - 8309Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
Indicates content that may require registration and/or purchase.