Products/Services for Polyester Spray Gun

  • Spray Guns and Applicators-Image
    Spray Guns and Applicators - (258 companies)
    Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
    Coating Applicator Type
    Electrostatic Coating
    Spray / Atomization Technology
  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (401 companies)
    ...depends on the quantity needed, the level of spray precision, the media being sprayed, the mobility required of the spray system, and the need for curing. Applicator. Commonly a gun, nozzle, or wand which can be articulated by a human operator...
  • Coating and Spray Booths-Image
    Coating and Spray Booths - (198 companies)
    A spray booth usually contains internal lighting, ventilation, and recovery systems. The operator may operate the spray gun in offhand mode, or the gun may be reciprocator-mounted. Often, the workpiece rests upon open-grid flooring that allows...
  • Spray Painting Equipment (Paint Sprayers)-Image
    Spray Painting Equipment (Paint Sprayers) - (251 companies)
    Applicator. A nozzle, gun, or wand utilizes the Venturi effect to coat a surface. The tools are meant to be handheld or used in an automated paint spraying system. These dictate the pattern, droplet size, angle, and intensity of the spray. Some spray...
  • Powder Coating Equipment-Image
    Powder Coating Equipment - (129 companies)
    ...of the components required for the coating process. For example, a wet spray paint outfit may consist of spray gun, pressure tank or spray cup, hose, nozzles, pump and ancillary components. Features. Portable packages or outfits are capable of being...
  •  
    Polymer Concrete and Mortar - (127 companies)
    Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
  •  
    Powder Coatings - (78 companies)
    Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
  •  
    Fiberglass Fabrication Services - (141 companies)
    ...and sprayed directly onto the mold by a hand-held gun. The material then cures at atmospheric pressure and temperature. Parts requiring large area coverage, moderate strength, and corrosion resistance are produced using this technique. Resin transfer molding...
  •  
    Spray Gun Washers - (18 companies)
    Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
  •  
    Industrial Paints - (660 companies)
    ...medical, military, optical, pharmaceutical, semiconductor, and textile applications. Some industrial paints are applied with brushes or rollers. Others are applied with spray systems. Substrates for industrial paints include: Asphalt. Ceramic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation