Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Redwood Plastics
Description: Redco™ Polysulfone is a tough, rigid, high strength transparent thermoplastic which maintains its properties over a wide temperature range from -150°F to above 300°F. Redco™ Polysulfone is also FDA Approved. Polysulfone has very high dimensional stability and very high
- Form / Shape: Extruded Profile
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Polysulphone
- Features: Thermoplastic
-
Supplier: Pexco
Description: Polysulfone has low resistance to some solvents and undergoes weathering; this weathering instability can be offset by adding other materials into the polymer. Pexco is an expert manufacturer of PSU rod, tube, and profiles. Polysulfone Tubing (PSU or PSF) is extruded using a strong,
- Overall Width / O.D.: 0.125 to 8 inch
- Use Temperature: -150 to 300 F
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: Amber Semi-Transparent Made from UDEL ® polysulfone resin, these stock shapes remain stable resisting creep and deformation under continuous load and elevated temperatures. They have high tensile strength and as temperatures increase, flexural modulus remain high. These products will
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polysulphone
- Features: Thermoplastic
-
-
Supplier: Instech Laboratories, Inc.
Description: Instech's plastic button tethers are designed for short- to medium-term infusion studies. All variations of this type of tether are based on the same design: the catheter passes through the stalk of a button which has been surgically attached to the animal (usually under the skin), into a length of
-
Supplier: Interstate Plastics, Inc.
Description: Udel® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345°f (174°c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing brass in
- Overall Width / O.D.: 0.25 to 3 inch
- Industry: General Industrial
- Chemical System: Polysulphone
- Form / Shape: Rod / Round Stock
-
Supplier: Interstate Plastics, Inc.
Description: Udel® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345°f (174°c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing brass in
- Overall Thickness: 0.375 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Chemical System: Polysulphone
-
Supplier: Pexco
Description: Polysulfone has low resistance to some solvents and undergoes weathering; this weathering instability can be offset by adding other materials into the polymer. Pexco is an expert manufacturer of PSU rod, tube, and profiles. Polysulfone Tubing (PSU or PSF) is extruded using a strong,
- Outside Diameter / Size: 0.125 to 8 inch
- Temperature Range: 150 to 300 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
Supplier: Scientific Polymer Products, Inc.
Description: Polysulfone Catalog # : 046 CAS : 25154-01-2 Physical Form : Pellets Approx Mw : 60,000 Density (g/cc) : 1.24 Refractive Index : 1.633 Tm (C) : 230 TSCA : TSCA listed Tg (C) : 190 Misc : Melt flow index 6.5 g/10min Soluble in : Aromatic hydrocarbons, chlorinated hydrocarbons, DMF, esters,
- Index of Refraction: 1.633
- Chemical System: Polysulphone
- Type: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Natural (light amber) Translucent. Tecason™ S is a transparent engineering plastic known for its chemical resistance, rigidity, high-temperature performance, and its ability to operate in an autoclave environment. Tecason™ S is FDA and NSF compliant and holds its excellent mechanical properties
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polysulphone
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: (3.175 mm). PSU 1000 Polysulfone offers high chemical resistance to acidic and salt solutions and good resistance to detergents, hot water and steam. In addition, polysulfone has excellent radiation stability and offers low ionic impurity levels. PSU 1000 Polysulfone often
- Chemical System: Polysulphone
-
Supplier: Advanced Technology Products
Description: These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical
- Fitting Type: Adapter, Hose Fitting
- Features: English, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: Advanced Technology Products
Description: These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical
- Fitting Type: Adapter, Hose Fitting
- Features: English, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: U.S. Plastic Corporation
Description: Capacity to Brim: 210ml, Capacity to Neck: 200ml, Cap Size: 28mm
-
Supplier: Scientific Polymer Products, Inc.
Description: Oligomer, sulfonic acid/sodium salt end groups
- Chemical System: Polysulphone
- Type: Thermoplastic
-
Supplier: Air Logic
Description: The UNIONS are precision molded of polysulphone or polypropylene, which join 1/16" I.D. to 1/8" I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.0625 inch
- Connection Type: Barbed
- Features: English, Pneumatic Fitting
- Fitting Type: Tube Fitting, Union
-
Supplier: Watts
Description: Quick-Connect end plugs - polysulfone. 3546B-18 - 1 in. CTS
-
Supplier: Advanced Technology Products
Description: These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical
- Fitting Type: Adapter, Hose Fitting
- Connection Type: Barbed, Threaded
- Features: English, Pneumatic Fitting
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.25 to 4 inch
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polysulphone
-
Supplier: Scientific Polymer Products, Inc.
Description: Polysulfone resin Catalog # : 046C CAS : 25154-01-2 Physical Form : Pellets Mw : 67,500 Mn : 26,900 TSCA : TSCA listed
- Applications: Plastics / Composites
- Function: Reference / Chemical Standard
-
Supplier: Watts
Description: Quick-Connect reducing stems - polysulfone. 3514B-1810 - 1 x 1/2 in. CTS 3514B-1814 - 1 x 3/4 in. CTS
-
Supplier: Advanced Technology Products
Description: These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical
- Fitting Type: Adapter, Hose Fitting
- Features: English, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: Clark Solutions
Description: Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. The switches function as a magnet embedded in a spring loaded
- Pipe Diameter: 0.5625 inch
- Liquid Volumetric Flow Rate: 0.75 GPM
- Operating Pressure: 250 psi
- Operating Temperature: -4 to 437 F
-
Supplier: Watts
Description: Quick-Connect tee valves - polysulfone. 3550B-1008 - 1/2 in. CTS x 3/8 in. CTS 3550B-1004 - 1/2 in. CTS x 1/4 in. OD
- Valve Size: 12 inch
- Features: Other
-
Supplier: Watts
Description: Quick-Connect reducing tees - polysulfone. 3524RB-101004 - 1/2 x 1/2 x 1/4 in. OD 3524RB-141410 - 3/4 x 3/4 x 1/2 in. CTS 3524RB-181814 - 1 x 1 x 3/4 in. CTS
- English Size: 0.25 to 1 inch
- Features: English, Non Valved
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Quick Coupler, Reducer, Tee
-
Supplier: Air Logic
Description: The BARBED REDUCERS are precision molded of polysulphone and they join 1/16" I.D. to 1/8", or 1/16" I.D. to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.0625 to 0.17 inch
- Fitting Type: Adapter, Reducer, Tube Fitting
- Connection Type: Barbed
- Features: English, Pneumatic Fitting
-
Supplier: Accuris
Description: POLYSULFONE
-
Supplier: Powell Electronics, Inc.
Description: Polysulfone flowmeter, range 14-100 SCFM
-
Supplier: Accuris
Description: GRAPHITE FIBER TAPE AND SHEET Polysulfone Resin Impregnated
-
Supplier: Cole-Parmer
Description: your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Fitting Type: Hose Fitting, Quick Coupler, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Powell Electronics, Inc.
Description: Polysulfone flowmeter, range 2.5-28 SCFM
-
Supplier: Accuris
Description: PLASTIC MOLDING AND EXTRUSION MATERIALS, POLYSULFONE
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with heat-activated, formable, thermoplastic polysulfone resin.
-
Supplier: Powell Electronics, Inc.
Description: Polysulfone flowmeter, range 1.0-10.0 GP
-
Supplier: SAE International
Description: This document describes the materials, equipment, and processing techniques used in fabricating high-strength or high-modulus graphite-fiber-reinforced polysulfone laminates for structural applications for service up to 120°C (250°F).
-
Supplier: Accuris
Description: Standard Specification for Polysulfone Resin for Medical Applications
Find Suppliers by Category Top
Featured Products Top
-
The company is a one stop shop destination for high-quality Polysulfone tubes as well as secondary manufacturing processes or value-added processes like: • Punching • Crimping • Drilling • Machining (read more)
Browse Tubing Datasheets for Pexco -
functionality of the end product. Entrust your Polysulfone or other rigid tubing needs to experts who understand all aspects of plastic extrusion. Please visit our new website: www.scandia-nh.com. (read more)
Browse Tubing Datasheets for Pexco -
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Dexmet specializes in offering expanded fluoropolymers and thermoplastic materials that are often difficult to obtain in either extruded or woven product. Specialized fluoropolymers include: PTFE, PFA, FEP, ECTFE High-performance thermoplastics include: PEEK, Polysulfone (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
include most clear plastics, including polycarbonate, polysulfone, PETG, ABS and acrylic. They are easy to mold and bond well with adhesives. These plastics also hold their shape better when exposed to heat and resist impact, though they are more prone to stress fractures and tend to break (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP Polysulfones (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP Polysulfones (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Polysulfones Polyvinyls High Temp Plastics: PTFE (PFOA-free), PEEK, Nylons A range of standard diamond mesh sizes from .020” to 1.2” is available. The number of openings per (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
-performance thermoplastics include: PEEK, Polysulfone Performance Features: Ultra-thin for better pleat density & Increased surface area Material thickness down to 50 microns (.002") Pore sizes down to 100 microns (.004") 750+ openings/sqcm (4 (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Quick Look at Additives
The focal point of design engineers when selecting engineering plastics is the type of plastic: polysulfone, nylon, polyester, or whatever. However, commercial grades often contain five or more additives.
-
Resistance of Unfilled Engineering Polymers to Prolonged Hot Water Exposure (.pdf)
in a controlled hot water environment for prolonged periods of time. Such a study has been conducted and is reported here. The following unfilled materials were evaluated: 1) UDEL (R) P-1700 polysulfone (PSU). 2) RADEL (R) A-200 polyethersulfone (PES). 3) ACUDEL TM 22000 modified polyphenylsulfone
-
Impact of Common Disinfection Practices on Sulfone Polymer Plumbing Fittings (.pdf)
Solvay Advanced Polymers supplies high-performance sulphone polymers that are used in water handling devices. These include UDEL (R) polysulfone, RADEL (R) R polyphenyl-sulfone and ACUDEL TM polyphenyl-sulfone blends. These tough, rigid, high-strength polymers can be precision molded to tight
More Information Top
-
Plastics
Polysulfone (PSU).
-
Plastics
Polysulfone (PSU).
-
Membrane method
Inter alia modified natural products Celluloseacetobutyrat, cellulose nitrate and synthetic products polyethylene, polypropylene, polyacrylonitrile, polyvinyl alcohol, polyvinyl chloride, Polyvinylacetat and polysulfone belong to it.
-
Synthetic membranes, production, structure and application
Cudotfeet al.1731und (sees Merten, et al. were the first produced such ,,integrierte " or composite (,,composite ") membranes, while it zunachst membrane filter of cellulose nitrate and spater inter alia very feinporige polysulfone -membranes but .
-
Pharmakokinetische and pharmakodynamische aspects in antibiotic therapy
Piperacillin / Tazobactam CVVH n=6 UFR, CVVHDF, polysulfone 0,7 m2: 0,8 l/h (postdil.), DF: 1 l/h, 2 l/h, BFR: 100 ml/min .
-
Microfiltration of fermenter broths
the production costs appreciably influence. the membranes (0,3 PM) stepped a plate module with FTFE membranes (0,2 and 0,45 PM) as well as tube modules with different polysulfone -membranes, average pore diameters of 0,05 to 5 PM …
-
Practice of dialysis
Vollsynthetische membranes consist of polymeric Kunstoffen like polyacrylonitrile, polysulfone , polyamide or polycarbonate and derivatives of which.
-
Medical technology
The examples of it are polysulfone and polyamide (additive of Polyvinylpyrrolidon [PVP] or Polyethylenglokol [PEG]) as well as polyacrylonitrile (additive of meth allyl sulfonate).
-
Measurement and assessment natural and artificial UV radiation
Currently, the dosimeters on the base come from polysulfone for insert; the polysulfone is a polymer that changes its optical properties under UV exposure.
-
Practice of dialysis
Vollsynthetische membranes consist of polymeric Kunstoffen like polyacrylonitrile, polysulfone , polyamide or polycarbonate and derivatives of which.
Indicates content that may require registration and/or purchase.