-
Supplier: Newark, An Avnet Company
Description: MCU, 16BIT, MSP430, 16MHZ, QFN-16; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU CaseRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN-OUT BUFFER, 6GHZ, QFN-16
-
Supplier: Utmel Electronic Limited
Description: IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16
- Supply Voltage (VS): 3.6 volts
- Supply Current (IS): 3 milliamps
- Operating Temperature: -40 to 85 C
- Pin Count: 16
-
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, QFN-16; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:256Byte RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SYNCHRONOUS BOOST CONVERTER, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Switching Frequency:600kHz RoHS Compliant: Yes
-
Supplier: Plastronics Socket Company, Inc.
Description: the world, Plastronics has taken a leadership role in designing and developing socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package loading and
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 16
-
Supplier: Utmel Electronic Limited
Description: IC, QUAD OUTPUT LCD POWER SUPPLY, QFN-16 - More Details
-
Supplier: Utmel Electronic Limited
Description: IC MCU 32BIT 16KB FLASH 24QFN
- Internal RAM Size: 4 KB
- Number of Timers: 3
- Pin Count: 24
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: IC, DIFF AMP, 2GHZ, 6400V/ uS, QFN-16
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 0.0064 V/µs
- Supply Voltage (VS): 5 volts
- Bandwidth: 2,000 MHz
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 16KB FLASH QFN16
- Clock Speed: 50 MHz
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 12
-
Supplier: ODG (Origin Data Global)
Description: QFN-16-EP(4x4) Battery Management ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Amplifier IC Development Tools QFN16-DIP-EVM
-
Supplier: ODG (Origin Data Global)
Description: QFN-16-EP(3x3) Microcontrollers (MCU/MPU/SOC) ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory,
- Bits: 16 Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LINE TRANSCEIVER, QCC16, QFN-16 Product overview: NBSG16VSMN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Data Rate: 12,000,000 kbps
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Plastronics Socket Company, Inc.
Description: the world, Plastronics has taken a leadership role in designing and developing socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package loading and
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 16
Find Suppliers by Category Top
Featured Products Top
-
thermal performance, the SKY67180-306LF is rated for operation up to +105 °C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate at 5 V to 8 V with current set from 125 mA to 135 mA. At 5 V and 125 mA the QPL1840 provides an output of 54 dBmV TCP with a CCN of 51dB. The QPL1840 is packaged in a 3.0 x 3.0 16–pin QFN (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope to 16 dB at 26 GHz to equalize frequency dependent losses. The AMM-9619PSM is packaged in a compact 4 mm QFN for surface mount integration onto printed circuit boards. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
) Digital Programmable Gain: Four selectable output power levels (~5, 16, 23, 30 dBm) via G16 and G8 pins Low Noise Operation: (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
resistors. The output voltage is adjustable dynamically (DVS) between 3.2 V and 16 V in 20 mV steps when using internal feedback resistors or between 3 V to 20 V when using external feedback resistors (with step size dependent on the external feedback resistor ratio) by programming the internal reference (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
More Information Top
-
A Study and Investigation on Processes Inducing Delamination in QFN Package Using Statistical Analysis
In the experiment, QFN 16 Lead package with body size 3.0mm X 3.0mm X 0.9mm uses the normal copper leadframe from supplier A where Ag is spot-plated on the lead only.
-
NLAS44599MNR2 Datasheet
QFN 16 .
-
http://www.mouser.com/catalog/specsheets/tps54426.pdf
The QFN 16 pin package block diagram is identical except for the pin out.
-
NBSG16VSMNR2 Datasheet
QFN 16 .
-
NBSG11MN Datasheet
QFN 16 .
-
NBSG14MNR2 Datasheet
QFN 16 .
-
Delphi style compact modeling by means of genetic algorithms of system in Package devices using composite sub-compact thermal models dedicated to model order r...
Appendix B: QFN 16 Resistance network (K/W .
-
Influence of reflow profile and Pb-free solder paste in minimizing voids for Quad Flat Pack No-lead (QFN) assembly
QFN 16 .
-
A 5-GHz monolithic silicon bipolar down-converter with a 3.2-dB noise figure
The down-converter exhibits a SSB noise figure as low as 3.2 dB, a 24-dB power gain, and an input compression point of -23 dBm It was assembled in a 4x4 mm' low-cost QFN 16 -lead plastic package and …
-
Displaybank - Display Analysis - ASUS Google Nexus 7 (K009)
LED Driver IC - QFN 16 pin .
Indicates content that may require registration and/or purchase.