-
Supplier: Aries Electronics, Inc.
Description: while being operator-friendly Kelvin Test Socket Contact System is available for any Aries CSP and Center Probe Test Sockets Pressure pad compression spring provides proper force against device and allows for height variations in device thickness Probe blade edge tip for
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.4 to 0.45 mm
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: JC Cherry, Inc.
Description: Test Socket GU29 Frame / QFN pkg Size 29x30.6mm / 1.14"x1.20" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ For QFN Device How to order for Custom design GQ29-QFNxxxxxxx *P/N will be informed after fixing
- Product Type: IC Socket
- Socket Type: Test / Prototyping Socket
-
Supplier: Ironwood Electronics, Inc.
Description: GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a
- Number of Contacts: 8 to 16
- Contacts Pitch: 0.5 to 0.8 mm
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
-
Supplier: Aries Electronics, Inc.
Description: KEY PERFORMANCE ELEMENTS – Series AR4HT High-Temperature 200°C (high-frequency bandwidth, low inductance, high-current, reliable, durable) Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). Excellent choice for low cost hand test
- Current Rating: 4 amps
- Operating Temperature: -55 to 200 C
- Contacts Pitch: 10.16 mm
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
-
Supplier: Smiths Interconnect, a Molex company
Description: bench test, and HVM Production Test using the same socket Solution for BGA, LGA, QFN, DFN, and other variants, ideal for minimum pitch 0.35 mm Floating base or Hi Low configuration to protect spring probes during use Benefits Tested to 500K Short contact path for
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
- Product Type: IC Socket
-
Supplier: Aries Electronics, Inc.
Description: for low-cost hand test applications MECHANICAL CONTACT LENGTH (compressed): 0.45mm PITCH: Released to <0.4mm – Mixed Pitch Available PACKAGES: BGA, LGA, QFN, DFN, CSP, POP – Full and Partial Arrays Available STRUCTURE: Silmat® Interposer with Patented Core INTERPOSER MATERIALS: Ag
- Operating Temperature: -67 to 392 C
- Contacts Pitch: 2.54 mm
- Socket Type: BGA, CSP, LGA, QFN, Test / Prototyping Socket
- Features: Clamshell Socket, Other
-
Supplier: DigiKey
Description: TEST SOCKET FOR QFN-20 0.5MM IC
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN TEST, 16 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:216-5205 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Ironwood Electronics, Inc.
Description: SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be
- Number of Contacts: 144
- Contacts Pitch: 0.5 mm
- Socket Type: BGA
- Features: Clamshell Socket, Other, Solderless, ZIF Lock
-
Supplier: JC Cherry, Inc.
Description: Test & Burn-In Socket GU22 Frame Series Size 22x22mm / 0.87"x0.87" Can also be used as Burn in Socket ●Highly reliable M-pin Probes as contact parts ●High Frequency For BGA Device, QFN Device 0.4mm/0.016" Pitch : 16x16 Contact Max 0.5mm/0.020" Pitch : 10x10 Contact Max
- Voltage Rating: 100 volts
- Current Rating: 1 amps
- Contact Resistance: 100 milliohms
- Operating Temperature: -40 to 150 C
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 60 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:60Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:260 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 88 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:88Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.4mm; Product Range:288 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 24 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:224 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Ironwood Electronics, Inc.
Description: The Ironwood Electronics line of sockets for BGA, QFN, LGA, and other SMT packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature
- Number of Contacts: 480
- Contacts Pitch: 1.27 mm
- Socket Type: BGA
- Contact Plating: Gold Plating
Find Suppliers by Category Top
Featured Products Top
-
The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
, Kepler is the only solution that provides two-axis of motion during a single actuation of the socket, an innovation set to pioneer the semiconductor test industry. As a result, Kepler provides a boosted first pass yield (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
) PCB Hardware SMT test points & cable management clips Fixed & removable jumper links Coin cell holders Terminals & spacers (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
OEM to handle these tasks, companies focus their resources on other business areas requiring more attention. Using advanced equipment and OEM tools like socket sets speeds up the production process, ensuring that components get delivered on time. This (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation
More Information Top
-
QFN
QFN Test Sockets .
-
Innovative approaches for realisation of embedded chip packages - Technological challenges and achievements
This setup is based on a QFN test socket card and automated, parallel daisy chain and four point testing, using a labVIEW environment.
-
Emulation Technology, Inc.
ET offers a range of products including BGA socket systems, QFN /MLF test sockets , MICTOR test accessories, spring-probe test clips, programming adapters, prototyping adapters, ASIC and FPGA development systems, wireless products, high speed board to board interconnects as well as soldering …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22041/hamiltondiss.pdf?sequence=1
The primary socket used for QFN testing of this prototype is the Iron- .
-
QFN Test & Burn-In Socket from Yamaichi
QFN Test & Burn-In Socket from Yamaichi .
-
Kelvin Testing
Kelvin Testing Using a GHz socket for MLF/ QFN packages .
-
QFN 0.5 mm Pitch Test & Burn-In Sockets
QFN 0.5 mm Pitch Test & Burn-In Sockets .
-
A SOC/SOP co-design approach for mmW CMOS in QFN technology
For millimeter wave radio “Bits-in / Bits-out” solution integrated into BGA or QFN package, a simple design of the test socket lid allows for sorting tests from antenna radiation pattern to Digital and DC test.
-
Pads / Sockets
QFN / QFP / SOP - High Performance Test Socket .
-
Package Test / ATE
QFN /QFP/MLF - High Performance ATE Test Sockets for Chipscale Packages .
Indicates content that may require registration and/or purchase.