Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LufftUSA
Description: Rain Gauge with bounce-free reed contact (normally closed)
- Height: 11.2204785 inch
- Weight: 2.05026455026455 lbs
- Weather Component Sensed: Measures Rain/Snow Fall
- Mounting Type: Pole-mounted (Typically via clamps)
-
Supplier: RainWise, Inc.
Description: Polypropylene Rain Gauge The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets NWS specifications for statistical accuracy. Product Features The
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: RainWise, Inc.
Description: This gauge design eliminates the normal wire connection from the rain gauge to the indoor display. The battery operated transmitter operates up to 300 feet away. Just locate the gauge in an open area and read the rainfall amount on the indoor display. The 8" diameter
- Features: Battery Powered
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
-
Supplier: RainWise, Inc.
Description: Anodized Aluminum Rain Gauge The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data. The tipping bucket is molded from a specially-formulated plastic
- Height: 12.5 inch
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: Accuris
Description: Recording Rain Gauges
-
Supplier: Vaisala
Description: For rainfall and liquid precipitation measurements Rain gauge especially suitable for remote and unattended locations uses a tipping-bucket mechanism to produce a contact closure every time it receives a predetermined small quantity of rainfall (optional tipping mechanism 0.2 mm, 0.1
- Height: 13.3070938 inch
- Weight: 5.733 lbs
- Operating Temperature: -4 to 185 F
- Mounting Type: Base Mounted
-
Supplier: Newark, An Avnet Company
Description: RAIN GAUGE CALIBRATOR
-
Supplier: OTT Hydromet
Description: This professional Rain Gauge is a superb product for all kinds of applications: from hydrology to meteorology, from agriculture to industrial monitoring - this device is fit for nearly everything. Benefits Optimal materials For the construction of this rain gauge only the
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: Accuris
Description: Tipping Bucket Rain Gauges
-
Supplier: Newark, An Avnet Company
Description: WIND SCREEN FOR RAIN GAUGE
-
Supplier: RainWise, Inc.
Description: RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the
- Features: Battery Powered
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: Newark, An Avnet Company
Description: RAIN GAUGE 12" 0.01" TIP
-
Supplier: Newark, An Avnet Company
Description: RAIN GAUGE 12" 1MM TIP
-
Supplier: Taylor Precision Products LP
Description: Features Rain gauge and thermometer combination. Rain gauge with 5" capacity. Thermometer range -40 to 120°F. Rain gauge memory track. Weather resistant.
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: McCrometer, Inc.
Description: Accurate precipitation monitoring to support inflow and infiltration (I&I) studies. Rugged rain gauge sensors designed for seamless integration with flow logging systems.
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: Accuris
Description: Draft BS EN 18097 Hydrometry -Measurement of precipitation intensity. Metrological requirements and test methods for non-catching type rain gauges
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application: GB10485-89 Rain spray testing chamber is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature:
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application: The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature:
- Configuration: Floor Mount
- Features: Other
-
Supplier: Patcraft Commercial Carpet
Description: Collection Name: New Ground Construction: Multi-level Pattern Loop Density: 7125 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .096 Gauge: 1/12 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less Than 450 Pattern Repeat:
- Width: 24 inch
- Type: Carpet
-
Supplier: HydroLynx Systems, Inc.
Description: rates necessary for dynamic testing), 10 ml and 60 ml syringes useful in static tests. Calibration charts for all HydroLynx tipping bucket rain gauges are provided. Charts for other rain gauges are available. Static calibration, adjusting each bucket to tip for a measured
- Features: Other Specific Calibration
-
Supplier: Vaisala
Description: An aerodynamically shaped rain gauge designed to minimize the wind originated airflow reducing the catch.
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: ODG (Origin Data Global)
Description: RAIN GAUGE TYPE 485
-
Supplier: Radwell International
Description: RAIN SENSOR, OPTICAL RAIN GAUGE, WATERTIGHT, DIP SWITCH, 4 LIGHT BEAMS, 1 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Hydrometry - Measurement of precipitation intensity - Metrological requirements and test methods for non-catching type rain gauges (Endorsed by Asociación Española de Normalización in February of 2026.)
-
Supplier: Airmar Technology Corporation
Description: Rain Sensor with Solar-radiation Shield Airmar’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the “umbrella” located on the top of the instrument. This
- Operating Temperature: -13 to 131 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Output Options: Pulse Signal
-
Supplier: Pentair, Inc.
Description: " 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 8 INCH 8 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) ROHS COMPLIANT CONSTRUCTIONAL FEATURE RAIN TIGHT APPLICABLE STANDARD IEC 60529 "
- Straight Section Length: 48"
- Cover Style: Snap-on
- Material: Steel
- Style: Wiring Trough
-
Supplier: Wiegmann
Description: " 16 GAUGE G90 CARBON STEEL MATERIAL PRE-GALVANIZED FINISH 48.13 INCH 8.06 INCH 8.06 INCH UL 870, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW, SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR/OUTDOOR ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSCG MODEL "
- Straight Section Length: 48"
- Cover Style: Screw-on
- Material: Steel
- Non-Hazardous Locations: Type 1, Type 3R
-
Supplier: Wiegmann
Description: " UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 18 INCH 18 INCH 8 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE
- Length / Height: 18 inch
- Width/Diameter: 18 inch
- Depth: 8 inch
- Height: 18 inch
-
Supplier: RS Components, Ltd.
Description: intervals from 1 minute to 60 minutes. A USB connection facilitates viewing, analysis, storage and sharing of all weather data through a PC as well as on the console. Other elements of the station system include: rain gauge, which measures rain rate, accumulated rainfall, past
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Speed
-
Supplier: LufftUSA
Description: connectable. Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated
- Height: 9.9606353 inch
- Weight: 2.86596119929453 lbs
- Operating Temperature: -58 to 140 F
- Measured Wavelength: 300 to 1,100 nm
Find Suppliers by Category Top
Featured Products Top
-
The heavy-duty metal enclosure with durable powder-coated finish is designed to withstand outdoor exposure, including rain, snow, UV exposure, and corrosion. A weather-resistant cover helps protect the receptacle from moisture during outdoor use (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4 (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
IP65-rated enclosure. This protection level ensures dust-tight operation and resistance to water jets from any direction. Combined with an extended operating temperature range of -30°C to +65°C, the FHS135-25-10120 is designed to withstand rain, snow, blowing dust, coastal salt spray, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Rain Gauges Used for Forecasting Precipitation in Norway
Roar Has installed RainWise rain gauges in a number of remote locations.
-
Water Infiltration Testing Using Infrared Thermography
will not reveal specific causes of moisture infiltration. Hose Spray Test - This test method also simulates wind-driven rain in small, segmented areas using a standard garden hose in which a calibrated nozzle is attached with a pressure gauge. The spray is directed at a specific joint, crack, or defect
More Information Top
-
https://bora.uib.no/bitstream/handle/1956/3666/58450033.pdf?sequence=1
Thanks to Leiv O. Oppedal for allowing me to place a rain gauge in his garden for several months.
-
Measuring Precipitation From Space
To date, precipitation data are recorded from various remote and in situ instruments (mainly rain gauges , rain radars, and microwave, visible or infrared sensors) based on various platforms (mainly ground-based, airborne or space-borne).
-
http://www.hydrol-earth-syst-sci-discuss.net/7/5171/2010/hessd-7-5171-2010.pdf
Comparison between radar and rain gauges data at different distances .
-
Real‐time radar–rain‐gauge merging using spatio‐temporal co‐kriging with external drift in the alpine terrain of Switzerland
‘Combining rain gauge and radar measurements of a heavy precipitation event over Switzerland’, Veroeffentlichungen der MeteoSchweiz.
-
A stochastic model for the spatial‐temporal simulation of nonhomogeneous rainfall occurrence and amounts
A 4009 km2 Pyrenean catchment exhibiting extreme orographic effects provides a suitable case study comprising seven daily rain gauge records with hourly properties estimated using regional downscaling relationships.
-
Precipitation: Advances in Measurement, Estimation and Prediction
5.2 Quality Control of rain gauge data...............................................102 .
-
Challenges in obtaining reliable measurements of point rainfall
… passing over the well‐instrumented 21.4 km2 Goodwin Creek watershed in northern Mississippi are used to highlight uncertainties associated with the measurement of surface rainfall, focusing on data quality control, gauge calibration, out‐of‐level gauge orifices, and wind effects on rain gauge catch.
-
https://www.duo.uio.no/bitstream/handle/10852/12529/MScxthesisxxKjelstad.pdf?sequence=1
Assessing critical conditions for landslide initiation in developing countries may be restricted due to insufficient rain gauge coverage; a potential solution to this is the use of satellite precipitation estimates (SPE).
-
http://www.adv-geosci.net/25/143/2010/adgeo-25-143-2010.pdf
Assessing satellite-based precipitation estimates in the Southern Appalachian mountains using rain gauges and TRMM PR .
-
Engineering Geology for Society and Territory - Volume 2
Rain gauges give estimates of precipitation, seismographs records ground shaking by earthquakes and piezometers show changes in groundwater pressure over time.
Indicates content that may require registration and/or purchase.