Products/Services for RF Feed-Thru Insulators
-
Electrical Feedthroughs - (119 companies)...of a vacuum system up to a specified vacuum rating. Types of Electrical Feedthroughs. Types of electrical feedthroughs include coaxial, multi-pin or instrumentation, power, thermocouple, and RF feedthroughs. Coaxial Feedthroughs. In coaxial feedthroughs...Electrical Feedthrough TypeFeedthrough Mount -
Electrical Insulators - (199 companies)Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications... -
Capacitors - (1508 companies)...to moisture. Film. Polyester film / Mylar. Generally replaced paper capacitors; small size, higher moisture resistance. Low temperature stability, hazardous dielectric heating when used in RF applications. Mica. Mica. Durable, excellent temperature... -
RF Amplifiers - (609 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal... -
Electrical Insulation and Dielectric Materials - (398 companies)...insulation materials are available as finished or semi-finished shapes such as rods, bars, plates, post insulators, pads, tubes, substrates, or other shapes. Film / sheet - Material is supplied or available in the form of sheets or films. Sheets have... -
RF Upconverters and RF Downconverters - (132 companies)RF upconverters and RF downconverters are integrated assemblies that convert microwave signals to another frequency range for further processing. Generally, they are designed to produce an output signal frequency for a particular frequency band. RF...
-
RF Transceivers - (490 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit...
-
RF Mixers - (140 companies)RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient. The frequency that is to be shifted is applied at the RF input and the frequency shifting power or voltage (from a local...
-
RF Diodes - (93 companies)Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...
-
RF Terminations - (140 companies)RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports. They may include light emitting diode (LED) indicators for conditions such as "power " or "busy ", or mount with a heatsink...
Product News
-
Links-Japan, LLC
Easy to Install! NonBuren Insulator Type The "Round-Type NonBuren " is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It 's simple to use and suitable for various environments. Features of Round-Type NonBuren Anti-Vibration MaterialSuitable for Various Weights. When used with four-point support, it can handle loads ranging from 2 kg to 1 ton. It can also be used with a variety of equipment by adjusting the number of support points. Soft but Durable. The strong bond... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Xiamen Innovacera Advanced Materials Co., Ltd.
TO-220 Ceramic Insulator Cooling Pads It was packed by 100pcs per bag, TO-220 Ceramic Insulator Cooling Pads is widely used for semiconductor devices, high power equipment, integrated circuit, ICMOS tube, IGBT patch insulation, triode, high frequency power supply communication, mechanical equipment, high current, high voltage, high temperature, insulation parts requiring heat conduction. Compare to conventional mica or silicon pad materials, the ceramic insulators material is more beneficial for MOSFETs mounting such as improve... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
0.8-5.0W Silicone insulator pad The main reason lies in the interface between two contacting solid surfaces.These surfaces only make contact over discrete areas,while the remaining gaps are filled with air,which adds resistance to heat transfer and slows the heat flow.The gaps at the interface between the heat source and the heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Heat Sink Insulator Plate The Alumina Ceramic Heat Sink Insulator Plate is made from high-purity 96% alumina (Al?O?) ceramic, engineered to provide efficient heat transfer while ensuring reliable electrical insulation. As a rigid ceramic plate, it effectively conducts heat away from heat-generating components and isolates them electrically from metal heat sinks or surrounding structures. With its compact dimensions, this ceramic heat sink insulator is ideal for applications with limited installation space. It offers... (read more)Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
BN Ceramic Insulator For High Temperature Furnace high temperatures and vacuum or inert conditions, boron nitride ceramics are often the only feasible solution. Boron nitride ceramic material max using temperature in inactive gas atmosphere is 2100 C. In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN washers, BN insulators, BN... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Richardson RFPD
UltraCMOS+™ SP4T RF Switch-PE42448 from pSemi The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+ TM silicon?on?insulator (SOI) process and enhanced with HaRP TM technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key benefits include very low insertion loss, high isolation, excellent linearity, and high input power handling, along with fast settling time for efficient RF signal routing. The device does not require blocking capacitors... (read more)Browse RF Switches Datasheets for Richardson RFPD -
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Triad Magnetics
Custom RF Transformers Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more) -
TE Connectivity
RF TERMINATORS PRODUCT EXTENSION KEY PRODUCT MESSAGING. Expands TE 's RF terminators portfolio. Part compatibility with other vendors. Competitive pricing and fast delivery. TARGET APPLICATIONS. Test and measurement equipment. Transmitter systems. Antenna systems. Defense systems (read more)Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Anatech Electronics, Inc.
Specs Matched RF Filters Our Specs Matched RF Filters are RF Filters from our existing database of products and engineering designs that match your specific requirements. We will first research our database for products and past designs for an exact match, or a product and design that very closely matches your specifications and determine if it can be "tweaked " to match your exact requirements. In many cases, an already designed RF filter or a design from our engineering database may already exist and might only... (read more)Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.