Products/Services for RF Demodulator Probe

  • QPSK Modulators and BPSK Modulators-Image
    QPSK Modulators and BPSK Modulators - (24 companies)
    ...in conjunction with demodulators that extract information from the modulated, transmitted signal. Some QPSK modulators and BPSK modulators include an integral dielectric resonator oscillator. Others are suitable for military or wireless applications. QPSK...
    PSK Modulator Type
    Package Type
  • I/Q Modulators and I/Q Demodulators-Image
    I/Q Modulators and I/Q Demodulators - (91 companies)
    ...are mixed with local oscillators that are 90 o apart in phase. The outputs of the two mixers are vectorially combined in a 0 o combiner. I/Q demodulators - In an I/Q demodulator, the RF signal is applied to 0 o Splitter (hybrid) and the resulting...
  • Electrical Test Probes-Image
    Electrical Test Probes - (384 companies)
    Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points...
  • CMM Probes-Image
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  •  
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
  •  
    Thermocouple Temperature Probes - (516 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Temperature Probes - (919 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  •  
    RF Headends - (16 companies)
    RF headends are electronic control centers, generally located at the antenna site of a system, which includes the antenna, preamplifiers, frequency converters, demodulators and other related equipment. RF headends are electronic control centers...
  •  
    NMR Probes - (3 companies)
    NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire