-
Supplier: Fairview Microwave Inc.
Description: connectors and rated at 10 dBm. Our SMA medium power RF amplifier design has a 46 dB typical gain. Fairview RF medium power high gain amplifier part number FMAM5084 is rated with a Psat of 10 dBm. Our radio frequency medium power
- Amplifier Type: Power Amplifier
- Frequency Range: 200 to 2600 MHz
- Maximum Gain: 46 dB
- Maximum Operating Voltage: 32 volts
-
Supplier: Crescend Technologies, LLC
Description: Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
- Amplifier Type: Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 136 to 174 MHz
- Minimum Operating Voltage: 13.8 volts
-
Supplier: Crescend Technologies, LLC
Description: Crescends low band line of amplifiers is designed for public safety and commercial two-way radio bands. They are available in outputs of 100W and 250W and inputs ranging from 2-20W. All of our amplifiers are designed for simple installation, maintenance and ease of service.
- Amplifier Type: Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 30 to 50 MHz
- Minimum Operating Voltage: 13.8 volts
-
-
Supplier: Crescend Technologies, LLC
Description: Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
- Amplifier Type: Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 30 to 50 MHz
- Minimum Operating Voltage: 13.8 volts
-
Supplier: ValueTronics International, Inc.
Description: VHF Transmitters Plasma Equipment General Laboratory Nuclear Accelerators The ENI 3200L RF Amplifier covers the frequency range of 250 kHz to 150 MHz, with Class A linear power output ranging from 25 to 200 Watts. This reliable solid state unit is
- Frequency Range: 150 MHz
-
Supplier: ValueTronics International, Inc.
Description: frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 200 kHz to 1040 MHz frequency range Modulation: AM, FM Output Power
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 1040 MHz
- Minimum Frequency Range: 1040 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Optimized HF and VHF/UHF modules for best possible receiving conditions To create ideal receiving conditions, two multicoupler modules have been developed for the R&S®ASDU02. The HF module covers the 10 kHz to 30 MHz band, the VHF/UHF module covers the 20 MHz to 3 GHz band
- 0º Power Divider Division: 4-Way
- Category: Active
- Divider / Combiner Type: 0º
- Frequency Range: 0.0100 to 30 MHz
-
Supplier: ValueTronics International, Inc.
Description: repairs. Anritsu S332D Features: Frequency Range: 25 MHz to 4000 MHz Frequency Accuracy: 75 ppm @ +25°C Frequency Resolution: 100 kHz Output Power: < 0 dBm (–10 dBm nominal) Immunity to Interfering Signals: on-channel +17 d
- Frequency Range: 4.00E6 kHz
Find Suppliers by Category Top
Featured Products Top
-
This 5o.com RF isolator is purpose-designed for 10 to 12MHz low-frequency communication and broadcasting systems, with 50Ω standard impedance. It is primarily used for RF power amplifier protection, and widely deployed in digital satellite & mobile communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-10~+70°C, with strong environmental adaptability. The core function of the product is RF power amplifier protection, which can provide reliable protection for the amplifier, extend the service life of the equipment and reduce maintenance costs. It has a wide range of (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Ohm impedance, robust coaxial structure. Designed for VHF base stations, radio communication systems and power amplifier anti-interference protection. Model number:5o03120750162168NKP150 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
WVA-71863HP+ Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω Mini-Circuits' WVA-71863HP+ is a medium power high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
construction. The core function of the product is RF power amplifier protection, which can effectively provide safety protection for power amplifier equipment and extend service life. It has a wide range of applications. Besides the communication field, it can also be (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. The new directional coupler lends itself to wireless designs and many test and measurement applications for (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Fast‐response VHF pulsed 2 KW power amplifiers
As a test of the practical dead time of the VHF spectrometer using the 2- kW RF amplifier , the free induction decay (FID) was measured of a sample of triaryl methyl radical (trityl). The sample was in a 10 -mm o.d, 9-mm i.d. sample tube in the … Most of this is due to the power ring down of the resonator after the high-power …
-
MTT-S 2007: Freescale Announces LDMOS RF Power Transistor
Designed for operation from 10 to 150 MHz, the transistor leverages Freescale's sixth-generation, very high-voltage … … in June 2006 to meet the demands of ISM applications operating at HF, VHF , and UHF frequencies … "Freescale has broken the RF 1 kW pulsed power level with 50V LDMOS," said Lance Wilson, semiconductor research director for ABI Research. " … 27 dB, this level of efficiency makes it possible to achieve reductions in amplifier design complexity, gain …
-
http://dspace.mit.edu/bitstream/handle/1721.1/93462/82rr024_full.pdf?sequence=1
The VHF transmitters at M.I.T. employ RCA 6952 tetrodes, which can be run for 10 s with a plate dis- sipation of 500 kW and an expected overall efficiency of 60 %, giving an available RF output power of 750 … the two tubes to be used in the Alcator C heating experiments currently have driver amplifiers attached.
-
Design and Realization of an Output Network for a GaN-HEMT Current-Mode Class-S Power Amplifier at 450MHz
… H. Kobayashi, J. Hinrichs, P.M. Asbeck, “Current-Mode Class-D Power Amplifiers for High Efficiency RF Applications”, IEEE MTT-S … … HBT Class-E MMIC Amplifier with 65% PAE”, IEEE … … B. Rutledge, “An LDMOS VHF Class-E Power Amplifier Using a High–Q … [6] S. D. Kee, Ichiro Aoki and David Rutledge, “7 MHz, 1,1 kW Demonstration of the … [ 10 ] I. Angelov, L. Bengtsson and M. Garcia, “Extension of the Chalmers nonlinear HEMT and MESFET model” …
-
RF interference analysis in aperture synthesis interferometric radiometers: application to L-band MIRAS instrument
… have to be taken into account in the computation of the interfering power lever: a) spu- rious harmonics falling inside the 1400–1427 MHz band for which the interfering power level set by transmitter’s … … finite rejection of InR RF filters [Fig. 3(b)]. 2) Out of band emissions consist of VHF and UHF systems whose harmonics fall into the 1400–1427 … 1) Interference from L-band radars: Radars transmit high power levels from some hundreds of KW to 10 MW. Basically, two types of high power amplifiers (HPA) are used [7].
-
Standard Handbook of Electronic Engineering, Fifth Edition > UHF and Microwave Components
A variety of materials are used for secondary-electron-emission cathodes in RF -triggered amplifiers . The selection is based on the amplifier drive signal level, peak power output, and the intended operating … Dispenser cathodes and pure-platinum cathodes are suitable for drive signal levels in excess of 10 kW . Emitting-sole amplifiers have been developed at frequency ranges extending from VHF to K u band, with …
-
RF power amplifiers, classes A through S-how they operate, and when to use each
Plasma generation, 300-3000 W/13.65 MHz; 10 kW /15 MHz Hand-held VHF satellite-communications terminal, 5 W/150 MHz Undersea-divers’ RF -heated gloves, 24 W/27 MHz Linear power - amplifier systems .
-
Design and implementation of a practical semi‐lumped high power low‐pass filter
The power is applied to the filter using HPA, with 10 KW maximum power and 1.2 KW average power, in VHF band frequency at 152.5 MHz. Furthermore for safety of RF device, high power coupler is used to reduce power level as shown … It should be note that the second harmonic of the output amplifier with its own self is …
-
Military Aircraft Electromagnetic Compatibility: Release to Service Testing in the United Kingdom, Past, Present and Future
The RF field strength was calibrated at a height, well above ground level, to achieve the same … The upgrades included a new UHF 1 kW amplifier and also a VHF system upgrade, comprising a 10 kW amplifier and high-gain aerial which can be seen in Fig. 4. An upgrade to the control building was also undertaken, to install the high power transmission amplifiers in …
-
Status of the SASAR System
… broadband nature of the antenna will be useful for future range resolution enhancements to the VHF SAR. This means that that only two RF connectors are required to pierce the pressure hull. … existing EW antenna farms and is estimated to place extra drag of about 10 % of the … The power stage is an adjustable class A to B solid state 1 kW amplifier .
Indicates content that may require registration and/or purchase.