-
Supplier: Patton Electronics Co.
Description: The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the
- Data Rate: 0.0000384 Gbps
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the
- Data Rate: 0.00011520000000000001 Gbps
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference.
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided by powerful error detection and automatic retransmission.
- Data Rate: 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet Interface 2 10/100/1000Mbps TP and SFP shard combo interfaces Auto-MDI / MDI-X detection on Gigabit RJ45 port VDSL2 Features Cost-effective VDSL2 link and central management solution Compliant with VDSL2 standard – ITU-T G.993.2 – ITU-T G.994.1 – ITU-T G.997.1 ITU-T
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, Multiplexer, VPN
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2006 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers eight full duplex ports capable of moving up to 19.2 Kbps in either synchronous or asynchronous modes, without using flow control or
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530 Independent hard and soft flow control for each channel
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: GL Communications, Inc.
Description: The GL's LinkTest™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s
- Port Type: BNC, RJ-45
- Network Protocol: E1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 4/7/19, MULTIPLEXER PROGAMMABLE BRIDGE, 115-220 VAC, 24VDC, 4 RS232 PORTS. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output
-
Supplier: SOCOMEC
Description: Configurable polling frequency for each device. • Storage in datalogger for periodic wireless secure transmission (daily, weekly, etc.). • Ethernet network compatible. • GPRS or 2G/3G/GPRS compatible. Flexible solution Data collection via different links: • Modbus on RS232, RS485 or Ethernet
- Operating Temperature: 23 to 122 F
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- User Interface: None
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting
- Maximum Data Rate: 0.00032 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: Patton Electronics Co.
Description: raise RTS to contend for the right to transmit exclusively to the modem. If two DTEs raise RTS simultaneously, the Model 3010 prioritizes access by port (1-2-3). The Model 3010 requires no AC power or batteries, no configuration, and plugs directly into the modem or
- Data Rate: 0.0000003 to 0.0000384 Gbps
- Network Equipment: Other
-
Supplier: GL Communications, Inc.
Description: standard and compact SDH TDM device, the STM-1 multiplexer is best suited to applications where high-density E1 ports are required to interface with an SDH network through STM-1 fiber optic connections. The device can be managed either through the embedded DCC channel within the STM-1
- Data Rate: 0.002048 Gbps
- Number of Channels: 63 #
- Features: Fiber Optic, Multiplexer
- Area Network Type: Local Area Network (LAN)
-
Supplier: TelephoneStuff.com
Description: up to 1.2km on RS-485 communication - Pan/tilt control - Lens control (zoom, focus and iris) - Two control interface options: two RS-485 ports, or a RS-232 port - Can connect up to 32 keyboards simultaneously and can be controlled from different places - 5.7” graphic panel - Durable
-
Supplier: ACCES I/O Products, Inc.
Description: Software, No Switches or Jumpers to Set 8-Bit Digital Input Software Counters Change-of-State Flag Readable via the Serial Port Model RDI-54 is an intelligent, 54-bit parallel digital-input-to-computer interface unit. It is packaged in a NEMA 4 enclosure for remote installation in harsh
- Digital I/O Channels: 54 #
- RAM / On-board Memory: 0.008 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: the clock for Counter/Timer 2 and is also available at the 37-pin I/O connector and at a screw terminal on the card. The output of Counter/Timer 2 is connected to T0 of the microprocessor which could be used to initiate timed A/D starts. WATCHDOG TIMER The built-in watchdog timer
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Microchip Technology, Inc.
Description: interrupts Four programmable interrupt-on-change Eight programmable weak pull-ups Programmable slew rate Capture/Compare/PWM (CCP) module Enhanced CCP (ECCP) module: One, two or four PWM outputs Selectable polarity Programmable dead time Auto-Shutdown and Auto-Restart Master Synchronous Serial
- Internal RAM Size: 0.512 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 13
-
Supplier: Microchip Technology, Inc.
Description: interrupts Four programmable interrupt-on-change Eight programmable weak pull-ups Programmable slew rate Capture/Compare/PWM (CCP) module Enhanced CCP (ECCP) module: One, two or four PWM outputs Selectable polarity Programmable dead time Auto-Shutdown and Auto-Restart Master Synchronous Serial
- Internal RAM Size: 3.936 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 13
-
Supplier: Patton Electronics Co.
Description: parameters are user configurable via internal DIP switch settings, or through software commands using the Model 2710's RS-232 control port. The Patton 2710 is also configurable for clear channel (1.544 Mbps) or fractional (nx 56/64 kbps) operation. Fractional settings include 2, 4, 6,
- Line Rate: 0.064 Mbps
- Line Code: AMI, B7ZS, B8ZS
- Network Interface: DB-15, RJ-48C
- Network Type: Frame Relay, T1 / FT1
-
Supplier: ValueTronics International, Inc.
Description: memory General Analog outputs: Four analog voltage outputs proportional to temperature of channels 1, 2, 3 and 4 Relay output: Switching 10 A Store and recall: Nine locations for instrument set-up Interfaces: RS-232, GPIB and Centronics ports (standard). All instrument functions may be
- Data Acquisition: Datalogger / Recorder
-
Supplier: Microchip Technology, Inc.
Description: improved input/output multiplexing and an on-chip selectable Fixed Voltage Reference. Digital peripherals include an Enhanced Capture/Compare/PWM (ECCP+) module with PWM steering and a Master Synchronous Serial Port (MI2C,SPI) module with software controllable address masking. These devices
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: ValueTronics International, Inc.
Description: (0/10/25/50/75/100%), Stair (5/10 step, Mod. 5/10 step), Ramp, Mod. Ramp, Color Bar (Full/Split), Raster (W/Y/CY/G/MG/R/B/Black) Outputs VBS: 2 Outputs, BNC, 75 Ω GBR: 1 Output, BNC, 75 Ω YUV: 1 Output, BNC, 75 Ω Y/C: 1 output, BNC, 75 Ω RF: 1 output, BNC, 75 Ω HD: 1 output, BNC, 75 Ω VD: 1
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: 7.0 ps or less. Displayed noise is typically 1.8 mVRMS. The front-panel connector is female 2.4 mm and an adapter is provided (2.4 mm male to 2.92 mm female) to maintain compatibility with SMA connector systems. 80E02 Low-noise Sampling Module - The 80E02 is a dual-channel, 12.5
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
: Aerojet Rocketdyne | RS-25 Engines | “In addition to the K-[Port]seals, other external gaskets were tested, but none could match the high-pressure capability and reliability of the K-[Port]seals. The highest pressure tested with the K-[Port (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Adjustable from ultra-low speed to high-speed positioning Positioning Accuracy High-precision indexing for professional measurement applications Control Interfaces Ethernet, RS422, RS485, serial port, fiber optic (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Analysis Time Less than 30 seconds Instrument Repeatability 0 - 20%±0.2%, 20 - 98%±1% of ethanol in petrol concentration Communication Port USB, RS 232 Acquire additional information click here (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Instrument Repeatability ±0.1 ppm Communication Port USB, RS 232 Click here to learn more about InfraCal 2 TRANS-SP (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
Instrument Repeatability 0 - 30%±0.2%, 20 - 100%±1% of biodiesel (FAME) concentration Communication Port USB, RS 232 For further information click here (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent. Model 2016 is a sixteen channel communications system (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
signals for torque, speed and horsepower are provided as analog (±5 or ±10 Vdc) and digital over RS232 serial port. Available capacities are from 2.8 to 42,000 Nm. They are available in two accuracy grades: ±0.04% and ±0.02% of full scale combined non (read more)
Browse Datasheets for S. Himmelstein & Company
More Information Top
-
Investigation of Alternative Data Compression/Transmission Methodologies
… component incorporates the following features: 8051 microprocessor, running at 12 MHz 8-channel analog multiplexer 12-bit analog to … … memory Hardware support for RS232 and I2C serial ports Watchdog timer Single supply … … Voltage range 0 to + 2 .5V By using the …
-
The simple RS232 hub to interface microcontroller peripheral devices with the central processor
It consists of the register and multiplexer , and therefore, hub actually represents a very simple multi- port RS232 interface. In order to give the hub enough time to pick up 1- 2 samples from each data …
-
Optical Sensor Technology Development and Deployment
2 X 8 Fiber Optic Multiplexer . A laptop computer via the RS232 serial port controlled operation of the multiplexer.
-
Lada: The ISS Plant Substrate Microgravity Testbed
Between the upper and lower sections of the CM are four connectors: a USB port, 9-pin RS232 serial port (display terminal to CR10X), 4-pin power connector ( 2 pins for 16V power supply to the display terminal, 2 pins for the … A power supply board, the CR10X, and two AM25T input multiplexer boards are connected to the 4 64-pin connectors of the main control board.
-
The design of data mutual conversion system between serial port and ethernet based on W5100
… pin TQFP packaging, 64 digital I/O pins; high-speed pipelined 8051-compliant CIP-51 core; true 12-bit 100 ksps ADC with PGA and 8-channel analog multiplexers ; two 12-bit DACs with programmable update scheduling; 2 -cycle 16 by 16 … This MCU is specified for operation over the industrial temperature range, and port I/O, reset pin and … B. RS232 and RS422 Interface Chip .
-
High-resolution eddy current sensor system
The features are shown in Table 2 . This triggered device was combined with a multiplexer and a controlling unit. The electronic is connected to a LabViewTM interface via Ethernet, digital I/O ports and RS232 .
-
Performance measurements of superconducting current leads with low helium boil-off rates
The software used to dis- play and record the data is Labview 2 (developed by National Instruments). All analog signals are routed to the multiplexer , which is connected to a qultifunction I/O board installed in the computer. RS232 signals (silicondiodes and measurement reservoir pressure) are routed directly to the computer's serial ports .
-
Viscosity of Cryoprotective Agents Near Glass Transition: A New Device, Technique, and Data on DMSO, DP6, and VS55
Temperature data is logged continually by means of a USB-based analog to digital (A/D) converter and multi- plexer in one unit (OMEGA, OMB-DAQ 55, 0.015% uncertainty, 22 bit conversion), which is connected to the same computer used for mechanical … … the control variable, the three thermocouples on the cooling chamber cover plate (Fig. 2 ), and the temper … The mechanical testing device is controlled by the computer, via an RS232 port , where load and displacement data are also logged throughout experimentation.
-
Applied Mechatronics
The serial port of the station computer is connected to a MAX232 integrated circuit that in- terfaced RS232 to TTL compatible signals. The re- ceiving port of the microcontroller is connected to a quad 2 :1 multiplexer (74LS157).
-
Cryocoolers 11
An RS422 serial port using RS232 protocols to manage spacecraft telemetry 2 . Analog signal converter circuits (e.g., a multiplexer and an ADC) 5.
Indicates content that may require registration and/or purchase.