-
Supplier: Data Connect Enterprise, Inc.
Description: 56 Kbps or 64 Kbps leased line point-to-point DDS operation Four independent EIA-232 DTE ports for multiplexing up to four devices to a single DDS circuit Synchronous operation from 2.4 Kbps to 64 Kbps in DTE Port 1 and from 2.4 Kbps to 38.4 Kbps in DTE Ports 2-4 Asynchronous operation
- Line Rate: 0.064 Mbps
- Power Requirement: 115 VAC
- Network Type: DDS
- Form Factor: Module
-
Supplier: Sealevel Systems, Inc.
Description: lock loop (DPLL) is included and the board supports data rates up to 128K bps in burst mode. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the synchronous serial adapter is an ideal solution for applications including DDS (digital data
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5102 PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military applications, banking
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
-
Supplier: Sealevel Systems, Inc.
Description: The 5102 Low Profile PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: burst mode. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the synchronous serial adapter is an ideal solution for applications including DDS (digital data service), military applications, banking communications, and other specialized
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2400 MicroLink™ supports both 64 kbps Clear Channel™ and 56 kbps DDS sync communication over two twisted pair. Available with either an M/34 (V.35) or DB-25 (RS-232) connector, the Model 2400 plugs directly into your DTE port-just like an adapter cable. Clocking can be
- Line Rate: 0.064 Mbps
- Power Requirement: 230 VAC
- Network Interface: DB-25, RJ-48C
- Network Type: DDS
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2400 MicroLink™ supports both 64 kbps Clear Channel™ and 56 kbps DDS sync communication over two twisted pair. Available with either an M/34 (V.35) or DB-25 (RS-232) connector, the Model 2400 plugs directly into your DTE port-just like an adapter cable. Clocking can be
- Line Rate: 0.064 Mbps
- Power Requirement: 230 VAC
- Network Interface: DB-25, RJ-48C
- Network Type: DDS
Find Suppliers by Category Top
More Information Top
-
Asynchronous / Signal / Data
The Technobox 8-Port Async Communication adapter provides eight 16550-based UARTS, with four ports using RS232 signal levels, and four ports using RS422 signal levels. PCK-80 - DDS -based Programmable Oscillator Module .
-
A novel gas sensor in the form of micro-machined resonator and its readout circuit
The sensor is driven by a DDS module and power amplifier, and then sense the vibrations by … The data of phase difference is counted into a microcontroller dsPIC4011 and then the data being transmitted to the computer by RS232 to a USB adapter .
-
Asynchronous / Signal / Communication
The Technobox 8-Port Async Communication adapter provides eight 16550-based UARTS, with four ports using RS232 signal levels, and four ports using RS422 signal levels. PCK-80 - DDS -based Programmable Oscillator Module .
-
Asynchronous / Data / Serial Communications
The 2-port Async Communications Adapter is a costeffective solution for providing additional RS232 /RS422/ RS485 based serial ports for a host processor. PCK-80 - DDS -based Programmable Oscillator Module .
-
Lightweight COMPACT EW SYSTEM (CES)
Each CES unit comprises transmitter, receiver, DDS and DSP subsystems, externally fitted monopole antenna (whip or directional … … to a Combat Net Radio for remote CES control, and the Vehicle Supply Adaptor , allowing a unit … … bit) 128 KB EEPROM (16K x 8-bit) Communications Local: 38400 baud, standard RS232 serial port 115200 …
-
Computer Interfaces, page 3
… connect a MIDI keyboard to the serial port of your PC may require a special RS232 card. The network adapters are normal Intel and 3Com models, set to 10 Mbps and Half Duplex. The. . . … Synthesizer for UHF & Microwave Projects - Controlled byPC parallel port, this hybrid DDS /PLL synsizer delivers …
-
Proceedings of the First Symposium on Aviation Maintenance and Management-Volume I
There are two input power sources, external power adaptor and internal lithium battery. RS232 This generator is a classic direct digital synthesizer ( DDS ).
-
Wireless WANs and products
… the minute, byte, packet or flxt rate; host connectivity options like dial-up, DDS , frame relay or … … do not require an independent battery source, which eliminates, the need for an additional charger and adapter . … small in size, usually weighing 1-2 pounds and connect to the laptop via the RS232 port.
-
Function Generator Meters - Grainger Industrial Supply
Signal Generator, DDS Function, Sine Wave Range (MHz) 0.1 Hz to 12 MHz, Square Wave Range … … Internal and External, FM Modulation Internal and External, Display 9 Digit LED, Interface RS232 , Includes BNC Output … … no load), Square Wave Output - 5Vpp (no load), Impedance 50 Ohms, Includes AC Power Adapter and Instructions .
-
BWI Product Information for Adtran 1200034L1
▪ Commell Power Adapters DSU III AR RM V.35/ RS232 DDS /SW56 DSU/CSU .
Indicates content that may require registration and/or purchase.