-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive red RTV159 silicone adhesive sealant. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength of 60 psi. Minimum to maximum operating temperatures are -60 F to +400 F.
- Use Temperature: -60 to 400 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive red RTV159 silicone adhesive sealant. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength of 60 psi. Minimum to maximum operating temperatures are -60 F to +400 F.
- Use Temperature: -60 to 400 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive red RTV159 silicone adhesive sealant. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength of 60 psi. Minimum to maximum operating temperatures are -60 F to +400 F.
- Use Temperature: -60 to 400 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV159-06S
-
Supplier: Techsil Limited
Description: Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to
- Use Temperature: -60 to 260 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV159 06S-Crtrg (0.390LBS-0.177KG)
Find Suppliers by Category Top
More Information Top
-
MHD Integrated Topping Cycle Project. Twentieth quarterly technical progress report, May 1, 1992--July 31, 1992
Sidewall and electrode bars were installed with RTV 159 utilizing the same techniques that were employed to put the elements in the 1A4 channel, including boron nitride spacers.
-
MG CHEMICALS - CHEMICAL(22)
GE - RTV 159 SILICONE, RED, HIGH STRENGTH, PASTE, NON-CORROSIVE.** .
-
Transient behavior of simultaneous flow of gas and surfactant solution in consolidated porous media
epoxy (GE RTV 159 ).
-
Three-dimensional current density distribution under surface stimulation electrodes
" Degania Silicon, Kibbutz Degania, Israel f Mermen Medical disposable ECG electrode w MaeDermid PTF4150 Flexible Graphite Conductive Pasta ** Gerard Electrics RTV 159 .
-
Optical fiber distributed sensing structural health monitoring (SHM) strain measurements taken during cryotank Y-joint test article load cycling at liquid heli...
A section of this sheathing near the end where the measurement fiber exits the sheathing at the Y-joint was impregnated with RTV - 159 adhesive to bond the sheathing to the polyimide tubing and provide stiffening to help facilitate bonding the end…
-
Tissue prognostic biomarkers in primary cutaneous melanoma
IHC/FFPE (TMA) 159 ° RTV .
Indicates content that may require registration and/or purchase.