Products & Services

See also: Categories | More Information
  • Description: An off-axis parabolic mirror converts plane waves into spherical ones and vice versa with high accuracy. This aspherical mirror is indispensable for spectrometers and astronomical optical instruments which require high resolution.

    • Focal Length: 125.00000000000001 to 787.0000000000001 mm
    • Secondary Focal Length: 134 to 789.2 mm
    • Diameter/Width: 40.00000000000001 to 65 mm
    • Thickness: 16 mm

  • Description: This aspherical mirror, which focuses parallel light to the focus point without aberrations, or converts a point light source from the focuse point into parallel light without aberrations, is used in spectroscopic systems that require high resolution.

    • Focal Length: 275 to 350 mm
    • Secondary Focal Length: 279.1 to 351 mm
    • Diameter/Width: 40.00000000000001 to 60 mm
    • Thickness: 10.000000000000002 to 16 mm

  • Description: Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The

    • Wavelength Range: 250 to 800 nm
    • Diameter/Width: 5.000000000000001 to 76.2 mm
    • Thickness: 0.5 to 10.000000000000002 mm
    • Surface Flatness: λ/4

  • Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.

    • Wavelength Range: 350 to 1,600 nm
    • Diameter/Width: 12.699993142003704 to 101.59994513602963 mm
    • Thickness: 6 to 19.1 mm
    • Surface Flatness: λ/10

  • Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.

    • Wavelength Range: 250 to 20,000 nm
    • Diameter/Width: 7.000000000000001 to 101.59994513602963 mm
    • Thickness: 2 to 19.1 mm
    • Surface Flatness: λ/10, λ/20, λ/5, λ/8

  • Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.

    • Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
    • Rectangular Width: 25 to 36 mm
    • Thickness: 5.000000000000001 mm
    • Features: 0° Incidence, 45° Incidence, Infrared (IR), Ultra-Violet (UV), Visible (VIS)

  • Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.

    • Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
    • Rectangular Width: 25 to 36 mm
    • Thickness: 1 to 5.000000000000001 mm
    • Transmission Range: 400 to 1,200 nm

  • Description: shape. Special lenses available on request include bi-convex or double concave cylindrical lenses, parabolic mirrors, cylindrical ellipsoidal mirrors and double curved cylindrical lenses. Off-axis cylindrical mirrors, angled cylindrical mirrors, or fan shaped

    • Lens Type: Cylindrical Lens
    • Lens Application: Ultraviolet

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire