Products/Services for Resin Bond Honing Stone
-
Hones and Honing Tools - (138 companies)...zirconia. Grit size applies to abrasive products with abrasive grains held in a matrix or bonded to a surface. Examples include coated abrasives, dressing sticks, superabrasives, vitrified grinding wheels, and honing stones or grit dressers...Form / TypeAbrasive Grain / Stone TypeCoarseness & Applications -
Sharpening Stones - (124 companies)Sharpening stones are used for sharpening edges and honing internal or external surfaces. They are generally stones or bonded abrasive product with a rectangular block or shaped stick configuration. Sharpening stones are used to sharpen edges... -
Honing, Lapping, and Super-finishing Machines - (129 companies)...stones, honing sticks, or honing tools consist of abrasive grains bonded together with a resin, metal, carbon, cork, or vitreous glass/clay bond. Abrasive grains typically consist of aluminum oxide, silicon carbide, cubic boron nitride, and diamond... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Bonded Abrasives - (262 companies)Bonded abrasives consist of conventional abrasive grains held together in a matrix of glass, resin, rubber or other binders. This classification includes grinding wheels, cut-off wheels, honing stones, mounted points and grinding segments. Bonded... -
Abrasive Files - (41 companies)...such as metal, ceramics, glass, plastics, and paint . When selecting an abrasive file, it is important to consider its grain or stone type, physical design, coarseness, cross section shape, and bond type. This selection guide is designed to help buyers...
-
Superabrasives and Diamond Tools - (386 companies)In addition to rotary speed and surface speed, superabrasives and diamond wheels carry specifications for bond type, features, and mounting style. There are three main bond types: metal, resin or resinoid, and vitrified. Features for superabrasives...
-
Cement, Concrete, and Mortar - (592 companies)...is then ground into a fine powder. When this powder is mixed with water, the cement undergoes a chemical reaction and hardens into a mass that is resistant to water. If concrete is mixed with water and other aggregates --such as sand, stone, or gravel...
-
Grinding Wheels - (509 companies)Bond types include resin, plastic, rubber, shellac, silicate or oxychloride, and vitrified glass. Metal bond systems - Used mainly for superabrasive or tungsten carbide grit products. There are three basic types of metal bonds: Sintered metal bond...
-
Honing Services - (43 companies)Honing services use fine-grit abrasives to provide a very high finish to metals when super finishes or tight tolerances are required. Typically, honing uses abrasive stones or silicon-carbide slips that move in both rotational and axial directions...
Product News
-
Mitsui Chemicals America, Inc.
Epoxy Resins Epoxy resins made by 3,3'-diaminodiphenylsulfone. The polymer made from TG3DAS has excellent mechanical properties and heat resistance. SO2 has better performance in bonding carbon-fibers. it is used in airplanes and electronic materials. (read more)Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
KINTEP NEW POWER
Stone Processing Wastewater System Challenge: During the processes of stone cutting by sawing machines, polishing by grinding machines, and shaping by cutting, a large amount of flushing and cooling wastewater is generated. This wastewater primarily contains stone powder (composed of SiO2, CaO, CaCO2, etc.), along with small amounts of diamond particles, abrasive particles, and impurities such as flushing mud and sand. Based on the characteristics of stone processing wastewater, the lamella clarifier system treatment process... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
ELANTAS North America LLC
High performance casting resins & potting resins. Casting & Potting Materials. ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction, and often the complete exclusion... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Mitsui Chemicals America, Inc.
ADMER™ Adhesive Resin ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a tie-layer resin to bond dissimilar resins together in increasingly popular multilayer barrier packaging structures. In unique multi-layer structures it combines properties of different materials, such as gas... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Osborne Industries, Inc.
Resin Transfer Molding (RTM) Osborne Industries, Inc., brings over 45 years of continuous production experience in Resin Transfer Molding (RTM) to your project. Osborne Industries delivers the full advantages of RTM to you: from concept through prototyping and from pattern and mold building to final finished parts, our expertise guides your product. Chemists formulate the best composite for your application. Osborne's chemists tailor RTM-Glas TM materials to match a wide range of design criteria, including specifications... (read more) -
Continental Products Corp.
Blending & Coating Stone, Clay, and Glass Dispersive Mixing - Intensifying Tile & Grout Powders - Rollo-Mixer (R) Batch Mixer Video Series. Blending and Coating Stone, Clay, and Glass in the Rollo Mixer. Many MLB baseball infields, plate areas and pitchers ' mounds are clay packing mixtures and field conditioners made in the Rollo- Mixer. Treating clays with liquid additives is ideal with Continental 's unique Free-Fall Processing (R). This award-winning coating technology in our industrial mixers for clays allow our customers... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Continental Products Corp.
Rollo-Mixers for Stone, Clay, and Glass Samples Blending and Coating Stone, Clay, and Glass in the Rollo Mixer. Many MLB baseball infields, plate areas and pitchers ' mounds are clay packing mixtures and field conditioners made in the Rollo- Mixer. Treating clays with liquid additives is ideal with Continental 's unique Free-Fall Processing (R). This award-winning coating technology in our industrial mixers for clays allow our customers to apply small percentages of expensive liquids onto all of the particles ' surface areas. Other... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
AGC Chemicals Americas, Inc.
Fine Silica Particles Enhance 3D Printing Resins benefits include: Enhanced thermal resistance and improved heat deflection temperature. Consistently uniform particle size distribution leading to more reliable batches. Compatibility with a wide range of materials including acrylates, methacrylates, epoxies, polyesters, nylon, ABS and other resin compounds. Easy dispersion within a polymer matrix. Prevention of soft polymer blocking in powder fusion processes. Active chemical surface facilitating strong chemical bonding and interactions with resins... (read more)Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
Master Bond, Inc.
Epoxy compound for bonding, coating and sealing Supreme 11ANHT-2. Two component epoxy compound for bonding, coating and sealing. Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and sealing. It has a forgiving one to one mix ratio by weight or volume. It cures at room temperature or more rapidly at elevated temperatures with an optimum cure of 8-12 hours at room temperature followed by 1-2 hours at 150-200 F. The epoxy has very low shrinkage upon curing... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
ELANTAS North America LLC
Custom Specialty Polymers and Resins ELANTAS PDG, Inc. manufactures custom specialty polymers and resins to match your specifications. (read more)
-
Gears and Gear Drives
A honing stone is mostly made of a synthetic resin bond and is moulded employing a gear with external teeth.
-
Manufacturing Processes 2
In the case of dressable tools, the honing stone is composed of a synthetic resin or ceramic bond in which the abrasive grains, made of corundum, sintered corun- dum or cBN, are embedded.
-
Mechanical Engineering, Materials and Energy
The oil stone honing head uses fine grain and resin as the bond , and compares with the traditional ultrasonic honing head under the parameters in Table 1.
-
Manufacturing process 2
Grinding wheels, bond : metal (also galvanically), synthetic resin , loose abrasive grains flat, profile, separating loops, conditioning tools GFK, lapping, polishing glass HM, ceramics, natural stone , of cermet, semiconductors, colored metals .
Indicates content that may require registration and/or purchase.