-
Supplier: Carr Lane Manufacturing Co.
Description: compression-type tube ends. Available to fit three sizes of SAE O-ring ports: #2 SAE #4 SAE #6 SAE
- English Size: 0.312 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting
- Connection Type: Compression Fitting, Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: port fitting with a 5/16" male JIC 37° end fits #4 SAE ports. For components with #6 SAE ports, use the reducing adaptor along with the port fitting. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as
- English Size: 0.312 inch
- Fitting Type: Adapter, Hose Fitting, Tube Fitting
- Features: Carbon & Alloy Steel, English, Flare, Hydraulic Fitting
- Connection Type: Threaded
-
Supplier: Radwell International
Description: HOSE FITTING, 43 SERIES, HYDRAULIC, CRIMP STYLE, FEMALE SAE 45 DEGREE SWIVEL, 3/8" THREAD, -6 HOSE SIZE, 3/8" HOSE DIAMETER, STRAIGHT, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Crimp
- Fitting Type: Hose Fitting, Swivel
- Features: Hydraulic Fitting
-
-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for 37 degree flared and flareless types of hydraulic tube fittings and O-ring plugs. Also included are pipe fittings and adapter unions for use in conjunction with these tube fittings. These
-
Supplier: SAE International
Description: This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications
-
Supplier: SAE International
Description: This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications
-
Supplier: SAE International
Description: fittings see SAE J1065\u2014Pressure ratings for Hydraulic tubing and fittings. Also included are Tables 14 to 24 and Figure 38 and instructions which may be used for determining the overall lengths, leg lengths, and stock sizes applicable to special size combination
-
Supplier: Eaton Hydraulics Group
Description: Eaton fittings are manufactured to meet all SAE, DOT and other industry requirements using high quality materials. They are specifically tested to work at very high pressures when assembled together with Eaton hoses. 4S / 6S Series This new series of spiral hose fittings
- Fitting Type: Hose Fitting
- Features: Hydraulic Fitting
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems are shown.
- Orifice Diameter: 0.0059 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.054 to 0.516 GPH
- Maximum Gas Flow Rate: 0.003033333333333333 to 0.05583333333333333 SCFM
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: SWIVEL FEMALE 45° SAE FLARE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17
- English Size: 0.625 inch
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Swivel
-
Supplier: HydraCheck Inc.
Description: JIC male x JIC male gauge port adapter. Specifications: Size: #6 (3/8″) to #12 (3/4″) Gauge Ports: SAE or NPT Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 0.75 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: Male JIC x female swivel JIC gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 1.25 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: Caplugs
Description: Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Tapered design Covers a vast range of
- Material: Polyethylene (PE)
- Features: Tapered
-
Supplier: Daemar Inc.
Description: SAE-type tube and hydraulic fittings and for threaded external and internal NPT fittings. Material: Low-Density Polyethylene, (Also available in green FlexTemp, a flexible thermoplastic rubber for extreme temperature applications ranging from -90 ºF to 300 ºF (-68 ºC to
- Features: Tapered
-
Supplier: Lift Products, Inc.
Description: The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency. Whether the load is one pound or 3,500 pounds, the positioner height does not change
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: restraint maintenance bars. S.A.E. hoses and fittings. NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased,
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: ASTM International
Description: Scope 1 Referenced Documents 2 Terminology 3 Summary of Test Method 4 Significance and Use 5 Apparatus 6 Laboratory 6.1 Drawings 6.2 Specified Equipment 6.3 Test Engine 6.4 Engine Parts 6.4.1 Hold-Back Fixture 6.4.2 Engine Speed and Load Control
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Exhaust manifold — water-cooled Single, center right-side mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in.) connection, non V-band clamp Flywheels and Flywheel Housings Mandatory selection of: SAE No. 1 or SAE No. 2 flywheel and
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Flywheels and Flywheel Housing Mandatory selection of: SAE No. 1 or SAE No. 2 flywheel and housing, SAE standard rotation Fuel System HEUI fuel system Fuel filter — secondary, LH (2-micron high performance) Fuel transfer pump — left front Fuel priming pump — left front Lube
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11-tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Mandatory Options Throttle
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
Find Suppliers by Category Top
Featured Products Top
-
ISO & SAE HYDRAULIC FLANGES MAIN Manufacturing Products offers flanges with an optional side port. Knowing the system pressures at various locations improves troubleshooting. Buying flanges with a gauge port is an easy and inexpensive method of ensuring that a (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters Click an item below to learn more (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
Standard Compliance & Reliable Quality: The product strictly complies with SAE J517 100R13, EN856-R13, GB/T 10544 R13, ISO 6805 Type 6 and other global authoritative industry standards, and passes ISO 9001 quality certification. All technical parameters are standardized and unified, which is (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
.Temperature range:-40 °C to +121 °C 6.Applicable standards:EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Quality Certification:ISO 9001 Reinforcement: One layer of steel wire braiding. Material:Synthetic rubber Performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems. ISO 9001 Certified (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Fundamentals and Common Problems of Seal Integrity Robustness of Standardized Brake Tubing Threaded Connectors
6 SAE standard J514 Hydraulic Tube Fittings , issued 05 /1950 , revised 07 /2001 .
-
Innovative Manufacturing Process for Defect Free, Affordable, High Pressure, Thin Walled, Hydraulic Tubing
Impulse Testing of Hydraulic Tubing and Fittings , S-N Curve, SAE , Aerospace Standard AS4265, 2004, p 1– 6 8.
-
Shopping In Accessories - Big Bruin
6 In, Steel, Trivalent Chromium Zinc Finish, Standards SAE /JICORS, ORB, and 37 Flange Hydraulic Hose AdaptersSteel fittings have RoHS-compliant trivalent chromium zinc finish. eet JIC/SAE standards. tems typically ship in 3-5 business days.
Indicates content that may require registration and/or purchase.