Products/Services for SDI To ASI Converter

  • GPIB Converters-Image
    GPIB Converters - (11 companies)
    GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from...
    GPIB Network Function
    GPIB Protocol Compatibility
    Device to Connect to GPIB
  • SCSI Converters-Image
    SCSI Converters - (8 companies)
    SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
  • Analog-to-Digital Converter (ADC) Chips-Image
    Analog-to-Digital Converter (ADC) Chips - (174 companies)
    Analog-to-digital converter (ADC) chips transform information from analog to digital form. Analog-to-digital converter chips (ADCs) transform information from analog to digital form. ADCs receive analog input, perform calculations on the analog...
  • Scan and Video Converters-Image
    Scan and Video Converters - (76 companies)
    Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals...
  • Network Media Converters-Image
    Network Media Converters - (361 companies)
    Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks. Network media converters are used to interconnect different types of cables within an existing network...
  •  
    RF Frequency Converters - (173 companies)
    RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. RF frequency converters are integrated component assemblies required...
  •  
    Phase Converters - (60 companies)
    Phase converters transform single-phase power into three-phase power for the operation of industrial motors, pumps, and other equipment. A 3-phase converter is a rotating machine, much like a motor, that converts single-phase utility power...
  •  
    Frequency-to-Voltage Converters - (81 companies)
    Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...
  •  
    Signal Converters - (680 companies)
    Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation. A signal is an electric current or electromagnetic field used to convey data from one place...
  •  
    DC-DC Converters - (850 companies)
    DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems. How to Select DC-DC Converters. What are DC-DC...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Re-Multiplexing ISDB-T BTS Into DVB TS for SFN
    In the fourth case, the distribution network used included an ASI to Optical converter SDI-EO, a dark fiber optical of 1210 nm, and an Optical to ASI converter SDI -OE.
  • video converter - offers from video converter manufacturers, suppliers, exporters & wholesalers
    Sell skype jessica.wong1207 3G- SDI video to fiber converter 1) 3G-SDI/HD-SDI/SDI/ ASI signal auto recognition, need not select by hand (2) Compliant with the …
  • DVB Receiver Exporters, DVB Receiver Selling Leads
    Sell skype jessica.wong1207 3G- SDI video to fiber converter DVB- ASI (4) Auto adaption to the speed of HDSDI/SDI 143M,177M,270M,360M,540M,1483.5M …
  • SpaceOps Conferences > Service based approach to real-time control of the Video Distribution System in the Columbus ground segment
    Public Relation events have to be routed to ESA in Noordwijk, Netherlands, and to the European Astronaut … The list of devices includes encoders, decoders, switching matrices for compressed and uncompressed formats (analogue, SDI and ASI ) and converters of the transportation interface (ASI and IP).
  • Audio / SDI
    Versatile and modular, the TVM9150PKG is ideal for all 3G/HD/SD- SDI , analog composite and ASI video and audio applications. SDI Pro VADC-100 - Analog to Digital Video Converter /Embedder .
  • Audio / SDI / Video
    Versatile and modular, the TVM9150PKG is ideal for all 3G/HD/SD- SDI , analog composite and ASI video and audio applications. SDI Pro VADC-100 - Analog to Digital Video Converter /Embedder .
  • Rasterizer
    … instruments provide options to accept power from a 12 VDC source or a 100-240 VAC converter . Select among 3 Gb/s, HD/SD- SDI , SD-SDI, analog composite and ASI video monitoring with advanced physical layer jitter analysis, Dolby(R), advanced audio and lip sync monitoring options to build a system customized to your requirements.
  • Altera Speeds Time-to-Market and Improves Performance for Video and Image Processing Applications
    FPGAs also lower price- to -performance ratios by either acting as a coprocessor for the DSP processor … … filtering for smoothing and sharpening images, 2D median filtering for noise removal, and a color space converter . The kit also features a wide array of input devices for standards including asynchronous serial interface ( ASI ), serial digital interface ( SDI ), digital video interface (DVI) and audio interfaces.
  • Experimental service of 3DTV broadcasting relay in Korea
    A network adaptor converts a received DS-3 signal to a 40Mbps transport stream (DVB- ASI ). We used two triple 8-bit analog- to-digital converters for digitizing the left and right images. For HD SDI outputs, we .
  • National Semiconductor Introduces 3G-SDI Dual SerDes
    … is well-suited for use in video routers, production switchers, video servers, format converters , video editing and … … lock and deserialize incoming video streams that have accumulated noise, even with up to 70 percent of … SMPTE 424M is the SDI industry standard for transporting uncompressed 1080p signals at up to 60 frames … … Gbps data rates, enabling transmission of digital video broadcasting-asynchronous serial interface (DVB- ASI ), standard-definition (SMPTE …