-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: D40P REPLACEMENT ACT SMC Product overview: D40P-SMC-A from Omron Automation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: Utmel Electronic Limited
Description: SMC Diodes - Rectifiers - Hyperfast RoHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Available from RCC, SMC-3 Non-Combination, 108A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control,
- Rated Power: 29,845.8376328162 watts
- Supply Voltage (AC): 120 volts
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Available from RCC, SMC-3 Non-Combination, 135A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control,
- Rated Power: 37,307.297041020254 watts
- Supply Voltage (AC): 120 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Available from RCC, SMC-Flex Non-Combination, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control,
- Rated Power: 223,843.78224612153 watts
- Supply Voltage (AC): 120 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Available from RCC, SMC-3 Non-Combination, 317A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control,
- Rated Power: 186,536.48520510126 watts
- Supply Voltage (AC): 120 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Yang Ming International Corporation
Description: Supermicro SuperServer 7046A-HR+F: 4U 3.5" 8 drive bays Server 28.2" Depth intel Xeon 5600 series Dual sockets 1366 1400W redundant power supply 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2
- RAM: 12 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Cylinder Transducer Part Number: SMC20D17H5 -- SIMILAR PRODUCTS Piezoelectric ceramic cylinder with inner and outer surface electrode for radial mode vibration.. Radial mode vibration Piezo Material: SM111 Dimensions: Ext. Diam. 20 x Int Diam 17 x Height 5.0mm Resonant frequency fr: 57 KHz±2
-
Supplier: Newark, An Avnet Company
Description: D SUB MA ANG 7W2_SMC_20A S4_BRACKET, CLI
-
Supplier: Win Source Electronics
Description: (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 123A Package / Case: DO-214AB, SMC Supplier Device Package: SMC Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts
- VR: 15 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 24.4 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Rectifier Diode
-
Supplier: Fairview Microwave Inc.
Description: maximum frequency of 10 GHz. SMC jack bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMC terminal connector has a brass body with gold plating. Our FMCN1551 SMC connector uses brass contact and a gold plating material. This
- Frequency Range: 10 GHz
- Features: RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: maximum frequency of Error. SMC jack bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC terminal connector has a brass body with gold plating. Our FMCN1548 SMC connector uses gold plating material. This SMC jack bulkhead
- Features: RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: FMCN1561 RA SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC right angle PCB connector provides a minimum
- Frequency Range: 10 GHz
- Features: RF and Microwave Connector
- Geometry: Right Angle
- Connector Type: SMC
-
Supplier: Accuris
Description: UNSATURATED POLYESTER (UP), MODIFIED, 50% GLASS FIBER REINFORCED SHEET MOLDING COMPOUND (SMC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798818-UNR-3.3/3-D5SM-C Series: UNR Packaging: Tube Type: Linear Regulator Replacement Operating Temperature Range: -40°C ~ 70°C Features: OCP, UVLO Package: 9-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts):
- Number of Outputs: 1 #
- Form Factor: Board Mount
-
Supplier: Fairview Microwave Inc.
Description: a maximum frequency of 2 GHz. SMC jack bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1560 SMC connector uses nickel plating material. This SMC jack
- Frequency Range: 2 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure
- Voltage Rating: 250 volts
- Frequency Range: 0 to 2 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
-
Supplier: Utmel Electronic Limited
Description: Diode, Rectifier, Ultrafast, Vr 200V, If 3A, Pkg DO-214AB (SMC), Vf 0.9V, Trr 20ns
- VF: 0.9 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: SMC Diode Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162304-D-MP025A Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
-
Supplier: RS Components, Ltd.
Description: SMC D-A73Z
-
Supplier: RS Components, Ltd.
Description: SMC D-A73SAPC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1094257-SMC7.3224J50K37TR12 Category: Capacitors>Film Capacitors Series: SMC Features: High Temperature Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 30V Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.177" (4.50mm)
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 30 volts
-
Supplier: Radwell International
Description: SMC Sensors & Switches D-A73
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7542A-D Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. 200 mL
- Viscosity: 1,500 to 14,000 cP
- Substrate Compatibility: Metal, Plastic
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7545A-D Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable, non-sagging, and resistant to weathering, chemicals, sunlight, and humidity.
- Viscosity: 25,000 to 650,000 cP
- Substrate Compatibility: Plastic
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE GEN PURP 200V 5A SMC Product overview: ER5D from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE GEN PURP 200V 2A SMB Product overview: ER2D from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Seedburo Equipment Company
Description: process. There are two access doors. The top door allows the operator to feed the grinder. The other allows the operator to remove the sample bottles more easily. MARK-T Dims. 18½" H x 29½" W x 16½" D. Ship wt. 75 lbs.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE GEN PURP 200V 3A SMC Product overview: S3D-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: KRYTAR, Inc.
Description: measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA
- Frequency Range: 10 to 40,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: measures 1.57 inches long x 0.4 inches in diameter Model 303B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 303S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 303 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 303AK: SMA
- Frequency Range: 100 to 40,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: measures 2.24 inches long x 0.83 inches in diameter Model 109B: BNC and measures 2.51 inches long x 0.83 inches in diameter Model 109S: SMC Jack and measures 2.33 inches long x 0.83 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and
- Frequency Range: 10 to 18,500 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies,
- Frequency Range: 100 to 26,500 MHz
- Connector Type: SMC
Find Suppliers by Category Top
More Information Top
-
SMC Corporation - D-A73 - Sensors, Switches & Relays - Sensors - Allied Electronics
SMC Corporation D - A73 .
-
PHYSICS IN COLLISION XIX, PROCS
The non-singlet moments A73 and Aq& are constrained to the known F and D values (Eq. (7)), under the assumption of SU(3) symmetry. SMC analysis, at a scale of Q2 = 1 GeV 2 .
-
A Rest-frame Optical View on z~4 Galaxies I: Color and Age Distributions
from Deep IRAC Photometry of the IUDF10 and GOODS Surveys
2010, A&A, 515, A73 Shim, H., Chary, R.-R., Dickinson, M., Lin, L., Spinrad, H., Stern, D ., & Yan, C.-H. 2011, ApJ, 738, 69 Siana, B., Teplitz, H. I., Chary, R.-R., Colbert, J., & Frayer, D. T. 2008, ApJ, 689 … … DUST CORRECTION As we show in the main text of this paper, an SMC like dust curve …
-
Author Index
… PO40058), A69 (M-PO40059), A72 (M-PO40075), A73 (M-PO40076), A73 (M-PO40077), A73 (M-PO40078), A185 … Fleva A A62 (M-PO40033), A68 (M-PO40058), A69 (M-PO40059), A185 (T-PO40040) Fliser D A236 (FC-20052), A288 (W-PO40035), A343 (FC-10063) Flisi … … Foo M A67 (M-PO40052), A138 (T-PO20019) Fook-Chong SMC A67 (M-PO40052), A139 …
-
The QUIJOTE-CMB experiment: studying the polarisation of the galactic and cosmological microwave emissions
… field with the 5-year WMAP polarization measurements at 22 GHz,” A&A 522, A73 (Nov. 2010). [38] L´opez-Caniego, M., Massardi, M., Gonz´alez-Nuevo, J., Lanz, L., Herranz, D ., … Draine, B. T. and Hensley, B., “The Submm and mm Excess of the SMC : Magnetic Dipole Emission …
-
Exploring dust extinction at the edge of reionization
… find possible evidence of low extinction in GRB 080913 con- sistent with an SMC extinction curve, however … Beelen, A., Cox, P., Benford, D . J., Dowell, C. D., Kov´acs, A., Bertoldi, F., Omont, A., & … … 2010, MNRAS, 401, 2773 Schaerer, D., & de Barros, S. 2010, A&A, 515, A73 Schlafly, E. F …
-
Period-luminosity relations of pulsating M giants in the solar
neighbourhood and the Magellanic Clouds
… P-L zero points are negligible over the metallicity range spanned by the SMC , LMC and Galaxy … … and absolute magnitude place it on the low-luminosity ex- tension of Sequence D , in agreement with … … L.W., 1991, ApJ, 368, 599 Carrier, F. et al., 2010, A&A, 509, A73 Carroll, W., Ostlie …
-
Metallicity Evolution of the Six Most Luminous M31 Dwarf Satellites
… data for σ([Fe/H]) that cover the full spatial extent of the LMC, SMC , and Sagittarius, we … … Martini, P. 2013, ApJ, 765, 140 Aparicio, A., Carrera, R., & Mart´ınez-Delgado, D . 2001, AJ, 122 … … Mateo, M., Starkenburg, E., Battaglia, G., & Walker, M. G. 2012b, A&A, 544, A73 Dekel, A. & …
-
Swift discovery of the orbital period of the HMXB IGR J015712-7259 in
the SMC
IGR J015712–7259, discovered by INTEGRAL in the SMC , is a HXMB with an X-ray emission modulated … Barthelmy, S. D ., et al. 2005, Space Science Reviews, 120, 143 Coe M. J., McBride V. A., Bird A. J … … al. 2010, A&A, 510, A48 D’A`ı, A., Cusumano, G., La Parola, V., et al. 2011, A&A, 532, A73 D’A`ı, A., La Parola …
-
Heavy dust obscuration of z=7 galaxies in a cosmological hydrodynamic
simulation
The most successful models (SMC.4 f0.1 and SMC .4 f0.2rm) predicts the UV slope … … S., & Schneider, R. 2007, MNRAS, 378, 973 Bouwens, R. J., Illingworth, G. D ., Oesch, P. A … … 2011, MNRAS, 414, 847 Schaerer, D., & de Barros, S. 2010, A&A, 515, A73 Schenker, M. A …
Indicates content that may require registration and/or purchase.