-
Supplier: Accuris
Description: Determining the Recoverable Energy of Flexible SMC Materials
-
Supplier: Accuris
Description: PARTS, MATERIALS, AND PROCESSES CONTROL PROGRAM FOR LAUNCH VEHICLES
-
Supplier: Accuris
Description: PARTS, MATERIALS, AND PROCESSES CONTROL PROGRAM FOR SPACE AND LAUNCH VEHICLES
-
-
Supplier: Accuris
Description: Technical Requirements for Electronic Parts, Materials, and Processes Used in Space Vehicles
-
Description: Mouse monoclonal SMC1 antibody Background: Structural Maintenance of Chromosomes (SMC) family proteins play critical roles in various nuclear events that require structural changes of chromosomes, including mitotic chromosome organization, DNA recombination and repair and global
-
Description: Rat monoclonal SMC2 antibody Background: SMC2 is a subunit of condensin I and II, large protein complexes involved in chromosome condensation.
-
Description: Rabbit polyclonal SMC4 antibody raised against the middle region of SMC4 Background: SMC4 is the central component of the condensin complex, a complex required for conversion of interphase chromatin into mitotic-like condense chromosomes. The condensin complex probably introduces positive
-
Description: Affinity purified rabbit polyclonal SMC1A antibody Background: The cohesin multiprotein complex is required for sister chromatid cohesion. This complex is composed partly of two structural maintenance of chromosomes (SMC) proteins, SMC3 and either SMC1L2 or the protein encoded by SMC1A gene.
-
Supplier: Fairview Microwave Inc.
Description: SMC jack PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC PCB connector has a brass body with gold over nickel plating. Our FMCN1376 SMC connector uses brass contact and a gold over nickel plating material. you can find this
- Frequency Range: 10 GHz
- Features: RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Gender: Female / Jack, Male / Plug
-
Supplier: Win Source Electronics
Description: Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104226-VSB-12SMC Contact Material: Silver Coil Resistance: 27 Ω Coil Current: 44.44 mA Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake
- DC Coil Voltage: 12 volts
- Coil Resistance: 27 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Gender: Female / Jack, Male / Plug
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology The SMC with wire-type fuse-element is the world's first pin terminal type fuse with a robust high-termperature resistant ceramic structure. This fuse has obtained certification from SEMKO, and has been issued a conformity test certificate per the Electrical Appliance and
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Rated Breaking Capacity: 40 amps
- Fuse Material: Ceramic
-
Supplier: Fairview Microwave Inc.
Description: GHz. SMC plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMC coaxial connector has a brass body with gold plating. Our SC8806 SMC connector uses beryllium copper contact and a gold plating material. This SMC plug
- Frequency Range: 10 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: GHz. SMC jack coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMC coaxial connector has a brass body with gold plating. Our SC8805 SMC connector uses brass contact and a gold plating material. This SMC jack coaxial RF
- Frequency Range: 10 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: maximum frequency of 10 GHz. SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMC PCB connector has a brass body with gold plating. Our SC8804 SMC connector uses brass contact and a gold plating material. This
- Frequency Range: 10 GHz
- Features: RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL, SMC PLUG, STRAIGHT, CRIMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SMC, JACK, 50 OHM, PCB; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SMC, PLUG, 50 OHM, CABLE; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: U.S. Plastic Corporation
Description: The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection
- Connection Type: Barbed
-
Supplier: Newark, An Avnet Company
Description: SMC COAXIAL, RIGHT ANGLE JACK, 50 OHM, PCB; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Electric Ceramic Cylinder Transducer Part Number: SMC14H12111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Hoop mode vibration application Piezo Material: SM111 Dimensions: Diam. 14 x Height 12mm Resonant frequency fr: 100KHz±3% Electromechanical coupling coefficient Kr:
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 763701-SMC12.7474J100B31TR24 Series: SMC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Temperature Termination: Solder Pads Package: Nonstandard Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications:
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Cylinder Transducer Part Number: SMC20D17H5 -- SIMILAR PRODUCTS Piezoelectric ceramic cylinder with inner and outer surface electrode for radial mode vibration.. Radial mode vibration Piezo Material: SM111 Dimensions: Ext. Diam. 20 x Int Diam 17 x Height 5.0mm Resonant frequency fr: 57
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Ceramic Cylinder Transducer - 25 KHz Part Number: SMC3831T25111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 38x31x25mm Resonant frequency fr: 25 KHz±1KHz Electromechanical coupling coefficient Kr:
-
Supplier: Watson Marlow Pumps Group
Description: provide precise multi-channel low-flow rates. Cassettes may be pre-loaded with tubing available in nineteen sizes and three materials. Twin segment tubing doubles pumping life. Cassettes may be removed without disturbing other channels. Digital speed control from 3rpm to 110rpm (microcassette
- Maximum Discharge Flow: 0.01400111865 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Ceramic Cylinder Transducer - 127 KHz Part Number: SMC7565T65111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 7.65x6.5x6.5mm Resonant frequency fr: 127 KHz±5KHz Electromechanical coupling coefficient Kr:
-
Supplier: U.S. Plastic Corporation
Description: Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.
- Valve Size: 0.75 inch
- Valve Type: Check Valves
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1110410-SMC12.7105J50B31TR24 Category: Capacitors>Film Capacitors Series: SMC Features: High Temperature Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 30V Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.256" (6.50mm)
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 30 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Win Source Part Number: 1334641-PLT.6SM-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Packaging: 100 per Pkg Color: Natural Standard Package: 100 Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.070" (1.80mm)
-
Supplier: SAE International
Description: up the deployment of the SMC materials. As the fundamental stage of the ICME workflow, commercial software packages for SMC compression molding exist yet remain not fully validated especially for chopped fiber systems. In the present study, SMC plaques are prepared
-
Supplier: CSA Group
Description: charge: method A for moulding without the material flowing in the mould and method B for moulding so that the material flows in the mould.
-
Description: charge: method A for moulding without the material flowing in the mould and method B for moulding so that the material flows in the mould.
Find Suppliers by Category Top
More Information Top
-
ZASMHBA0003415
The high-strength SMC materials developed in the early 1980s which featured a combination of unidirectional glass-fiber strands, random fibers, and a fiber share of 60% by weight, resulted in the use of the material for the bumpers of several new …
-
Influence of Mold Coverage upon the Notch Strength of R25 Sheet Molding Compounds
The mold is then closed and the curing SMC material is forced into the shape of the compression mold cavity.
-
Condiment‐Derived 3D Architecture Porous Carbon for Electrochemical Supercapacitors
Scheme 1 illustrates a schematic diagram for the cooking procedure of sodium glutamate derived micro/mesoporous carbon ( SMC ) materials .
-
Acceleration of grain-boundary diffusion at recrystallization in submicrocrystalline metals produced by the method of equal-channel angular pressing
It is demonstrated that the grain-boundary diffusion coefficient at recrystallization in SMC materials depends on the lattice dislocation density and character and velocity of grain boundary migration.
-
Inverse gas chromatography for the determination of the dispersive surface free energy and acid–base interactions of a sheet molding compound. I. Matrix materi...
In this study, a polyester-based SMC material was crosslinked .
-
A constitutive model for non‐linear behavior of SMC accounting for linear viscoelasticity and micro‐damage
SMC materials are tending to move towards using different new additives to improve their performance, such as hollow glass spheres for lower density or tough- ening additives for improved damage resistance.
-
Characteristic features of diffusion-controlled processes in ordinary and ultrafine-grained polycrystaline metals
INFLUENCE OF GRAIN-BOUNDARY STATE AND GRAIN SIZE ON PHYSICOMECHANICAL PROPERTIES OF SMC MATERIALS .
-
Creep and diffusion parameters in submicrocrystalline metals
It is shown that a reduction of the resistance in the presence of a diffusion contact with an impurity is observed in the SMC materials in the temperature range 398 to 473 K.
-
ZASMHBA0003019
Many SMC materials use a high-reactivity, isophthalic polyester resin (for example, E980) with magnesium oxide for thickening.
-
Iosipescu Shear Properties of SMC Composite Materials
These SMC materials , all incorporating a polyester matrix, in- clude random orientation chopped glass fiber composites (SMC-R25. SMC-R50. SMC-R65). unidirectional glass fiber plies combined with random, chopped fibers (SMC-C20/R30). and ±7'/2-deg angle-ply continuous glass fiber plies …
Indicates content that may require registration and/or purchase.