-
Supplier: RS Components, Ltd.
Description: SPI SLC NAND Flash, 8G, 1.8V, 100Mhz
- Operating Temperature: -40 C
- Pin Count: 8
- Features: Flash, Other
- Technology: NAND
-
Description: The XPedite8152 is a Rugged COM Express® module based on the Intel® Atom™ E3800 series of processors. It is based on the COM Express® Mini form factor, but is extended to 55 mm x 109 mm to provide up to 32 GB of SLC NAND flash as well as 4 GB of DDR3 ECC SDRAM. The XPedite8152 also
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 4GBIT, -40 TO 125DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:
-
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:1G x 1bit; IC Interface Type:SPI; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes
-
Supplier: American Portwell Technology Inc.
Description: Intel® ATOM™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Portwell PCOM-B215VG series are designed with Intel® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system loading,
- Capacity: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Form Factor: COM Express Basic
-
Supplier: DigiKey
Description: SPI NAND FLASH
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Technology: NAND
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (4G x 1) Part Status: Obsolete (End Of Life) Supplier Device Package: 63-VFBGA (10.5x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format:
- Operating Temperature: 0 to 70 C
- Features: Flash, Other
-
Supplier: Quarktwin Technology Ltd.
Description: FLASH - NAND Memory IC 1Gbit SPI Die
- Density: 1,000,000 kbits
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Technology: NAND
-
Supplier: Win Source Electronics
Description: Manufacturer: Winbond Electronics Win Source Part Number: 844827-W25M02GVZEIG Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O 104 MHz 7 ns 8-WSON (8x6) Package: Tray Package: 8-WDFN Exposed Pad
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Winbond Electronics Win Source Part Number: 903134-W25N01GWZEIG Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O 8-WSON (8x6) Package: 8-WDFN Exposed Pad Package: Tray Mounting:
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 4Gb (4G x 1) SPI 63-VFBGA (10.5x13) Package: Reel - TR Package: 63-VFBGA Mounting: Surface Mount Family Name: MT29F4G01 Categories: Integrated Circuits (ICs) Case
- Operating Temperature: -40 to 85 C
- Package Type: BGA
- Features: Flash, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SPI NAND FLASH (WITH ECC),1GBIT
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NAND Flash Serial-SPI 3.3V 2G-bit 48-Pin TSOP Tray Product overview: MT29F2G08AADWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful
- Features: Flash
- Technology: NAND
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3V 2G-Bit SLC QSPI NAND Flash Memory With dual-Quad Spi Buffer Read And Sequential Read Product overview: W25N02KVZEIE from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing
- Pin Count: 8
- Features: Flash
- Technology: NAND
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLC NAND Flash Serial-SPI 3.3V 1G-bit 1G x 1 63-Pin VFBGA / IC FLASH 1GBIT 50MHZ 63VFBGA Product overview: MT29F1G01AAADDH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing
- Operating Temperature: 0 to 70 C
- Features: Flash, Other
- Technology: NAND
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC FLASH 1GBIT SPI 133MHZ 8WSON Product overview: TC58CYG0S3HRAIJ from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
- Access Time: 180,000 ns
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Technology: NAND
-
Supplier: Swissbit AG
Description: Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and
- Memory Size: 64 GB
- Transfer Speed: 95 MB/sec
- Memory Type: MicroSD™
- Features: Other
-
Supplier: Swissbit AG
Description: Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and
- Memory Size: 64 GB
- Transfer Speed: 95 MB/sec
- Memory Type: MicroSD™
- Features: Other
-
Supplier: Swissbit AG
Description: Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and
- Memory Size: 128 GB
- Transfer Speed: 97 MB/sec
- Memory Type: MicroSD™
- Features: Other
-
Supplier: Swissbit AG
Description: Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and
- Memory Size: 256 GB
- Transfer Speed: 97 MB/sec
- Memory Type: MicroSD™
- Features: Other
-
Supplier: Advantech
Description: ATP 4G Micro SD Card Industrial Grade SLC Supports SD mode, SPI mode High reliability, operating at -40~ 85°C SLC NAND flash memory Water proof, Dust proof and ESD resistant Enhanced power cycling support
- Memory Size: 4 GB
- Memory Type: MicroSD™, SD™
-
Supplier: Advantech
Description: ATP 8G Micro SD Card Industrial Grade SLC Supports SD mode, SPI mode High reliability, operating at -40~ 85°C SLC NAND flash memory Water proof, Dust proof and ESD resistant Enhanced power cycling support
- Memory Size: 8 GB
- Memory Type: MicroSD™, SD™
-
Supplier: Microchip Technology, Inc.
Description: for CompactFlash and NAND flash. The device is available in a 144-pin BGA package with 0.8mm ball pitch.
- Clock Speed: 200 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 144
- Microprocessor Family: ARM
-
Supplier: Datakey
Description: temperature range of -40˚C to +85˚C. DFX-I models utilize Multi-Level Cell (MLC) NAND flash, while DFX-IS models utilize Single-Level Cell (SLC) NAND flash. Electrically, DFX-I tokens utilize a standard SD electrical interface (per the SD specification) – including
- Memory Size: 4 to 64 GB
- Features: Other
- Standards and Certifications: RoHS Compliant
- Options: Ruggedized
-
Supplier: Advantech
Description: NXP ARM Cortex-A9 i.MX6 SBC NXP Cortex-A9 i.MX6 Dual / Quad core 1.0 GHz On-board DDR3 1 GB & 4 GB eMMC NAND Flash HDMI and VGA 1920x1080 at 60Hz, Dual Channel 18/24 bit LVDS Supports full HD 1080P H/W video codec engine 3 UART, 1 GbE, 5 USB 2.0, 20 GPIO, 2 I2C, 1 SPI M.2 for
- Flash Memory (RAM): 16,000,000 KB
- Operating Temperature: 32 to 140 F
- Features: Other, Watchdog Timer
- Ports: Serial Ports
-
Supplier: e-con Systems™ Inc
Description: eSOMiMX7 - i.MX7 Computer on Module NXP/Freescale ARM® Cortex™-A7 i.MX7 processor Upto 2GB 32 bit LPDDR3 Upto 4GB NAND flash Upto 64GB eMMC Flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Camera 2 lane MIPI CSI-2 Interface Display HDMI (upto 1080p Resolution) MIPI
- Manufacturer: ARM
- Category: Development Board
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, SPI, USB
-
Supplier: RS Components, Ltd.
Description: 58.98MHz with 16-bit memory . 32MB NAND flash for data . 8 channel 12-bit A/D converter . 25 digital I/O lines Core Processor = Rabbit 4000 Clock Speed = 59MHz Included Features = Input Capture, Pulse Width Modulator, Quadrature Decoder, Real Time Clock, Slave Interface, Timers,
-
Supplier: Critical Link, LLC
Description: Applications Processor (OMAP) tightly integrated with the Xilinx Artix-7 Field Programmable Gate Array (FPGA), FLASH (NAND, and NOR) and mDDR2 RAM memory subsystems. The design of the MityDSP-L138F-A7 allows end users the capability to develop programs/logic images for both the OMAP
- Capacity: 32 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, SATA, SPI, USB
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SAM9X60D6K is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 64Mbit integrated SDRAM memory. The SAM9X60D6K supports various NVM interfaces, including NAND Flash, Quad SPI and eMMC Flash. The device
- Clock Speed: 600 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 196
- Microprocessor Family: ARM
-
Supplier: ELMA Electronic Inc.
Description: DDR3L SDRAM with ECC one Mirrorbit Flash SPI (boot image) one Mirrorbit Flash SPI (user) 32GB (MLC) or 16GB (SLC) Nand flash (user) optional Nand Solid-state Disk (eUSB module) two Xilinx Virtex-7 XC7VX690T, both offering: two banks of DDR3 : 64-bit
- RAM: 2,000 MB
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: eSOM270 - PXA270 Computer on Module @ 520 MHz / 128 MB SDRAM / 32 MB Flash Nand Flash 512 MB Display VGA Interface board LCD module with Touch screen 4.3” 4.3” TFT - Supports 480x272 7” TFT - Supports up to 800x480 Connectivity 10/100 Ethernet Port Serial Ports - 7 7 RS232 Level
- RAM: 128 MB
- Flash Memory (RAM): 32,000 to 512,000 KB
- Operating Temperature: -13 to 185 F
- Communication Networks: Ethernet
-
Supplier: QUALCOMM, Incorporated
Description: Type DDR4 DDR3L Flash Serial NOR NAND Interface Supported Interfaces USB 3.0 PCIe 2.0 SD/eMMC UART SDIO PCM I²S SPI I²C LTE Ethernet Bluetooth LCD Package Package Type FC-BGA Package Size 21 x 21 mm
- Operating Frequency: 2,000 MHz
- Data Rate: 4,800,000 kbps
- Package Type: FCBGA
- Interface: I2C, PCI Express, USB
Find Suppliers by Category Top
Featured Products Top
-
SEMPER™ NOR Flash Architected and designed for functional safety Every day, customers rely on systems that depend on our NOR Flash technology to store code and data. Your (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG